- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Factory Lead Time
- Fastening Type
- Ingress Protection
- Insert Material
- Mounting Type
- Number of Positions
- Operating Temperature
- Packaging
Attribute column
Manufacturer
NorComp Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 821B004-173L401 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 430V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821B | - | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 4 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 10A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.130 ~ 0.165 (3.30mm ~ 4.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 861-003-213R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount, Through Hole, Right Angle | - | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 250V | -40°C~85°C | - | - | VULCON™. | - | - | Active | - | Solder | Plug, Female Sockets | 3 | Black, Silver | Industrial, Medical | Threaded | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-3 | - | Board Guide | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 8P1P00317BGL421 NorComp Inc. | 36 |
| Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | - | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 3 | Gray | - | Push-Pull | 10A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | 0.087 ~ 0.157 (2.20mm ~ 3.99mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 860-L03-113R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 250V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | - | Solder | Receptacle, Male Pins | 3 | Silver | Industrial, Medical | Threaded | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-3 | - | - | Flash | UL94 V-0 | RoHS Compliant | - | ||
![]() 860-005-213R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 60V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | - | Solder | Plug, Female Sockets | 5 | Silver | Industrial, Medical | Threaded | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-5 | - | - | Flash | UL94 V-0 | RoHS Compliant | - | ||
![]() 821K004-273L501 NorComp Inc. | 40 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 430V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821K | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 4 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 10A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | 0.169 ~ 0.205 (4.30mm ~ 5.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 859-008-103R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount | Bulkhead - Front Side Nut | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 30V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | - | Solder Cup | Receptacle, Male Pins | 8 | Silver | Industrial, Medical | Threaded | 2A | A | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-8 | 0.457 (11.60mm) | - | Flash | UL94 V-0 | RoHS Compliant | - | ||
![]() 8P1P002200GRF01 NorComp Inc. | 32 | - | Datasheet | 14 Weeks | - | Panel Mount | Bulkhead - Rear Side Nut | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | - | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 2 | Gray | - | Push-Pull | 10A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | - | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 860-003-213R001 NorComp Inc. | 18 |
| Datasheet | 14 Weeks | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 250V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | - | Solder | Plug, Female Sockets | 3 | Silver | Industrial, Medical | Threaded | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-3 | - | - | Flash | UL94 V-0 | - | - | ||
![]() 821K005-173L701 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 415V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821K | - | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 5 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 9A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | 0.248 ~ 0.283 (6.30mm ~ 7.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 8P1P01017BGL421 NorComp Inc. | 35 |
| Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 333V | -20°C~120°C | Tray | - | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 10 | Gray | - | Push-Pull | 3A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | 0.087 ~ 0.157 (2.20mm ~ 3.99mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 8P1P008200GRF01 NorComp Inc. | 40 | - | Datasheet | 14 Weeks | - | Panel Mount | Bulkhead - Rear Side Nut | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 400V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 8 | Gray | - | Push-Pull | 5A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | - | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 858-003-103RLU1 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Brass | Polybutylene Terephthalate (PBT) | - | Gold | Brass | 250V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | - | Solder Cup | Receptacle, Male Pins | 3 | Black, Silver | Industrial, Medical | Threaded | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-3 | 0.370 (9.40mm) | - | Flash | UL94 V-0 | - | - | ||
![]() 855-004-103R001 NorComp Inc. | 9 |
| Datasheet | 14 Weeks | - | Panel Mount | Bulkhead - Front Side Nut | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 60V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | - | Solder Cup | Receptacle, Male Pins | 4 | Silver | Industrial, Medical | Threaded | 3A | - | - | IP67 - Dust Tight, Waterproof | - | Nickel | M8-4 | - | - | Flash | UL94 V-0 | - | - | ||
![]() 855-003-103R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount | Bulkhead - Front Side Nut | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 60V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | - | Solder Cup | Receptacle, Male Pins | 3 | Silver | Industrial, Medical | Threaded | 3A | - | - | IP67 - Dust Tight, Waterproof | - | Nickel | M8-3 | - | - | Flash | UL94 V-0 | - | - | ||
![]() 850-002-203RSS1 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Brass | Thermoplastic Polyurethane (TPU) | - | Gold | Phosphor Bronze | 60V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | - | Solder Cup | Plug, Female Sockets | 2 | Silver | Industrial, Medical | Threaded | 1A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | compliant | Tin | M5-2 | - | Coupling Nut | Flash | UL94 V-0 | RoHS Compliant | - | ||
![]() 860-012-213R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 30V | -40°C~85°C | Tray | - | M12 | - | - | Active | - | Solder | Plug, Female Sockets | 12 | Silver | Industrial, Medical | Threaded | 1.5A | A | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-12 | - | - | Flash | UL94 V-0 | RoHS Compliant | - | ||
![]() 8P1P003200GRF01 NorComp Inc. | 27 | - | Datasheet | 14 Weeks | - | Panel Mount | Bulkhead - Rear Side Nut | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | - | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 3 | Gray | - | Push-Pull | 10A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | - | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 859-008-203R001 NorComp Inc. | 26 |
| Datasheet | 14 Weeks | - | Panel Mount | Bulkhead - Front Side Nut | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 30V | -40°C~85°C | Tray | - | VULCON™. | e4 | - | Active | - | Solder Cup | Plug, Female Sockets | 8 | Silver | Industrial, Medical | Threaded | 2A | A | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-8 | - | - | Flash | UL94 V-0 | RoHS Compliant | - | ||
![]() 860-003-113R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 250V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | - | Solder | Receptacle, Male Pins | 3 | Silver | Industrial, Medical | Threaded | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-3 | - | - | Flash | UL94 V-0 | RoHS Compliant | - |