- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Factory Lead Time
- Fastening Type
- Ingress Protection
- Insert Material
- Mounting Type
- Number of Positions
- Operating Temperature
- Packaging
Attribute column
Manufacturer
NorComp Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Voltage - Rated DC | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 822B016-273L601 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 315V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 16 | Black, Silver | - | Push-Pull | - | 6A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.209 ~ 0.244 (5.30mm ~ 6.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 822B016-273L801 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 315V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 16 | Black, Silver | - | Push-Pull | - | 6A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.287 ~ 0.323 (7.30mm ~ 8.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 822B008-173L901 NorComp Inc. | 39 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 500V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 8 | Black, Silver | - | Push-Pull | - | 10A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.327 ~ 0.362 (8.30mm ~ 9.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 822B014-273L801 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 380V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 14 | Black, Silver | - | Push-Pull | - | 6.5A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.287 ~ 0.323 (7.30mm ~ 8.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 822B014-273L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 380V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 14 | Black, Silver | - | Push-Pull | - | 6.5A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.366 ~ 0.402 (9.30mm ~ 10.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 822B016-173L601 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 315V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 16 | Black, Silver | - | Push-Pull | - | 6A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.209 ~ 0.244 (5.30mm ~ 6.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 822B016-173L901 NorComp Inc. | 41 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 315V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 16 | Black, Silver | - | Push-Pull | - | 6A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.327 ~ 0.362 (8.30mm ~ 9.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 821K007-273L601 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 315V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821K | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 7 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | 7A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | - | Nickel | - | 0.209 ~ 0.244 (5.30mm ~ 6.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 858-L03-203RKT4 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Aluminum Alloy | Polybutylene Terephthalate (PBT) | Aluminum Alloy, Nickel | Gold | Brass | 250V | -40°C~85°C | Tray | 2017 | VULCON™. | - | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 3 | Silver | Industrial, Medical | Threaded | - | 4A | A | - | IP67 - Dust Tight, Waterproof | - | - | Nickel | M12-3 | - | Backshell, Coupling Nut, Strain Relief | 10.0μin 0.25μm | UL94 V-0 | - | - | - | ||
![]() 821B014-273L701 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 260V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821B | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 14 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | 2A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.248 ~ 0.283 (6.30mm ~ 7.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 858-004-103RLU4 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Brass | Polybutylene Terephthalate (PBT) | - | Gold | Brass | 250V | -40°C~85°C | Tray | - | VULCON™. | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 4 | Black, Silver | Industrial, Medical | Threaded | - | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | - | - | Nickel | M12-4 | - | - | 10.0μin 0.25μm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 850-004-103RLU4 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Brass | Thermoplastic Polyurethane (TPU) | - | Gold | - | 60V | -40°C~85°C | Tray | - | VULCON™. | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 4 | Silver | Industrial, Medical | Threaded | - | 1A | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | compliant | - | Nickel | M5-4 | - | - | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 854-004-203RLS1 NorComp Inc. | 26 |
| Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Brass | Polybutylene Terephthalate (PBT) | - | Gold | Phosphor Bronze | 60V | -40°C~85°C | Tray | - | VULCON™. | - | Active | - | Solder Cup | Plug, Female Sockets | 4 | Black, Silver | Industrial, Medical | Threaded | - | 3A | - | - | IP67 - Dust Tight, Waterproof | compliant | - | Nickel | M8-4 | - | Coupling Nut, Ground | Flash | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 821B014-173L601 NorComp Inc. | 10 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 260V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821B | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 14 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | 2A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.209 ~ 0.244 (5.30mm ~ 6.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 822K004-173L601 NorComp Inc. | 40 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 610V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822K | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 4 | Black, Silver | - | Push-Pull | - | 17A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | - | Nickel | - | 0.209 ~ 0.244 (5.30mm ~ 6.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 822K004-273L601 NorComp Inc. | 11 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 610V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822K | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 4 | Black, Silver | - | Push-Pull | - | 15A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | - | Nickel | - | 0.209 ~ 0.244 (5.30mm ~ 6.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 821B014-173L501 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 260V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821B | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 14 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | 2A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.169 ~ 0.205 (4.30mm ~ 5.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 822K003-273L701 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 800V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822K | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 3 | Black, Silver | - | Push-Pull | - | 17A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | - | Nickel | - | 0.248 ~ 0.283 (6.30mm ~ 7.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 821B014-273L501 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 260V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821B | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 14 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | 2A | Keyed | Shielded | IP50 - Dust Protected | - | - | Nickel | - | 0.169 ~ 0.205 (4.30mm ~ 5.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 859-005-103R004 NorComp Inc. | 7 |
| Datasheet | 14 Weeks | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 60V | -40°C~85°C | Tray | 2015 | VULCON™. | no | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 5 | Silver | Industrial, Medical | Threaded | 125V | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | unknown | 5A | Nickel | M12-5 | - | - | 10.0μin 0.25μm | UL94 V-0 | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof |