- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Factory Lead Time
- Fastening Type
- Ingress Protection
- Insert Material
- Mounting Type
- Number of Positions
- Operating Temperature
- Packaging
Attribute column
Manufacturer
NorComp Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Fastening Type | Voltage - Rated DC | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860-X08-213R0R4 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | - | Brass | Polyamide (PA), Nylon | - | Gold | - | 50VAC 60VDC | -40°C~85°C | - | - | VULCON™. | - | Active | 1 (Unlimited) | Solder | Plug, Female Sockets | 8 | - | - | Silver | Industrial | - | Threaded | - | 0.5A | X | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-8 | - | - | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 858-004-203RSU4 NorComp Inc. | 122 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 250V | -40°C~85°C | Tray | 2015 | VULCON™. | no | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 4 | - | - | Black, Silver | Industrial, Medical | Receptacle | Threaded | 125V | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | 5A | Nickel | M12-4 | - | Coupling Nut | 10.0μin 0.25μm | UL94 V-0 | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 858-D04-203RSS4 NorComp Inc. | 9 |
| Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | Thermoplastic Polyurethane (TPU) | - | Gold | - | 250V | -40°C~85°C | Tray | - | VULCON™. | - | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 4 | - | - | Black, Silver | Industrial, Medical | - | Threaded | - | 4A | D | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-4 | - | Coupling Nut | 10.0μin 0.25μm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 822K003-213R001 NorComp Inc. | 33 |
| Datasheet | 14 Weeks | - | Bulkhead, Front Side Nut, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 800V | -40°C~200°C | Tray | 2017 | QUIK-LOQ™ 822K | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 3 | - | - | Silver | - | - | Push-Pull | - | 17A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | - | - | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 858-004-103RSS4 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 250V | -40°C~85°C | - | - | VULCON™. | - | Active | - | Solder Cup | Receptacle, Male Pins | 4 | - | - | Silver | Industrial, Medical | - | Threaded | - | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-4 | 0.394 (10.00mm) | - | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 8P1P00317BGL521 NorComp Inc. | 35 | - | Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | - | QUIK-LOQ™ 8P1P | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 3 | - | - | Gray | - | - | Push-Pull | - | 10A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | Non-RoHS Compliant | - | ||
![]() 8P1P007210GRF01 NorComp Inc. | 42 |
| Datasheet | 14 Weeks | Gold | - | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 450V | -20°C~120°C | Tray | - | QUIK-LOQ™ 8P1P | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 7 | - | - | Gray | - | - | Push-Pull | - | 6A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | - | - | 7.00μin 0.178μm | - | - | Non-RoHS Compliant | - | ||
![]() 822B008-273L601 NorComp Inc. | 15 | - | Datasheet | 14 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | 8 | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 500V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 8 | 200°C | -40°C | Black, Silver | - | - | Push-Pull | - | 10A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.209 ~ 0.244 (5.30mm ~ 6.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 822K006-273L701 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 450V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822K | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 6 | - | - | Black, Silver | - | - | Push-Pull | - | 12A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | 0.248 ~ 0.283 (6.30mm ~ 7.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 822K006-173L501 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 450V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822K | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 6 | - | - | Black, Silver | - | - | Push-Pull | - | 12A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | 0.169 ~ 0.205 (4.30mm ~ 5.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 822K006-173L801 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 450V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822K | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 6 | - | - | Black, Silver | - | - | Push-Pull | - | 2A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | 0.287 ~ 0.323 (7.30mm ~ 8.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 822K006-273L801 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 450V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822K | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 6 | - | - | Black, Silver | - | - | Push-Pull | - | 12A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | 0.287 ~ 0.323 (7.30mm ~ 8.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 822K004-273L701 NorComp Inc. | 41 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 610V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822K | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 4 | - | - | Black, Silver | - | - | Push-Pull | - | 15A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | 0.248 ~ 0.283 (6.30mm ~ 7.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 822K006-173L601 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 450V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822K | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 6 | - | - | Black, Silver | - | - | Push-Pull | - | 15A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | 0.209 ~ 0.244 (5.30mm ~ 6.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 822K004-173L701 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 610V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822K | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 4 | - | - | Black, Silver | - | - | Push-Pull | - | 2A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | 0.248 ~ 0.283 (6.30mm ~ 7.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 822B019-103R001 NorComp Inc. | 24 |
| Datasheet | 14 Weeks | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 280V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 19 | - | - | Silver | - | - | Push-Pull | - | 5A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.531 (13.50mm) | - | 7.00μin 0.178μm | - | - | ROHS3 Compliant | IP50 | ||
![]() 858VA03-103RLU4 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | Polyamide (PA66), Nylon 6/6 | - | Gold | - | 250V | -40°C~105°C | Tray | - | VULCON™. | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 3 | - | - | Black, Silver | Industrial, Medical | - | Threaded | - | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-3 | - | - | 10.0μin 0.25μm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 858-LP5-203RLS4 NorComp Inc. | 30 | - | Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | Polyamide (PA66), Nylon 6/6 | - | Gold | - | 63V | -40°C~105°C | - | - | VULCON™. | - | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 5 (4 + PE) | - | - | Silver | Industrial | - | Threaded | - | 16A | L | Shielded | IP67 - Dust Tight, Waterproof | - | Tin | M12-5 | - | Coupling Nut | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 821K007-173L401 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 315V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821K | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 7 | - | - | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | - | Push-Pull | - | 7A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | 0.130 ~ 0.165 (3.30mm ~ 4.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 859-LP5-203R001 NorComp Inc. | 28 | - | Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 63V | -40°C~85°C | - | - | VULCON™. | - | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 5 (4 + PE) | - | - | Silver | Industrial | - | Threaded | - | 16A | L | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-5 | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - |