- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Factory Lead Time
- Fastening Type
- Ingress Protection
- Insert Material
- Mounting Type
- Number of Positions
- Operating Temperature
- Packaging
Attribute column
Manufacturer
NorComp Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 822B002-173L001 NorComp Inc. | 25 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 700V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 2 | - | - | Black, Silver | - | Push-Pull | 30A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.366 ~ 0.402 (9.30mm ~ 10.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 858-D04-203RKT4 NorComp Inc. | 53 | - | Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | Polybutylene Terephthalate (PBT) | Aluminum Alloy, Nickel | Gold | Brass | 250V | -40°C~85°C | Tray | 2017 | VULCON™. | - | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 4 | - | - | Silver | Industrial, Medical | Threaded | 4A | D | - | IP67 - Dust Tight, Waterproof | - | Nickel | M12-4 | - | Backshell, Coupling Nut, Strain Relief | 10.0μin 0.25μm | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() 822K002-213R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Bulkhead, Front Side Nut, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 700V | -40°C~200°C | Tray | 2017 | QUIK-LOQ™ 822K | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 2 | - | - | Silver | - | Push-Pull | 30A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 821K004-173L501 NorComp Inc. | 38 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 430V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821K | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 4 | - | - | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 10A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | 0.169 ~ 0.205 (4.30mm ~ 5.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 8P1P005210VRBR1 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | - | QUIK-LOQ™ 8P1P | no | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 5 | - | - | Gray, Green | - | Push-Pull | 8A | Keyed | Unshielded | IP50 - Dust Protected | unknown | - | - | - | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 820B004-173L301 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | 4 | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 280V | -40°C~200°C | Tray | 2017 | QUIK-LOQ™ 820B | - | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 4 | 200°C | -40°C | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 7A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | 0.098 ~ 0.126 (2.50mm ~ 3.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 8P1P002210NRBR1 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | no | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 2 | - | - | Black, Gray | - | Push-Pull | 10A | Keyed | Unshielded | IP50 - Dust Protected | unknown | - | - | - | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 8P1P006210RRB01 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 450V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | no | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 6 | - | - | Gray, Red | - | Push-Pull | 6A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | - | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 8P1P002200NRB01 NorComp Inc. | 9 |
| Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | no | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 2 | - | - | Black, Gray | - | Push-Pull | 10A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | - | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 8P1P002200RRB01 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | no | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 2 | - | - | Gray, Red | - | Push-Pull | 10A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | - | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 855-006-203R001 NorComp Inc. | 9 |
| Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 30V | -40°C~85°C | Tray | - | VULCON™. | - | Active | - | Solder Cup | Plug, Female Sockets | 6 | - | - | Silver | Industrial, Medical | Threaded | 1.5A | - | - | IP67 - Dust Tight, Waterproof | - | Nickel | M8-6 | - | - | Flash | UL94 V-0 | - | - | ||
![]() 858-D04-103RSS1 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 250V | -40°C~85°C | - | - | VULCON™. | - | Active | - | Solder Cup | Receptacle, Male Pins | 4 | - | - | Silver | Industrial, Medical | Threaded | 4A | D | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-4 | 0.394 (10.00mm) | - | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 821B010-103R001 NorComp Inc. | 10 |
| Datasheet | 14 Weeks | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 300V | -40°C~200°C | Tray | 2017 | QUIK-LOQ™ 821B | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 10 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 2.5A | Keyed | Shielded | IP50 - Dust Protected | unknown | Nickel | - | 0.413 (10.50mm) | - | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 820B009-203RF01 NorComp Inc. | 20 |
| Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 200V | -40°C~200°C | Tray | - | QUIK-LOQ™ 820B | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 9 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - | ||
![]() 821B008-203RF01 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 315V | -40°C~200°C | Tray | - | QUIK-LOQ™ 821B | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 8 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - | ||
![]() 821B010-203RF01 NorComp Inc. | 27 |
| Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 300V | -40°C~200°C | Tray | - | QUIK-LOQ™ 821B | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 10 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - | ||
![]() 822B003-203RF01 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 800V | -40°C~200°C | Tray | - | QUIK-LOQ™ 822B | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 3 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - | ||
![]() 822B012-203RF01 NorComp Inc. | 30 |
| Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 480V | -40°C~200°C | Tray | - | QUIK-LOQ™ 822B | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 12 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - | ||
![]() 821B014-203RF01 NorComp Inc. | 21 |
| Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 260V | -40°C~200°C | Tray | - | QUIK-LOQ™ 821B | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 14 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - | ||
![]() 820B002-203RF01 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 430V | -40°C~200°C | Tray | - | QUIK-LOQ™ 820B | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 2 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - |