- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Factory Lead Time
- Fastening Type
- Ingress Protection
- Insert Material
- Mounting Type
- Number of Positions
- Operating Temperature
- Packaging
Attribute column
Manufacturer
NorComp Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8P1P00917BRL521 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 333V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 9 | Gray, Red | - | Push-Pull | 3A | Keyed | Unshielded | IP50 - Dust Protected | - | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 8P1P00617BVL421 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 450V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 6 | Gray, Green | - | Push-Pull | 6A | Keyed | Unshielded | IP50 - Dust Protected | - | - | 0.087 ~ 0.157 (2.20mm ~ 3.99mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 8P1P01017NNL621 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 333V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 10 | Black, Gray | - | Push-Pull | 3A | Keyed | Unshielded | IP50 - Dust Protected | - | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 8P1P00817BRL521 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 400V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 8 | Gray, Red | - | Push-Pull | 5A | Keyed | Unshielded | IP50 - Dust Protected | - | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 8P1P00717NVL521 NorComp Inc. | 9 |
| Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 450V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 7 | Gray, Green | - | Push-Pull | 6A | Keyed | Unshielded | IP50 - Dust Protected | - | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 8P1P00817NRL521 NorComp Inc. | 9 |
| Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 400V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 8 | Gray, Red | - | Push-Pull | 5A | Keyed | Unshielded | IP50 - Dust Protected | - | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 8P1P00517NAL621 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 5 | Blue, Gray | - | Push-Pull | 8A | Keyed | Unshielded | IP50 - Dust Protected | - | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 8P1P00517NNL621 NorComp Inc. | 9 |
| Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 5 | Black, Gray | - | Push-Pull | 8A | Keyed | Unshielded | IP50 - Dust Protected | - | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 821B008-273L301 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 315V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821B | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 8 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 5A | Keyed | Shielded | IP50 - Dust Protected | Nickel | - | 0.098 ~ 0.126 (2.50mm ~ 3.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 820B004-273L301 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 280V | -40°C~200°C | Tray | 2017 | QUIK-LOQ™ 820B | e4 | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 4 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 7A | Keyed | Shielded | IP50 - Dust Protected | Nickel | - | 0.098 ~ 0.126 (2.50mm ~ 3.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 8P1P00817BNL421 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 400V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 8 | Black, Gray | - | Push-Pull | 5A | Keyed | Unshielded | IP50 - Dust Protected | - | - | 0.087 ~ 0.157 (2.20mm ~ 3.99mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 8P1P00817BAL621 NorComp Inc. | 9 |
| Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 400V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 8 | Blue, Gray | - | Push-Pull | 5A | Keyed | Unshielded | IP50 - Dust Protected | - | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 8P1P00617NRL521 NorComp Inc. | 9 |
| Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 450V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 6 | Gray, Red | - | Push-Pull | 6A | Keyed | Unshielded | IP50 - Dust Protected | - | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 8P1P00717BJL521 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Gold | Copper Alloy | 450V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 7 | Gray, Yellow | - | Push-Pull | 6A | Keyed | Unshielded | IP50 - Dust Protected | - | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 8P1P00717NJL421 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 450V | -20°C~120°C | Tray | 2017 | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 7 | Gray, Yellow | - | Push-Pull | 6A | Keyed | Unshielded | IP50 - Dust Protected | - | - | 0.087 ~ 0.157 (2.20mm ~ 3.99mm) | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 821K002-173L601 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 500V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821K | - | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 2 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 15A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | Nickel | - | 0.209 ~ 0.244 (5.30mm ~ 6.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 820K005-173L301 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 280V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 820K | e4 | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 5 | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 6.5A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | Nickel | - | 0.098 ~ 0.126 (2.50mm ~ 3.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 861-008-213R001 NorComp Inc. | 9 |
| Datasheet | 14 Weeks | - | Panel Mount, Through Hole, Right Angle | - | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 30V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | - | Solder | Plug, Female Sockets | 8 | Black, Silver | Industrial, Medical | Threaded | 2A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M12-8 | - | Board Guide | Flash | UL94 V-0 | RoHS Compliant | - | ||
![]() 8P1P006200GRB01 NorComp Inc. | 35 | - | Datasheet | 14 Weeks | - | Panel Mount | Bulkhead - Front Side Nut | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 450V | -20°C~120°C | Tray | - | QUIK-LOQ™ 8P1P | - | no | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 6 | Gray | - | Push-Pull | 6A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 821B008-213R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Bulkhead, Front Side Nut, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 315V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821B | - | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 8 | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 5A | Keyed | Shielded | IP50 - Dust Protected | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 |