- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Factory Lead Time
- Fastening Type
- Ingress Protection
- Insert Material
- Mounting Type
- Number of Positions
- Operating Temperature
- Packaging
Attribute column
Manufacturer
NorComp Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 822K006-273L851 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | 6 | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 450V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822K | - | - | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 6 | 200°C | -40°C | Black, Silver | - | Push-Pull | 12A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | 0.327 ~ 0.362 (8.30mm ~ 9.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 820B005-173L351 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | 5 | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 280V | -40°C~200°C | Tray | 2017 | QUIK-LOQ™ 820B | - | - | Obsolete | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 5 | 200°C | -40°C | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 6.5A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 822K004-273L851 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | 4 | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 610V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822K | - | - | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 4 | 200°C | -40°C | Black, Silver | - | Push-Pull | 15A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | 0.327 ~ 0.362 (8.30mm ~ 9.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 858-007-103RKT4 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | Polybutylene Terephthalate (PBT) | Aluminum Alloy, Nickel | Gold | Brass | 30V | -40°C~85°C | Tray | 2017 | VULCON™. | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 7 | - | - | Silver | Industrial, Medical | Threaded | 2A | A | - | IP67 - Dust Tight, Waterproof | - | Nickel | M12-7 | - | Backshell, Strain Relief | 10.0μin 0.25μm | UL94 V-0 | - | - | ||
![]() 822K004-173L851 NorComp | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | - | - | 4 | - | - | - | - | - | 610V | - | - | 2016 | - | - | - | Active | - | Solder | Plug | 4 | 200°C | -40°C | - | - | Pull, Push | - | - | - | - | - | - | - | - | Shielded | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 822K006-213R001 NorComp Inc. | 17 |
| Datasheet | 14 Weeks | - | Bulkhead, Front Side Nut, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 450V | -40°C~200°C | Tray | 2017 | QUIK-LOQ™ 822K | - | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 6 | - | - | Silver | - | Push-Pull | 12A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 820BR03-2S3R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 400V | -40°C~200°C | Tray | 2017 | QUIK-LOQ™ 820B | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 3 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 8A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - | ||
![]() 858VA04-103RLU4 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | Polyamide (PA66), Nylon 6/6 | - | Gold | - | 250V | -40°C~105°C | Tray | 2017 | VULCON™. | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 4 | - | - | Black, Silver | Industrial, Medical | Threaded | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-4 | - | - | 10.0μin 0.25μm | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() 858VA03-203RLU4 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | Polyamide (PA66), Nylon 6/6 | - | Gold | - | 250V | -40°C~105°C | Tray | 2017 | VULCON™. | - | - | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 3 | - | - | Black, Silver | Industrial, Medical | Threaded | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-3 | - | Coupling Nut | 10.0μin 0.25μm | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() 858-LP5-103RLS4 NorComp Inc. | 41 |
| Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | Polyamide (PA66), Nylon 6/6 | - | Gold | - | 63V | -40°C~105°C | - | - | VULCON™. | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 5 (4 + PE) | - | - | Silver | Industrial | Threaded | 16A | L | Shielded | IP67 - Dust Tight, Waterproof | - | Tin | M12-5 | - | - | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 859-LP5-103R001 NorComp Inc. | 302 | - | Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 63V | -40°C~85°C | - | - | M12 | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 5 (4 + PE) | - | - | Silver | Industrial | Threaded | 16A | L | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-5 | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 850-004-203RSS1 NorComp Inc. | 9 |
| Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | Thermoplastic Polyurethane (TPU) | - | Gold | Phosphor Bronze | 60V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | - | Solder Cup | Plug, Female Sockets | 4 | - | - | Silver | Industrial, Medical | Threaded | 1A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | compliant | Tin | M5-4 | - | Coupling Nut | Flash | UL94 V-0 | RoHS Compliant | - | ||
![]() 822B006-203RF01 NorComp Inc. | 21 |
| Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 450V | -40°C~200°C | Tray | - | QUIK-LOQ™ 822B | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 6 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - | ||
![]() 822B026-203RF01 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 315V | -40°C~200°C | Tray | - | QUIK-LOQ™ 822B | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 26 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - | ||
![]() 822B010-203RF01 NorComp Inc. | 48 |
| Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -40°C~200°C | Tray | 2018 | QUIK-LOQ™ 822B | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 10 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - | ||
![]() 820K007-173L401 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 260V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 820K | e4 | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 7 | - | - | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 2.5A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | 0.130 ~ 0.165 (3.30mm ~ 4.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 822B014-203RF01 NorComp Inc. | 35 |
| Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 380V | -40°C~200°C | Tray | - | QUIK-LOQ™ 822B | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 14 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - | ||
![]() 822B016-203RF01 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 315V | -40°C~200°C | Tray | - | QUIK-LOQ™ 822B | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 16 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - | ||
![]() 822B008-203RF01 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -40°C~200°C | Tray | - | QUIK-LOQ™ 822B | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 8 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - | ||
![]() 820B007-203RF01 NorComp Inc. | 28 |
| Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 260V | -40°C~200°C | Tray | - | QUIK-LOQ™ 820B | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 7 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - |