- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Factory Lead Time
- Fastening Type
- Ingress Protection
- Insert Material
- Mounting Type
- Number of Positions
- Operating Temperature
- Packaging
Attribute column
Manufacturer
NorComp Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8P1P00717NJL521 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 450V | -20°C~120°C | Tray | - | QUIK-LOQ™ 8P1P | e4 | no | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 7 | - | - | Gray, Yellow | - | Push-Pull | 6A | Keyed | Unshielded | IP50 - Dust Protected | - | - | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | 7.00μin 0.178μm | - | Non-RoHS Compliant | - | ||
![]() 820K009-173L401 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 200V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 820K | e4 | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 9 | - | - | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 2A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | 0.130 ~ 0.165 (3.30mm ~ 4.20mm) | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 821B002-203RF01 NorComp Inc. | 35 |
| Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 500V | -40°C~200°C | Tray | - | QUIK-LOQ™ 821B | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 2 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - | ||
![]() 821B003-203RF01 NorComp Inc. | 30 | - | Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 430V | -40°C~200°C | Tray | - | QUIK-LOQ™ 821B | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 3 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - | ||
![]() 821B004-203RF01 NorComp Inc. | 12 | - | Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 430V | -40°C~200°C | Tray | - | QUIK-LOQ™ 821B | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 4 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - | ||
![]() 821B007-203RF01 NorComp Inc. | 36 |
| Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polyphenylene Sulfide (PPS) | - | Gold | Copper Alloy | 315V | -40°C~200°C | Tray | - | QUIK-LOQ™ 821B | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 7 | - | - | Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | - | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | - | 7.00μin 0.178μm | - | ROHS3 Compliant | - | ||
![]() 8P1P014210GRF01 NorComp Inc. | 18 |
| - | 14 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8P1P014200VRB01 NorComp Inc. | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 861-005-113R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | - | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 60V | -40°C~85°C | - | - | VULCON™. | - | - | Active | - | Solder | Receptacle, Male Pins | 5 | - | - | Black, Silver | Industrial, Medical | Threaded | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-5 | - | Board Guide | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 822B006-273L401 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | 6 | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 450V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | - | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 6 | 200°C | -40°C | Black, Silver | - | Push-Pull | 12A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 861-D04-113R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | - | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 250V | -40°C~85°C | - | - | VULCON™. | - | - | Active | - | Solder | Receptacle, Male Pins | 4 | - | - | Black, Silver | Industrial, Medical | Threaded | 4A | D | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-4 | - | Board Guide | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 821K006-273L571 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | 6 | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 350V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 821K | - | - | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 6 | 200°C | -40°C | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 7A | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | - | - | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 850-002-203RLU4 NorComp Inc. | 7 |
| Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | Thermoplastic Polyurethane (TPU) | - | Gold | Phosphor Bronze | 60V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 2 | - | - | Silver | Industrial, Medical | Threaded | 1A | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | compliant | Nickel | M5-2 | - | Coupling Nut | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
![]() 822B019-273L401 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | 19 | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 280V | -40°C~200°C | Tray | 2016 | QUIK-LOQ™ 822B | - | - | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 19 | 200°C | -40°C | Black, Silver | - | Push-Pull | 5A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 855-006-203R004 NorComp Inc. | 132 |
| Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 30V | -40°C~85°C | Tray | - | VULCON™. | - | - | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 6 | - | - | Silver | Industrial, Medical | Threaded | 1.5A | - | - | IP67 - Dust Tight, Waterproof | - | Nickel | M8-6 | - | - | 10.0μin 0.25μm | UL94 V-0 | - | - | ||
![]() 820B006-173L351 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | 6 | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 280V | -40°C~200°C | Tray | 2017 | QUIK-LOQ™ 820B | - | - | Obsolete | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 6 | 200°C | -40°C | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 2.5A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 820B004-173L351 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | 4 | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 280V | -40°C~200°C | Tray | 2017 | QUIK-LOQ™ 820B | - | - | Obsolete | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 4 | 200°C | -40°C | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 7A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 820B002-173L351 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | 2 | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 430V | -40°C~200°C | Tray | 2017 | QUIK-LOQ™ 820B | - | - | Obsolete | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 2 | 200°C | -40°C | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 10A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 820B007-173L351 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | 7 | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 260V | -40°C~200°C | Tray | 2017 | QUIK-LOQ™ 820B | - | - | Obsolete | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 7 | 200°C | -40°C | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 2.5A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 | ||
![]() 820B009-173L351 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | 9 | Brass | Polyphenylene Sulfide (PPS) | Brass, Chrome | Gold | Copper Alloy | 200V | -40°C~200°C | Tray | 2017 | QUIK-LOQ™ 820B | - | - | Obsolete | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 9 | 200°C | -40°C | Black, Silver | Industrial, Instrumentation, Medical, Testing Equipment & Measurement, Telecommunications | Push-Pull | 2A | Keyed | Shielded | IP50 - Dust Protected | - | Nickel | - | - | Backshell, Strain Relief | 7.00μin 0.178μm | - | ROHS3 Compliant | IP50 |