- Connector Style
- Connector Type
- Mounting Type
- Number of Positions
- Number of Rows
- Part Status
- Published
- RoHS Status
- Series
- Termination
- Type
- Contact Finish
Attribute column
Manufacturer
NorComp D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Contact Materials | Insulation Materials | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Flange Feature | Connector Style | Features | Height | Length | Width | Contact Finish Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 111-036-113L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Plastic | Bronze | - | 2014 | 111 | - | yes | Active | Not Applicable | Solder | - | Plug | SCSI | 36 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | Blue | - | Housing/Shell (Unthreaded) | Center Strip Contacts | - | - | - | - | Flash | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 111-024-113L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Plastic | Bronze | - | 2014 | 111 | - | yes | Active | Not Applicable | Solder | - | Plug | SCSI | 24 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | Blue | - | Housing/Shell (Unthreaded) | Center Strip Contacts | - | - | - | - | Flash | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 111-050-203L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Plastic | Bronze | - | 2014 | 111 | - | yes | Active | Not Applicable | Solder Cup | - | Receptacle | SCSI | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | Blue | - | Housing/Shell (Unthreaded) | Outer Shroud Contacts | Bail Lock | - | - | - | Flash | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 112-014-113R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | Copper | - | 2010 | 112 | e3 | yes | Active | Not Applicable | Solder | - | Plug | SCSI | 14 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | Blue | - | Housing/Shell (4-40) | Center Strip Contacts | - | - | - | - | Flash | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 111-024-103L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Plastic | Bronze | - | 2014 | 111 | - | yes | Active | Not Applicable | Solder Cup | - | Plug | SCSI | 24 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | Blue | - | Housing/Shell (Unthreaded) | Center Strip Contacts | - | - | - | - | Flash | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 111-050-213L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | STEEL | Plastic | Bronze | - | 2014 | 111 | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | SCSI | 50 | - | - | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | 5A | NICKEL | Gold | - | - | FEMALE | 94V-0 | Blue | NO | Housing/Shell (Unthreaded) | Outer Shroud Contacts | Bail Lock | - | - | - | Flash | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 112-050-203L011 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | Plastic | - | - | 2011 | 112 | - | yes | Obsolete | Not Applicable | Solder Cup | - | Receptacle | SCSI | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | Outer Shroud Contacts | Backshell, Mounting Hardware | 33.7mm | 64.5mm | 16.4mm | Flash | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 111-024-203L001 NorComp Inc. | 699 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Plastic | Bronze | - | 2014 | 111 | - | yes | Active | Not Applicable | Solder Cup | - | Receptacle | SCSI | 24 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | Blue | - | Housing/Shell (Unthreaded) | Outer Shroud Contacts | Bail Lock | - | - | - | Flash | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 111-036-103L001 NorComp Inc. | 434 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Plastic | Bronze | - | 2014 | 111 | - | yes | Active | Not Applicable | Solder Cup | - | Plug | SCSI | 36 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | Blue | - | Housing/Shell (Unthreaded) | Center Strip Contacts | - | - | - | - | Flash | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 112-014-213R001 NorComp Inc. | 553 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | STEEL | Plastic | Brass, Bronze | - | 2010 | 112 | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | SCSI | 14 | 105°C | -55°C | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | - | 5A | NICKEL | Gold | - | - | FEMALE | 94V-0 | Blue | NO | Housing/Shell (4-40) | Outer Shroud Contacts | Bail Lock | - | - | - | Flash | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 111-014-113L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Plastic | Bronze | - | 2012 | 111 | - | yes | Active | Not Applicable | Solder | - | Plug | SCSI | 14 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | Blue | - | Housing/Shell (Unthreaded) | Center Strip Contacts | - | - | - | - | Flash | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 111-014-203L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Plastic | Bronze | - | 2012 | 111 | - | yes | Active | Not Applicable | Solder Cup | - | Receptacle | SCSI | 14 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | Blue | - | Housing/Shell (Unthreaded) | Outer Shroud Contacts | Bail Lock | - | - | - | Flash | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 111-024-213L001 NorComp Inc. | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | STEEL | Plastic | Bronze | - | 2014 | 111 | e3 | yes | Active | - | Solder | EAR99 | Receptacle | SCSI | 24 | - | - | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | 5A | NICKEL | Gold | - | - | FEMALE | 94V-0 | Blue | NO | Housing/Shell (Unthreaded) | Outer Shroud Contacts | Bail Lock | - | - | - | Flash | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 112-050-113R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Copper | - | 2010 | 112 | e3 | - | Active | Not Applicable | Solder | - | Plug | SCSI | 50 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | Blue | - | Housing/Shell (4-40) | Center Strip Contacts | - | - | - | - | Flash | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 112-050-213R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | STEEL | - | Brass, Bronze | POLYBUTYLENE TEREPHTHALATE | 2010 | 112 | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | SCSI | 50 | - | - | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | 5A | NICKEL | Gold | - | - | FEMALE | 94V-0 | Blue | NO | Housing/Shell (4-40) | Outer Shroud Contacts | Bail Lock | - | - | - | Flash | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 112-024-213R001 NorComp Inc. | 66 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | STEEL | Plastic | Brass, Bronze | - | 2010 | 112 | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | SCSI | 24 | - | - | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | 5A | NICKEL | Gold | - | - | FEMALE | 94V-0 | Blue | NO | Housing/Shell (4-40) | Outer Shroud Contacts | Bail Lock | - | - | - | Flash | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 112-036-213R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | STEEL | Plastic | Brass, Bronze | - | 2010 | 112 | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | SCSI | 36 | - | - | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | - | 5A | NICKEL | Gold | - | - | FEMALE | 94V-0 | Blue | NO | Housing/Shell (4-40) | Outer Shroud Contacts | Bail Lock | - | - | - | Flash | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 111-014-213L001 NorComp Inc. | 10 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | STEEL | Plastic | Bronze | - | 2012 | 111 | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | SCSI | 14 | - | - | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | - | 5A | NICKEL | Gold | - | - | FEMALE | 94V-0 | Blue | NO | Housing/Shell (Unthreaded) | Outer Shroud Contacts | Bail Lock | - | - | - | Flash | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 112-024-113R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Plastic | Copper | - | 2010 | 112 | - | - | Active | Not Applicable | Solder | - | Plug | SCSI | 24 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 5A | - | Gold | 24 | - | - | - | Blue | - | Housing/Shell (4-40) | Center Strip Contacts | - | - | - | - | Flash | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 110-036-203L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | STEEL | Plastic | Copper | - | 2008 | Centronics, 110- | - | yes | Obsolete | Not Applicable | Solder Cup | EAR99 | Receptacle | SCSI | 36 | - | - | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | unknown | 5A | NICKEL | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | Housing/Shell (Unthreaded) | Outer Shroud Contacts | Assembly Hardware, Backshell, Bail Lock, Strain Relief | - | - | - | Flash | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |