- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Contact Finish | Number of Contacts | UL Flammability Code | Housing Color | Empty Shell | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 183-025-113R451 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2008 | 183 | - | - | Obsolete | - | Solder | - | Plug, Male Pins | 25 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | 5A | Gold | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | - | 3 DB B | - | 0.590 (14.99mm) | Grounding Indents | 12.5mm | 53mm | 24.9mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 191-037-113L591 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2009 | 191 | e3 | yes | Obsolete | Not Applicable | Solder | EAR99 | Plug, Male Pins | 37 | - | - | Black | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | 5A | Gold | - | 94V-0 | - | NO | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | 4 DC C | - | - | Grounding Indents, Shielded | 12.1mm | 69.3mm | 12.5mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 191-009-213L591 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | - | - | -55°C~125°C | Tray | 2009 | 191 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | 5A | Gold | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | 1 DE E | - | - | Shielded | 12.1mm | 30.8mm | 12.5mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 191-009-113L591 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2009 | 191 | e3 | yes | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | 5A | Gold | - | - | - | NO | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | 1 DE E | - | - | Grounding Indents, Shielded | 12.1mm | 30.8mm | 12.5mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 191-015-213L591 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | - | - | -55°C~125°C | Tray | 2009 | 191 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | 5A | Gold | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | 2 DA A | - | - | Shielded | 12.1mm | 39.2mm | 12.5mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 195-026-213L001 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Phosphor Bronze | Polyester | 500V | -55°C~125°C | Tray | 2009 | 195 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 26 | - | - | Black | 3 | Female | - | - | - | - | - | Signal | - | - | - | - | 2A | Gold | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, High Density | Stamped | 2 DA A High Density | Insulated | - | Shielded | 13.1mm | 39.2mm | 12.5mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 195-078-113L551 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | Polyester | 500V | -55°C~125°C | Tray | 2009 | 195 | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 78 | - | - | Black | 4 | Male | - | - | - | - | - | Signal | - | - | - | - | 2A | Gold | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub, High Density | Stamped | 5 DD D High Density | Insulated | - | Grounding Indents, Shielded | 13.1mm | 66.9mm | 12.5mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 195-044-213L001 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Phosphor Bronze | Polyester | 500V | -55°C~125°C | Tray | 2009 | 195 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 44 | - | - | Black | 3 | Female | - | - | - | - | - | Signal | - | - | - | - | 2A | Gold | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, High Density | Stamped | 3 DB B High Density | Insulated | - | Shielded | 13.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 197-062-113L031 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | Polyester | - | -55°C~125°C | Tray | 2005 | 197, M Series | e3 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 62 | - | - | Black | 3 | Male | - | - | - | - | - | Signal | - | - | - | - | 2A | Gold | - | - | - | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub, High Density | Machined | 4 DC C High Density | Insulated | - | Grounding Indents, Shielded | 13.1mm | 69.3mm | 12.5mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 197-044-213L031 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Phosphor Bronze | Polyester | - | -55°C~125°C | Tray | 2005 | 197, M Series | e3 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 44 | - | - | Black | 3 | Female | - | - | - | - | - | Signal | - | - | - | - | 2A | Gold | - | - | - | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub, High Density | Machined | 3 DB B High Density | Insulated | - | Shielded | 13.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 197-026-113L031 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | Polyester | - | -55°C~125°C | Tray | 2005 | 197, M Series | e3 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 26 | - | - | Black | 3 | Male | - | - | - | - | - | Signal | - | - | - | - | 2A | Gold | - | - | - | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub, High Density | Machined | 2 DA A High Density | Insulated | - | Grounding Indents, Shielded | 13.1mm | 39.2mm | 12.5mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 182-015-113R431 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2008 | 182 | - | yes | Obsolete | - | Solder | - | Plug, Male Pins | 15 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | Gold | - | 94V-0 | - | NO | Housing/Shell (Unthreaded) | - | D-Sub | - | 2 DA A | - | 0.318 (8.08mm) | Grounding Indents | 12.5mm | 39.1mm | 24.9mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 182-025-213R481 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Bronze | - | - | -55°C~105°C | Tray | 2009 | 182 | - | yes | Obsolete | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | Black | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | 5A | Gold | - | 94V-0 | - | NO | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | 3 DB B | - | 0.318 (8.08mm) | - | 12.5mm | 53mm | 24.9mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 182-015-213R451 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Bronze | - | - | -55°C~105°C | Tray | 2008 | 182 | - | yes | Obsolete | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | Gold | - | 94V-0 | - | NO | Housing/Shell (4-40) | - | D-Sub | - | 2 DA A | - | 0.318 (8.08mm) | - | 12.5mm | 39.1mm | 24.9mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 182-015-113R481 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2008 | 182 | - | yes | Obsolete | - | Solder | - | Plug, Male Pins | 15 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | Gold | - | 94V-0 | - | NO | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | 2 DA A | - | 0.318 (8.08mm) | Grounding Indents | 12.5mm | 39.1mm | 24.9mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 182-015-113R451 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2008 | 182 | - | - | Obsolete | - | Solder | - | Plug, Male Pins | 15 | 105°C | -55°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | 15 | - | Black | - | Housing/Shell (4-40) | - | D-Sub | - | 2 DA A | - | 0.318 (8.08mm) | Grounding Indents | 12.5mm | 39.1mm | 24.9mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 182-015-213R431 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | Polyamide | - | -55°C~105°C | Tray | 2008 | 182 | - | - | Obsolete | - | Solder | - | Receptacle, Female Sockets | 15 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | 15 | - | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub | - | 2 DA A | Insulated | 0.318 (8.08mm) | - | 12.5mm | 39.1mm | 24.9mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 183-009-113R481 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2008 | 183 | - | - | Obsolete | - | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | 5A | Gold | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | 1 DE E | - | 0.590 (14.99mm) | Grounding Indents | 12.5mm | 30.8mm | 24.9mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 183-015-113R431 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2008 | 183 | - | - | Obsolete | - | Solder | - | Plug, Male Pins | 15 | 105°C | -55°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | Housing/Shell (Unthreaded) | - | D-Sub | - | 2 DA A | - | 0.590 (14.99mm) | Grounding Indents | 12.5mm | 39.1mm | 24.9mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 191-015-113L591 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2009 | 191 | e3 | yes | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 15 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | Gold | - | 94V-0 | - | NO | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | 2 DA A | - | - | Grounding Indents, Shielded | 12.1mm | 39.2mm | 12.5mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free |