- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 772-E15-103R011 NorComp Inc. | 67 |
| Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2012 | Seal-D 772-E | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 15 | - | - | White | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | IP67 - Dust Tight, Waterproof | unknown | 5A | - | Gold | - | - | - | - | - | - | 20-26 AWG | Cable Side (4-40) | - | D-Sub | - | Machined | 2 DA A | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 180-M62-103L011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2013 | 180-M, M Series | - | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 62 | - | - | Black | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.39mm | 62 | - | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | 24-28 AWG | Cable Side (4-40) | Nickel | D-Sub, High Density | - | Machined | 4 DC C High Density | - | - | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 184A025-292L011 NorComp Inc. | 24 |
| Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | - | Polyester, Glass Filled | Glass | - | Steel, Tin Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2011 | 184A | - | yes | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 1.5A | - | Gold | - | - | - | - | - | - | 28 AWG, Stranded | Cable Side (4-40) | - | D-Sub | - | - | 3 DB B | - | - | Feed Through, Strain Relief | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 180-M26-203L021 NorComp Inc. | 41 |
| Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | Brass | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2008 | 180-M, M Series | - | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 26 | - | - | Black | 3 | Male | - | - | - | - | - | Signal | - | - | 3A | 2.29mm | - | - | - | 5A | - | Gold | - | - | - | - | - | - | 24-28 AWG | Cable Side (4-40) | Nickel | D-Sub, High Density | - | Machined | 2 DA A High Density | - | - | Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 180-M26-103L021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2008 | 180-M, M Series | - | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 26 | - | - | Black | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 26 | - | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | 24-28 AWG | Cable Side (4-40) | Nickel | D-Sub, High Density | - | Machined | 2 DA A High Density | - | - | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 189-015-613R691 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2010 | 189 | e4 | - | Active | - | Solder | - | Plug, Male Pins | 15, 15 | - | - | Black | 2, 2 | Male to Male | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | Gold | - | 15 | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 2 DA A ; 2 DA A | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 180-M15-113R011 NorComp Inc. | 53 |
| Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole | - | Brass | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2013 | 180-M, M Series | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | 105°C | -55°C | Black | 3 | Male | - | - | - | - | - | Signal | - | - | 5A | 2.29mm | - | - | - | 5A | - | Gold | - | 15 | - | - | - | - | - | Board Side (4-40) | Nickel | D-Sub, High Density | - | Machined | 1 DE E High Density | - | - | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 197-026-213L001 NorComp Inc. | 41 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Steel | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Phosphor Bronze | Polyester | - | -55°C~125°C | Tray | 2005 | 197, M Series | e3 | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 26 | - | - | Black | 3 | Female | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 2A | - | Gold | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, High Density | - | Machined | 2 DA A High Density | Insulated | - | Shielded | 13.1mm | 39.2mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 184A025-292L001 NorComp Inc. | 46 |
| Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | - | Polyester, Glass Filled | Glass | Steel | Steel, Tin Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2011 | 184A | - | yes | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | Receptacle | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 1.5A | - | Gold | - | - | - | - | - | - | 28 AWG, Stranded | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 3 DB B | - | - | Feed Through, Strain Relief | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 172-015-102R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 172, M Series | - | yes | Active | Not Applicable | Solder Cup | EAR99 | Plug, Male Pins | 15 | - | - | Beige | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | 5A | TIN | Gold | - | - | - | 94V-0 | - | NO | 20-26 AWG | Cable Side (4-40) | - | D-Sub | - | Machined | 2 DA A | - | - | Grounding Indents | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E25-113R011 NorComp Inc. | 24 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Metal | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 25 | - | - | White | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | - | Board Side (4-40) | Nickel | D-Sub | - | Machined | 3 DB B | - | - | Grounding Indents | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-025-113R011 NorComp Inc. | 47 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2009 | 171 | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 25 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | 5A | - | Gold | 500V | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Board Side (4-40) | Nickel | D-Sub | - | Stamped | 3 DB B | - | - | Grounding Indents | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-050-102L031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | Copper Alloy | - | - | -50°C~100°C | Tray | 2008 | 171 | - | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 50 | - | - | Black | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | - | 5A | TIN | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Mating Side (4-40) | - | D-Sub | - | Stamped | 5 DD D | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 171-037-203L021 NorComp Inc. | 97 | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Nickel Plated | Bronze | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 37 | - | - | Black | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | 5A | - | Gold | 500V | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Cable Side (4-40) | Nickel | D-Sub | - | Stamped | 4 DC C | - | - | - | 9.56mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 183-025-213R171 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2008 | 183 | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | 5A | - | Gold | - | - | - | - | Black | - | - | Housing/Shell (4-40) | Nickel | D-Sub | - | - | 3 DB B | - | 0.590 (14.99mm) | Ground Strap | 12.5mm | 53mm | 24.9mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 681M7W2203L001 NorComp Inc. | 41 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2011 | Power-D 681M | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 7 (5 + 2 Power) | - | - | Black | 2 | Receptacle | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | - | - | 5A | - | Gold | - | 7 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | Machined | 2 DA A - 7W2 | Insulated | - | - | 10.7mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 172-025-112R911 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Metal | Polybutylene Terephthalate (PBT), Polyester | PBT | Steel | Steel, Tin Plated | Brass | - | - | -50°C~100°C | Tray | 2011 | 172, M Series | - | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 25 | - | - | Beige | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | 5A | TIN | Gold | - | - | - | 94V-0 | - | NO | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 3 DB B | - | - | Board Lock, Grounding Indents | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 684M7W2203L461 NorComp Inc. | 43 | - | Datasheet | 14 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | 7 | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2014 | Power-D 684M | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 7 (5 + 2 Power) | - | - | Black | 2 | - | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub, Combo | - | Machined | 2 DA A - 7W2 | - | 0.370 (9.40mm) | Board Lock, Mounting Brackets | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 172-025-212R911 NorComp Inc. | 134 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester | PBT | Steel | Steel, Tin Plated | Brass | - | - | -50°C~100°C | Tray | 2006 | 172, M Series | - | yes | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | Beige | 2 | Receptacle | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.84mm | 25 | - | - | 5A | TIN | Gold | - | - | - | 94V-0 | - | NO | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 3 DB B | - | - | Board Lock | 10.1mm | 53mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 181-015-113R531 NorComp Inc. | 1471 |
| Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | Polyamide | 250V | -55°C~105°C | Tray | 2011 | 181 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | 2A | - | Gold | - | 15 | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub, High Density | - | - | 1 DE E High Density | Insulated | 0.350 (8.89mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - |