- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Current Rating | Shell Finish | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Number of Ports | Wire/Cable Gauge | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 189-025-313R671 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 189 | e4 | - | Obsolete | - | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | - | - | Black | 2, 2 | Female to Male | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | 25 | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | - | Stamped | 3 DB B ; 3 DB B | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 178-025-313R671 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 178 | e4 | - | Obsolete | - | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | - | - | Black | 2, 2 | Female to Male | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | 25 | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | - | Stamped | 3 DB B ; 3 DB B | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 179-009-413R671 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 179 | - | - | Obsolete | - | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | - | - | Black | 2, 2 | Male to Female | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | 9 | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | - | Stamped | 1 DE E ; 1 DE E | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 179-025-513R451 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 179 | e4 | - | Obsolete | - | Solder | - | Receptacle, Female Sockets | 25, 25 | - | - | Black | 2, 2 | Female to Female | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | 25 | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | - | Stamped | 3 DB B ; 3 DB B | - | - | 0.318 (8.08mm) | Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 189-009-313R691 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 189 | e4 | - | Obsolete | - | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | - | - | Black | 2, 2 | Female to Male | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | 9 | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | - | Stamped | 1 DE E ; 1 DE E | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 182-037-213R431 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Bronze | - | -55°C~105°C | Tray | 2008 | 182 | - | yes | Active | - | Solder | - | Receptacle, Female Sockets | 37 | - | - | Black | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | 4 DC C | - | - | 0.318 (8.08mm) | - | 12.5mm | 69.3mm | 24.9mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 191-037-213L571 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Polyester Thermoplastic | Polyester | - | Steel, Nickel Plated | Phosphor Bronze | - | -55°C~125°C | Tray | 2009 | 191 | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | - | - | Black | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | - | 4 DC C | - | - | - | Board Lock, Shielded | 12.1mm | 69.3mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 183-037-113R531 NorComp Inc. | 38 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2005 | 183 | - | yes | Active | - | Solder | - | Plug, Male Pins | 37 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub | - | - | - | 4 DC C | - | - | 0.590 (14.99mm) | Board Lock, Grounding Indents | 12.5mm | 69.3mm | 24.9mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-044-203L021 NorComp Inc. | 73 | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 44 | - | - | - | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 44 | - | 5A | - | Gold | 500V | - | - | 94V-0 | Black | NO | - | Cable Side (4-40) | Nickel | D-Sub, High Density | - | 24 AWG | - | 3 DB B High Density | - | - | - | Shielded | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 680S11W1103L201 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | - | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | - | Steel | Steel, Nickel Plated | Copper Alloy | PBT | -55°C~155°C | Tray | 2012 | Seal-D 680S | - | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 11 (10 + 1 Power) | - | - | Black | 2 | Male | - | - | - | - | - | Signal and Power | - | - | 5A 20A | - | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | 11 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | - | Machined | 2 DA A - 11C1 11W1 | 1 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 189-015-513R451 NorComp Inc. | 47 |
| Datasheet | 14 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 189 | e4 | - | Active | - | Solder | - | Receptacle, Female Sockets | 15, 15 | - | - | Black | 2, 2 | Female to Female | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | 15 | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | - | Stamped | 2 DA A ; 2 DA A | - | - | 0.318 (8.08mm) | Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 171-009-103L011 NorComp Inc. | 1743 |
| Datasheet | 15 Weeks | - | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | - | 5A | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 20-28 AWG | Cable Side (4-40) | - | D-Sub | - | - | Stamped | 1 DE E | - | - | - | Grounding Indents | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-015-202L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | Bronze | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2009 | 180 | - | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 15 | - | - | - | 3 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | - | 5A | TIN | Gold | - | - | - | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | Tin | D-Sub, High Density | - | - | - | 1 DE E High Density | - | - | - | Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 189-009-313R481 NorComp Inc. | 47 |
| Datasheet | 14 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 189 | e4 | - | Active | - | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | - | - | Black | 2, 2 | Female to Male | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | 9 | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | - | Stamped | 1 DE E ; 1 DE E | - | - | 0.318 (8.08mm) | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 178-037-413R571 NorComp Inc. | 24 |
| Datasheet | 14 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2009 | 178 | e4 | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins; Receptacle, Female Sockets | 37, 37 | - | - | Black | 2, 2 | Male to Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | - | 5A | - | Gold | - | 37 | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | - | Stamped | 4 DC C ; 4 DC C | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | 31.8mm | 69.2mm | 25.4mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E37-203R911 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | - | yes | Active | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 37 | - | - | White | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | 20-26 AWG | Cable Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | Machined | 4 DC C | - | - | - | Board Lock | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 183-025-113R531 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2005 | 183 | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 25 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub | - | - | - | 3 DB B | - | - | 0.590 (14.99mm) | Board Lock, Grounding Indents | 12.5mm | 53mm | 24.9mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-015-102L031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | Copper Alloy | - | -50°C~100°C | Tray | 2008 | 171 | - | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 15 | 100°C | -50°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | 15 | - | - | - | - | 20-28 AWG | Mating Side (4-40) | - | D-Sub | - | - | Stamped | 2 DA A | - | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 189-037-513R491 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 189 | - | - | Active | - | Solder | - | Receptacle, Female Sockets | 37, 37 | 105°C | -55°C | Black | 2, 2 | Female to Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | 37 | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | - | Stamped | 4 DC C ; 4 DC C | - | - | 0.318 (8.08mm) | Board Lock, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 172-E25-113R911 NorComp Inc. | 282 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 25 | - | - | White | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | Nickel | D-Sub | - | - | Machined | 3 DB B | - | - | - | Board Lock, Grounding Indents | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |