- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Current Rating | Shell Finish | Contact Finish | Voltage - Rated AC | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Wire/Cable Gauge | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 183-009-213R171 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2008 | 183 | - | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | - | - | 1 DE E | 0.590 (14.99mm) | Ground Strap | 12.5mm | 30.8mm | 24.9mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-025-203L031 NorComp Inc. | 47 | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Nickel Plated | Bronze | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | 5A | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Mating Side (4-40) | - | D-Sub | - | Stamped | 3 DB B | - | - | 9.56mm | 53mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 183-009-213R161 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2008 | 183 | - | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 1 DE E | 0.590 (14.99mm) | Ground Strap | 12.5mm | 30.8mm | 24.9mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E15-201R001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 15 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | - | - | - | - | 20-26 AWG | Housing/Shell (Unthreaded) | - | D-Sub | - | Machined | 2 DA A | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E50-202R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount | - | Polybutylene Terephthalate (PBT) | - | - | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 50 | - | - | White | 3 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 50 | - | - | TIN | Gold | - | - | 94V-0 | - | NO | 20-26 AWG | Housing/Shell (Unthreaded) | - | D-Sub | - | Machined | 5 DD D | - | - | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 183-037-213R531 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2005 | 183 | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | - | - | Black | - | - | Housing/Shell (4-40) | Nickel | D-Sub | - | - | 4 DC C | 0.590 (14.99mm) | Board Lock | 12.5mm | 69.3mm | 24.9mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 774-E25-113R141 NorComp Inc. | 228 |
| Datasheet | 15 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2011 | Seal-D 774-E | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | 100°C | -50°C | White | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 3 DB B | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 781-M44-113R001 NorComp Inc. | 112 |
| Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2011 | Seal-D 781-M | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 44 | 105°C | -55°C | Black | 3 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, High Density | - | Machined | 3 DB B High Density | 0.350 (8.89mm) | Grounding Indents | 8.89mm | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 174-050-212R141 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester | PBT | - | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2005 | 174, M Series | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 50 | 100°C | -50°C | Beige | 3 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | - | - | Beige | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 5 DD D | 0.370 (9.40mm) | Mounting Brackets | 15.4mm | 69.3mm | - | Flash | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-026-203L031 NorComp Inc. | 117 | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 26 | - | - | - | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 26 | - | 5A | - | Gold | 500V | - | 94V-0 | Black | NO | - | Mating Side (4-40) | Nickel | D-Sub, High Density | 24 AWG | - | 2 DA A High Density | - | Shielded | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-078-213R911 NorComp Inc. | 287 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2010 | 180 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 78 | - | - | - | 4 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 78 | - | 5A | - | Gold | 500V | - | - | - | NO | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | Nickel | D-Sub, High Density | - | - | 5 DD D High Density | - | Board Lock, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 172-E37-203R021 NorComp Inc. | 56 | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | yes | Active | Not Applicable | Solder Cup | EAR99 | Receptacle, Female Sockets | 37 | - | - | White | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | 5A | - | Gold | - | - | 94V-0 | - | NO | 20-26 AWG | Cable Side (4-40) | Nickel | D-Sub | - | Machined | 4 DC C | - | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 181-015-213R181 NorComp Inc. | 38 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | 250V | -55°C~105°C | Tray | 2014 | 181 | - | - | Active | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | - | Black | 3 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 15 | - | 2A | - | Gold | - | - | 94V-0 | - | NO | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | 1 DE E High Density | 0.350 (8.89mm) | Ground Strap, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 172-E25-102R011 NorComp Inc. | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2010 | 172-E, M Series | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 25 | - | - | White | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | 5A | TIN | Gold | - | - | 94V-0 | - | NO | 20-26 AWG | Cable Side (4-40) | - | D-Sub | - | Machined | 3 DB B | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 172-E09-202R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | - | - | White | 2 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | 5A | TIN | Gold | - | - | - | - | NO | 20-26 AWG | Housing/Shell (Unthreaded) | - | D-Sub | - | Machined | 1 DE E | - | - | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 173-009-211-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Bronze | - | -50°C~100°C | - | 2003 | 173 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | 100°C | -50°C | Beige | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | - | - | Beige | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 1 DE E | 0.283 (7.20mm) | Mounting Brackets | 12.6mm | 30.8mm | - | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 173-E37-212-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Bronze | - | -50°C~100°C | - | 2002 | 173-E | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | 100°C | -50°C | White | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | - | - | White | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 4 DC C | 0.283 (7.20mm) | Mounting Brackets | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 181-M15-113R141 NorComp Inc. | 96 | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2007 | 181-M, M Series | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | - | - | Black | 3 | Male | - | - | - | - | - | Signal | - | - | - | 2.29mm | - | - | 5A | - | Gold | - | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub, High Density | - | Machined | 1 DE E High Density | 0.350 (8.89mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 172-E50-203R021 NorComp Inc. | 46 | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | yes | Active | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 50 | - | - | White | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | 5A | - | Gold | - | - | 94V-0 | - | NO | 20-26 AWG | Cable Side (4-40) | Nickel | D-Sub | - | Machined | 5 DD D | - | - | 10.2mm | 67mm | 15.3mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E15-201R021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 15 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | - | - | - | - | 20-26 AWG | Cable Side (4-40) | - | D-Sub | - | Machined | 2 DA A | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - |