- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Manufacturer Package Identifier | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Current Rating | Shell Finish | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Number of Ports | Wire/Cable Gauge | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 773-E15-213R461 NorComp Inc. | 597 |
| Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | - | - | Steel, Nickel Plated | - | Brass | - | -50°C~100°C | Tray | - | Seal-D 773-E | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | - | - | White | 2 | Receptacle | - | - | - | - | - | Signal | - | - | 5A | - | - | IP67 - Dust Tight, Waterproof | - | - | Gold | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | - | - | Machined | 2 DA A | - | - | 0.283 (7.20mm) | Board Lock, Mounting Brackets | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 680S11W1103L401 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | - | Panel Mount | Steel | - | Polybutylene Terephthalate (PBT) | - | Steel | Steel, Nickel Plated | - | Copper Alloy | PBT | -55°C~155°C | Tray | 2012 | Seal-D 680S | - | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 11 (10 + 1 Power) | - | - | Black | 2 | Male | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | 11 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | - | Machined | 2 DA A - 11C1 11W1 | 1 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 171-050-213R001 NorComp Inc. | 436 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | - | Brass | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 50 | - | - | Black | 3 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | 5A | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | Nickel | D-Sub | - | - | Stamped | 5 DD D | - | - | - | - | 10.2mm | 52.8mm | 15.4mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-037-103L001 NorComp Inc. | 484 | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel | Steel, Nickel Plated | - | Copper Alloy | - | -50°C~100°C | Tray | 2006 | 171 | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 37 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | 5A | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Housing/Shell (Unthreaded) | Nickel | D-Sub | - | - | Stamped | 4 DC C | - | - | - | Grounding Indents | 9.93mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-078-113R021 NorComp Inc. | 98 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | - | Brass | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 78 | - | - | - | 4 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 78 | - | 5A | - | Gold | 500V | - | - | - | Black | NO | - | Board Side (4-40) | Nickel | D-Sub, High Density | - | - | - | 5 DD D High Density | - | - | - | Grounding Indents, Shielded | 10.2mm | 67mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-050-142R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester | PBT | Steel | Steel, Tin Plated | - | Brass | - | -50°C~100°C | Tray | 2011 | 172, M Series | - | - | Active | Not Applicable | Wire Wrap | - | Plug, Male Pins | 50 | - | - | Beige | 3 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | Tin | D-Sub | - | - | Machined | 5 DD D | - | - | - | Grounding Indents | 10.1mm | 67mm | 15.4mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 780-M15-113R051 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | Steel | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | - | Brass | - | -55°C~105°C | Tray | 2012 | Seal-D 780-M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | - | - | Black | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | - | - | 94V-0 | - | NO | - | Board Side (4-40) | Nickel | D-Sub, High Density | - | - | Machined | 1 DE E High Density | - | - | - | Board Lock, Grounding Indents | 6.5024mm | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 681S13W6103L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | - | Copper Alloy | - | -55°C~155°C | Tray | 2012 | Seal-D 681S | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 13 (7 + 6 Power) | - | - | Black | 2 | Male | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | 13 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | - | - | 4 DC C - 13W6 | 6 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 172-015-112R911 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Metal | Polybutylene Terephthalate (PBT), Polyester | PBT | Steel | Steel, Tin Plated | - | Brass | - | -50°C~100°C | Tray | 2009 | 172, M Series | - | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 15 | - | - | Beige | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | 5A | TIN | Gold | - | - | - | 94V-0 | - | NO | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | Machined | 2 DA A | - | - | - | Board Lock, Grounding Indents | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 773-E09-213R141 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | - | Brass | - | -50°C~100°C | Tray | 2012 | Seal-D 773-E | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | - | White | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | - | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | - | 1 DE E | - | - | 0.283 (7.20mm) | Mounting Brackets | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 180-078-203L011 NorComp Inc. | 35 | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | - | Brass | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | Not Applicable | Solder Cup | EAR99 | Receptacle, Female Sockets | 78 | - | - | - | 4 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 78 | - | 5A | - | Gold | 500V | - | - | - | Black | NO | - | Cable Side (4-40) | Nickel | D-Sub, High Density | - | 24 AWG | - | 5 DD D High Density | - | - | - | Shielded | 9.93mm | 52.8mm | 15.4mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 680M17W2103L201 NorComp Inc. | 39 | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | - | Copper Alloy | - | -55°C~155°C | Tray | 2013 | Power-D 680M | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 17 (15 + 2 Power) | - | - | Black | 2 | Male | - | - | - | - | - | Signal and Power | - | - | 5A 20A | 2.77mm | - | - | 20A | - | Gold | - | 17 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | - | Machined | 3 DB B - 17W2 | - | Insulated | - | Grounding Indents | 10.8966mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 184A025-192L011 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Panel Mount | - | - | Polyester, Glass Filled | Glass | - | Steel, Tin Plated | - | Copper Alloy | - | -55°C~125°C | Tray | 2011 | 184A | - | yes | Obsolete | 1 (Unlimited) | IDC, Ribbon Cable | - | Plug, Male Pins | 25 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | 1.5A | - | Gold | - | - | - | - | - | - | 28 AWG, Stranded | Cable Side (4-40) | - | D-Sub | - | - | - | 3 DB B | - | - | - | Feed Through, Grounding Indents, Strain Relief | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 172-037-102R021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Brass | - | -50°C~100°C | Tray | 2005 | 172, M Series | - | yes | Active | Not Applicable | Solder Cup | EAR99 | Plug, Male Pins | 37 | - | - | Beige | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | 5A | TIN | Gold | - | - | - | 94V-0 | - | NO | 20-26 AWG | Cable Side (4-40) | - | D-Sub | - | - | Machined | 4 DC C | - | - | - | Grounding Indents | 9.93mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-037-102R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Brass | - | -50°C~100°C | Tray | 2005 | 172, M Series | - | yes | Active | Not Applicable | Solder Cup | EAR99 | Plug, Male Pins | 37 | - | - | Beige | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | 5A | TIN | Gold | - | - | - | 94V-0 | - | NO | 20-26 AWG | Mating Side (4-40) | - | D-Sub | - | - | Machined | 4 DC C | - | - | - | Grounding Indents | 9.93mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 684M17W2103L461 NorComp Inc. | 57 | - | Datasheet | 14 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | 684M17W2103L461 | Brass | - | -55°C~125°C | Tray | 2013 | Power-D 684M | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 17 (15 + 2 Power) | - | - | - | 2 | Male | - | NO | NO | NO | NO | Signal and Power | YES | GENERAL PURPOSE | 5A 40A | - | - | - | 5A | - | Gold | - | 17 | - | 94V-0 | - | NO | - | Housing/Shell (4-40) | Nickel | D-Sub, Combo | - | - | Machined | 3 DB B - 17W2 | - | Insulated | 0.401 (10.20mm) | Board Lock, Grounding Indents, Mounting Brackets | 12.75mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 179-037-513R491 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | Steel | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | - | Brass | - | -55°C~105°C | Tray | 2010 | 179 | - | - | Active | - | Solder | - | Receptacle, Female Sockets | 37, 37 | - | - | Black | 2, 2 | Female to Female | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | Gold | - | 37 | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | - | Stamped | 4 DC C ; 4 DC C | - | - | 0.318 (8.08mm) | Board Lock, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 380-015-113L001 NorComp Inc. | 78 | - | Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | Zinc Alloy, Nickel Plated | - | Beryllium Copper | - | -55°C~85°C | Tray | 2011 | Micro-D 380 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | - | - | - | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1A | - | 15 | - | - | - | Gold | - | - | - | - | - | NO | - | Housing/Shell (Unthreaded) | - | D-Type, Micro-D | - | - | - | 0.050 Pitch x 0.043 Row to Row | - | - | - | Shielded | - | - | - | 15.0μin 0.38μm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 180-044-113R011 NorComp Inc. | 141 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | - | Brass | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 44 | - | - | - | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 44 | - | 5A | - | Gold | 500V | - | - | 94V-0 | Black | NO | - | Board Side (4-40) | Nickel | D-Sub, High Density | - | - | - | 3 DB B High Density | - | - | - | Grounding Indents, Shielded | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-M44-113R021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole | Steel | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | - | Copper Alloy | Polyamide | -50°C~125°C | Tray | 2010 | 180-M, M Series | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 44 | 105°C | -55°C | Black | 3 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | 44 | - | - | - | - | - | Board Side (4-40) | Nickel | D-Sub, High Density | - | - | Machined | 3 DB B High Density | - | Insulated | - | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - |