- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Current Rating | Shell Finish | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 181-026-213R181 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | 250V | -55°C~105°C | Tray | 2014 | 181 | - | - | Active | - | Solder | EAR99 | Receptacle, Female Sockets | 26 | - | - | Black | 3 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 26 | - | 2A | - | Gold | - | - | - | 94V-0 | - | NO | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | 2 DA A High Density | - | - | 0.350 (8.89mm) | Ground Strap, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 174-E37-211R241 NorComp Inc. | 40 |
| Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 174-E, M Series | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | White | - | - | Mating Side, Standard Screws (4-40) | - | D-Sub | - | Machined | 4 DC C | - | - | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 183-025-113R571 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2008 | 183 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | - | - | 3 DB B | - | - | 0.590 (14.99mm) | Board Lock, Grounding Indents | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 189-037-513R671 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2010 | 189 | e4 | - | Obsolete | - | Solder | - | Receptacle, Female Sockets | 37, 37 | - | - | Black | 2, 2 | Female to Female | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | 37 | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 4 DC C ; 4 DC C | - | - | 0.318 (8.08mm) | Board Lock, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 172-E50-201-911 NorComp Inc. | 71 |
| Datasheet | - | Gold | Free Hanging | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | - | 2002 | 172-E | - | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 50 | 100°C | -50°C | White | 3 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Cable Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 5 DD D | - | - | - | Board Lock | 10.2mm | 67mm | 15.3mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-E15-101R011 NorComp Inc. | 553 |
| Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 15 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | White | - | 20-26 AWG | Cable Side (4-40) | - | D-Sub | - | Machined | 2 DA A | - | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 174-E25-213R001 NorComp Inc. | 458 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2009 | 174-E, M Series | - | yes | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | White | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | - | D-Sub | - | Machined | 3 DB B | - | - | 0.370 (9.40mm) | - | 12.6mm | 53mm | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 173-037-112-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2003 | 173 | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 37 | 100°C | -50°C | Beige | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Beige | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 4 DC C | - | - | 0.283 (7.20mm) | Grounding Indents, Mounting Brackets | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 171-050-113R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 50 | - | - | Black | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | - | 5A | - | Gold | 500V | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Board Side (4-40) | Nickel | D-Sub | - | Stamped | 5 DD D | - | - | - | Grounding Indents | 9.93mm | 67mm | 15.4mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 178-025-313R571 NorComp Inc. | 1275 | - | Datasheet | 14 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | 25 | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tube | 2005 | 178 | e4 | yes | Active | Not Applicable | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | - | - | Black | 2, 2 | Female to Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | - | Mating Side, Female Screwlock (4-40) | Tin | D-Sub - Stacked | - | Stamped | 3 DB B ; 3 DB B | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | 31.8mm | 52.8mm | 25.4mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 182-015-213R531 NorComp Inc. | 137 | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2008 | 182 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | - | Housing/Shell (4-40) | Nickel | D-Sub | - | - | 2 DA A | - | - | 0.318 (8.08mm) | Board Lock | 12.5mm | 39.1mm | 24.9mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 182-009-213R531 NorComp Inc. | 3191 | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2009 | 182 | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | - | 5A | - | Gold | - | - | - | - | - | NO | - | Housing/Shell (4-40) | Nickel | D-Sub | - | - | 1 DE E | - | - | 0.318 (8.08mm) | Board Lock | 12.5mm | 30.8mm | 24.9mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 680S17W2203L201 NorComp Inc. | 41 |
| Datasheet | 14 Weeks | - | - | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2012 | Seal-D 680S | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 17 (15 + 2 Power) | - | - | Black | 2 | Receptacle | - | - | - | - | - | Signal and Power | - | - | 3A 20A | - | IP67 - Dust Tight, Waterproof | 20A | - | Gold | - | 17 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | - | 3 DB B - 17W2 | - | Insulated | - | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 191-009-123R001 NorComp Inc. | 468 | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount | - | - | - | Polyester Thermoplastic | Polyester | - | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2009 | 191 | e3 | yes | Active | Not Applicable | Press-Fit | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 1 DE E | - | - | - | Grounding Indents, Shielded | 12.1mm | 30.8mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 681S9W4203L001 NorComp Inc. | 11 |
| Datasheet | 14 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | Steel | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | PBT | - | -55°C~125°C | Tray | 2012 | Seal-D 681S | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 (5 + 4 Power) | 125°C | -55°C | Black | 2 | Receptacle | - | - | - | - | - | Signal and Power | - | - | 5A 20/40A | - | IP67 - Dust Tight, Waterproof | 40A | - | Gold | - | 9 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | - | 3 DB B - 9W4 | 4 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 174-E15-211-141 NorComp Inc. | 79 |
| Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Bronze | - | - | -50°C~100°C | - | 2002 | 174-E | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | 100°C | -50°C | White | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | White | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 2 DA A | - | - | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 39.1mm | - | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 174-E15-212-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | - | 2002 | 174-E | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | 100°C | -50°C | White | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | White | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 2 DA A | - | - | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 39.1mm | - | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-037-242R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester | PBT | - | Steel, Tin Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 172, M Series | - | yes | Active | Not Applicable | Wire Wrap | EAR99 | Receptacle, Female Sockets | 37 | - | - | Beige | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | - | 5A | TIN | Gold | - | - | - | 94V-0 | - | NO | - | Mating Side (4-40) | Tin | D-Sub | - | Machined | 4 DC C | - | - | - | - | 10.1mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-015-102R051 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | Brass | - | 500V | -50°C~100°C | Tray | 2013 | 172, M Series | - | yes | Active | Not Applicable | Solder Cup | EAR99 | Plug, Male Pins | 15 | - | - | Beige | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | - | 5A | TIN | Gold | - | - | - | 94V-0 | - | NO | 20-26 AWG | Cable Side (4-40) | - | D-Sub | - | Machined | 2 DA A | - | - | - | Board Lock, Grounding Indents | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 172-015-201-001 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Bronze | - | - | -50°C~100°C | - | 2002 | 172 | - | - | Obsolete | Not Applicable | Solder Cup | EAR99 | Receptacle, Female Sockets | 15 | - | - | - | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | - | 5A | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Housing/Shell (Unthreaded) | - | D-Sub | - | Machined | 2 DA A | - | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - |