- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Current Rating | Shell Finish | Contact Finish | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 180-078-212-021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | - | -50°C~100°C | - | 2002 | 180 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 78 | 100°C | -50°C | Black | 4 | Female | - | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | - | - | Black | - | - | Board Side (4-40) | - | D-Sub, High Density | - | - | 5 DD D High Density | - | - | 9.93mm | 69.9mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 182-009-212-181 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | - | -55°C~105°C | - | 2002 | 182 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | Female | - | Black | - | - | Mating Side, Female Screwlock (4-40) | Tin | D-Sub | - | - | 1 DE E | 0.318 (8.08mm) | Ground Strap | 12.5mm | 30.8mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 989-050-130L121 NorComp Inc. | 11 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | Steel, Nickel Plated | Copper Alloy | - | -55°C~105°C | Bulk | 2016 | 989 | - | yes | Active | - | Solder Cup | - | Plug, Male Pins | 50 | - | - | - | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | Housing/Shell (2-56) | - | D-Type | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | ROHS3 Compliant | - | - | - | ||
![]() 172-015-211-001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | - | -50°C~125°C | - | 2005 | 172 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | - | - | Beige | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | - | 5A | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | White | NO | - | Housing/Shell (Unthreaded) | - | D-Sub | - | Machined | 2 DA A | - | - | 10.1mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-E50-112-031 NorComp Inc. | 197 |
| Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 172-E | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 50 | 100°C | -50°C | White | 3 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | White | - | - | Mating Side (4-40) | - | D-Sub | - | Machined | 5 DD D | - | Grounding Indents | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 772-E15-113R051 NorComp Inc. | In Stock | - | Datasheet | 17 Weeks | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2011 | Seal-D 772-E | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | 100°C | -50°C | White | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | - | - | - | - | - | - | Board Side (4-40) | - | D-Sub | - | - | 2 DA A | - | Board Lock, Grounding Indents | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 172-E15-111R021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 15 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | White | - | - | Board Side (4-40) | - | D-Sub | - | Machined | 2 DA A | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-025-202-001 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Tin | 500V | -50°C~100°C | - | 2002 | 171 | - | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | - | Female | - | - | - | 20-28 AWG | Housing/Shell (Unthreaded) | - | D-Sub | - | Stamped | 3 DB B | - | - | 9.56mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-015-111-001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | - | 2002 | 172 | - | - | Obsolete | Not Applicable | Solder | EAR99 | Plug, Male Pins | 15 | - | - | Black | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | - | 5A | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | - | D-Sub | - | Machined | 2 DA A | - | - | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-050-211-001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | - | -50°C~125°C | - | 2005 | 172 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 50 | - | - | Beige | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | - | 5A | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | White | NO | - | Housing/Shell (Unthreaded) | - | D-Sub | - | Machined | 5 DD D | - | - | 10.1mm | 52.8mm | 15.3mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-025-181L001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~125°C | Tray | 2010 | 172, M Series | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 25 | 125°C | -50°C | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Black | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | Machined | 3 DB B | - | - | - | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 189-015-512-571 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | 15 | Steel | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | - | -55°C~105°C | - | 2002 | 189 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15, 15 | 105°C | -55°C | Black | 2, 2 | Female to Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | Tin | D-Sub - Stacked | - | - | 2 DA A ; 2 DA A | 0.318 (8.08mm) | Board Lock | 29.2mm | 39mm | 25.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 182-037-212-181 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | - | -55°C~105°C | - | 2002 | 182 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | 4 DC C | 0.318 (8.08mm) | Ground Strap | 12.5mm | 69.3mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 182-025-212-161 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | - | -55°C~105°C | - | 2002 | 182 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Black | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 3 DB B | 0.318 (8.08mm) | Ground Strap | 12.5mm | 53mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 189-009-512-571 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | 9 | Steel | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | - | -55°C~105°C | - | 2002 | 189 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9, 9 | 105°C | -55°C | Black | 2, 2 | Female to Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub - Stacked | - | - | 1 DE E ; 1 DE E | 0.318 (8.08mm) | Board Lock | 29.2mm | 30.6mm | 25.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-009-183L021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -50°C~125°C | Tray | 2008 | 172, M Series | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | - | - | - | Black | - | - | Board Side (4-40) | - | D-Sub | - | - | 1 DE E | - | Grounding Indents | - | 30.8mm | 12.6mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-078-102L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2008 | 180 | - | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 78 | - | - | - | 4 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 78 | - | 5A | TIN | Gold | - | - | - | - | - | NO | - | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | - | 5 DD D High Density | - | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | - | ||
![]() 172-E50-103R911 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | - | yes | Active | Not Applicable | Solder Cup | - | Plug, Male Pins | 50 | - | - | White | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | 20-26 AWG | Cable Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 5 DD D | - | Board Lock, Grounding Indents | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-025-113R031 NorComp Inc. | 311 |
| Datasheet | 15 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2009 | 171 | - | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 25 | - | - | Black | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | - | 5A | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | Mating Side (4-40) | - | D-Sub | - | Stamped | 3 DB B | - | Grounding Indents | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 178-015-513R691 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 178 | e4 | yes | Active | - | Solder | - | Receptacle, Female Sockets | 15, 15 | - | - | Black | 2, 2 | Female to Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | - | 5A | - | Gold | 15 | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 2 DA A ; 2 DA A | 0.318 (8.08mm) | Board Lock, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | Lead Free | - |