- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Shell Finish | Contact Finish | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172-050-282-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | - | 2003 | 172 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 50 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | 5 DD D | - | - | - | - | 52.8mm | 15.3mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E15-103R031 NorComp Inc. | 135 | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | yes | Active | Not Applicable | Solder Cup | - | Plug, Male Pins | 15 | - | - | White | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | - | Gold | - | - | 94V-0 | - | NO | 20-26 AWG | Mating Side (4-40) | Nickel | D-Sub | Machined | 2 DA A | - | - | Grounding Indents | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 171-009-213R051 NorComp Inc. | 46 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2010 | 171 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | 5A | - | Gold | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | Board Side (4-40) | - | D-Sub | Stamped | 1 DE E | - | - | Board Lock | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() 172-E15-101R021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 15 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | - | White | - | 20-26 AWG | Cable Side (4-40) | - | D-Sub | Machined | 2 DA A | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 183-037-213R541 NorComp Inc. | In Stock | - | - | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | Polyamide | - | -55°C~105°C | Tray | 2008 | 183 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub | - | 4 DC C | Insulated | 0.590 (14.99mm) | Board Lock | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 177-009-110-071 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | PLASTIC | Polyester, Glass Filled | Glass | - | Phosphor Bronze | - | - | -55°C~105°C | - | 2002 | 177 | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | 5A | - | Gold | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | Housing/Shell (4-40) | - | D-Sub | - | 1 DE E | - | 0.590 (14.99mm) | - | 11.5mm | 30.8mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-037-181L031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~125°C | Tray | 2010 | 172, M Series | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 37 | 125°C | -50°C | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | - | Black | - | - | Mating Side (4-40) | - | D-Sub | Machined | 4 DC C | - | - | - | - | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 172-037-282-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | - | 2003 | 172 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | 100°C | -50°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | 4 DC C | - | - | - | - | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-050-212-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | - | -50°C~125°C | - | 2005 | 172 | - | - | Obsolete | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 50 | - | - | Beige | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | White | NO | - | Board Side (4-40) | - | D-Sub | Machined | 5 DD D | - | - | - | 10.1mm | 52.8mm | 15.3mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-015-112-021 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2002 | 172 | - | - | Obsolete | Not Applicable | Solder | EAR99 | Plug, Male Pins | 15 | - | - | Black | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | Board Side (4-40) | - | D-Sub | Machined | 2 DA A | - | - | Grounding Indents | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E09-101-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | Chromate | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | - | 2004 | 172-E | - | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 9 | 100°C | -50°C | White | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | Male | - | White | - | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 1 DE E | - | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 173-E15-213R241 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Nickel Plated | Copper | - | 500V | -55°C~125°C | Tray | 2016 | 173-E, M Series | - | - | Active | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | White | 2 | - | - | - | - | - | - | Signal | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | Mating Side, Standard Screws (4-40) | - | D-Sub | Machined | 2 DA A | - | 0.283 (7.20mm) | Mounting Brackets | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 172-009-202-001 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | - | 2002 | 172 | - | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 9 | - | - | Beige | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | 20-28 AWG | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 1 DE E | - | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-015-112-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Tin | - | 500V | -50°C~100°C | - | 2002 | 171 | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 15 | 100°C | -50°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | Male | - | Black | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub | Stamped | 2 DA A | - | - | Grounding Indents | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 181-026-212-171 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2002 | 181 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 26 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | - | Signal | - | - | 2A | - | 2A | - | Gold | - | - | - | Black | - | - | Housing/Shell (4-40) | Tin | D-Sub, High Density | - | 2 DA A High Density | - | 0.350 (8.89mm) | Ground Strap | 12.6mm | 39.2mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-009-101-001 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | - | 2002 | 172 | - | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 9 | - | - | - | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | 5A | - | Gold | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | 20-28 AWG | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 1 DE E | - | - | - | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-015-202-001 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | - | 2002 | 172 | e4 | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 15 | - | - | Beige | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | 20-28 AWG | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 2 DA A | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-037-202-001 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | - | 2002 | 172 | - | - | Obsolete | Not Applicable | Solder Cup | EAR99 | Receptacle, Female Sockets | 37 | - | - | Beige | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | 20-28 AWG | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 4 DC C | - | - | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 173-E50-213R241 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Nickel Plated | Copper | - | 500V | -55°C~125°C | Tray | 2016 | 173-E, M Series | - | - | Active | - | Solder | - | Receptacle, Female Sockets | 50 | - | - | White | 3 | - | - | - | - | - | - | Signal | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | Mating Side, Standard Screws (4-40) | - | D-Sub | Machined | 5 DD D | - | 0.283 (7.20mm) | Mounting Brackets | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 180-044-113R051 NorComp Inc. | 8 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | 500V | -50°C~100°C | Tray | 2013 | 180 | - | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 44 | - | - | - | 3 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 44 | 5A | - | Gold | - | - | 94V-0 | - | NO | - | Board Side (4-40) | - | D-Sub, High Density | - | 3 DB B High Density | - | - | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - |