- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Support Type | Connector Style | Wire/Cable Gauge | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 173-E25-213R241 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Nickel Plated | Copper | - | 500V | -55°C~125°C | Tray | 2016 | 173-E, M Series | - | Active | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | White | 2 | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Mating Side, Standard Screws (4-40) | - | - | D-Sub | - | Machined | 3 DB B | - | 0.283 (7.20mm) | Mounting Brackets | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 180-078-113R051 NorComp Inc. | 11 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | 500V | -50°C~100°C | Tray | 2013 | 180 | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 78 | - | - | - | 4 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 78 | - | - | 5A | - | Gold | - | - | - | - | - | NO | - | Board Side (4-40) | - | - | D-Sub, High Density | - | - | 5 DD D High Density | - | - | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 191-009-213-571 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | - | - | -55°C~125°C | - | 2004 | 191 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | - | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | - | - | 1 DE E | - | - | Board Lock | 12.1mm | 30.8mm | 12.5mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 171-015-212-911 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | - | 2002 | 171 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | 100°C | -50°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | - | - | - | Black | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | - | D-Sub | - | Stamped | 2 DA A | - | - | Board Lock | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 180-015-102-031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2002 | 180 | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 15 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 2A | - | - | - | 5A | - | Gold | - | - | - | - | Black | - | - | Mating Side (4-40) | - | - | D-Sub, High Density | - | - | 1 DE E High Density | - | - | Grounding Indents | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 180-044-103L011 NorComp Inc. | 38 |
| Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | Metal | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2008 | 180 | - | Active | Not Applicable | Solder Cup | EAR99 | Plug, Male Pins | 44 | - | - | - | 3 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 44 | - | - | 5A | - | Gold | 500V | - | - | 94V-0 | Black | NO | - | Cable Side (4-40) | Nickel | - | D-Sub, High Density | 24 AWG | - | 3 DB B High Density | - | - | Grounding Indents, Shielded | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 988-068-130L121 NorComp Inc. | 340 | - | - | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | Thermoplastic | Steel (Front) / Zinc (Rear), Nickel Plated | Phosphor Bronze | - | - | -55°C~105°C | Bulk | 2012 | 988 | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 68 | - | - | Black | 2 | Male | - | - | - | - | Signal | - | - | 1A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | D-Type | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 183-037-113R571 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2008 | 183 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | 105°C | -55°C | Black | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub | - | - | 4 DC C | - | 0.590 (14.99mm) | Board Lock, Grounding Indents | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 780-M26-213R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | Steel | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2010 | Seal-D 780-M | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 26 | - | - | Black | 3 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 26 | IP67 - Dust Tight, Waterproof | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | - | Board Side | Nickel | - | D-Sub, High Density | - | Machined | 2 DA A High Density | - | - | - | 6.5024mm | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 171-050-202L021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | NOT SPECIFIED | - | - | -50°C~100°C | Tray | 2008 | 171 | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 50 | - | - | Black | 3 | Female | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | - | - | 5A | TIN | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Cable Side (4-40) | - | - | D-Sub | - | Stamped | 5 DD D | - | - | - | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 183-015-213R161 NorComp Inc. | 516 |
| Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2008 | 183 | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | 15 | - | - | Black | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | 2 DA A | - | 0.590 (14.99mm) | Ground Strap | 12.5mm | 39.1mm | 24.9mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-037-202R021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 172, M Series | yes | Active | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 37 | - | - | Beige | 2 | Female | - | - | - | - | Signal | - | - | - | - | - | unknown | 5A | - | Gold | - | - | - | - | - | - | 20-26 AWG | Cable Side (4-40) | - | - | D-Sub | - | Machined | 4 DC C | - | - | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-025-283L031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | - | -50°C~125°C | Tray | 2005 | 172, M Series | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | Female | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | - | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | - | Mating Side (4-40) | - | - | D-Sub | - | Machined | 3 DB B | - | - | - | - | 53mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-M62-113R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole | Steel | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Nickel Plated | Copper Alloy | - | - | -50°C~125°C | Tray | 2010 | 180-M, M Series | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 62 | 105°C | -55°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | 62 | - | - | - | - | - | Mating Side (4-40) | Nickel | - | D-Sub, High Density | - | Machined | 4 DC C High Density | - | - | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 183-009-113R161 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2008 | 183 | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | - | D-Sub | - | - | 1 DE E | - | 0.590 (14.99mm) | Ground Strap, Grounding Indents | 12.5mm | 30.8mm | 24.9mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 174-E37-212-001 NorComp Inc. | 70 |
| Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | - | 2002 | 174-E | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | 100°C | -50°C | White | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | - | - | - | White | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | Machined | 4 DC C | - | 0.370 (9.40mm) | - | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-E50-102-031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | Steel | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2004 | 172-E | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 50 | 100°C | -50°C | White | 3 | Male | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | - | - | - | White | - | - | Mating Side (4-40) | Tin | - | D-Sub | - | Machined | 5 DD D | - | - | Grounding Indents | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-E50-101-031 NorComp Inc. | 60 |
| Datasheet | - | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | - | 2004 | 172-E | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 50 | 100°C | -50°C | White | 3 | Male | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | - | - | - | White | - | - | Mating Side (4-40) | - | - | D-Sub | - | Machined | 5 DD D | - | - | - | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 180-M62-213R051 NorComp Inc. | 41 |
| Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole | Steel | - | Polyamide (PA6T), Nylon 6T | - | Steel, Nickel Plated | Copper Alloy | Polyamide | - | -55°C~125°C | Tray | - | 180-M, M Series | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 62 | - | - | Black | 3 | Female | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 62 | - | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | - | Board Side (4-40) | Nickel | - | D-Sub, High Density | - | Machined | 4 DC C High Density | Insulated | - | Board Lock | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 172-050-112-021 NorComp Inc. | 15 |
| Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2002 | 172 | - | Obsolete | Not Applicable | Solder | EAR99 | Plug, Male Pins | 50 | - | - | Black | 3 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | - | - | 5A | TIN | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Board Side (4-40) | - | - | D-Sub | - | Machined | 5 DD D | - | - | Grounding Indents | 9.93mm | 67mm | 15.4mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - |