- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Reach Compliance Code | Current Rating | Contact Finish | Number of Contacts | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 189-037-612-571 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | 37 | - | Polyester, Glass Filled | Glass | - | Steel, Tin Plated | Brass | - | - | -55°C~105°C | Tray | 2002 | 189 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 37, 37 | 105°C | -55°C | Black | 2, 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub - Stacked | - | - | 4 DC C ; 4 DC C | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents | 29.2mm | 69.2mm | 25.4mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-015-181L021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~125°C | Tray | 2010 | 172, M Series | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 15 | 125°C | -50°C | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | Black | - | - | Board Side (4-40) | - | D-Sub | - | Machined | 2 DA A | - | - | - | - | - | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 172-037-281-031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Bronze | - | - | -50°C~100°C | - | 2003 | 172 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | 100°C | -50°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | - | - | - | Mating Side (4-40) | - | D-Sub | - | - | 4 DC C | - | - | - | - | - | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E15-202-011 NorComp Inc. | 77 |
| Datasheet | - | Gold | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2002 | 172-E | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 15 | 100°C | -50°C | White | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | - | - | - | Cable Side (4-40) | Tin | D-Sub | - | Machined | 2 DA A | - | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E50-201-021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | - | 2002 | 172-E | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 50 | 100°C | -50°C | White | 3 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | - | - | - | Cable Side (4-40) | - | D-Sub | - | Machined | 5 DD D | - | - | - | - | 10.2mm | 67mm | 15.3mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E50-101R021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 50 | 100°C | -50°C | White | 3 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | White | - | 20-26 AWG | Cable Side (4-40) | - | D-Sub | - | Machined | 5 DD D | - | - | - | - | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 173-E15-111R141 NorComp Inc. | 185 |
| Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 173-E, M Series | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 15 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | White | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 2 DA A | - | - | 0.283 (7.20mm) | Mounting Brackets | 12.6mm | 39.1mm | - | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 172-E50-201R011 NorComp Inc. | 131 |
| Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 50 | 100°C | -50°C | White | 3 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | - | - | 20-26 AWG | Cable Side (4-40) | - | D-Sub | - | Machined | 5 DD D | - | - | - | - | 10.2mm | 67mm | 15.3mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 196-015-213L001 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Phosphor Bronze | Polyester | - | -55°C~125°C | Tray | 2009 | 196, M Series | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 3 | Female | - | - | - | - | - | Signal | - | - | - | - | - | 2A | Gold | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, High Density | - | Machined | 1 DE E High Density | - | Insulated | - | Shielded | 16.4mm | 30.8mm | 12.5mm | Flash | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 173-E50-113R461 NorComp Inc. | 218 |
| Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | - | - | Steel, Nickel Plated | Brass | POLYAMIDE6T | - | -50°C~100°C | Tray | - | 173-E, M Series | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 50 | - | - | White | 3 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 50 | - | - | Gold | - | 94V-0 | - | NO | - | Housing/Shell (4-40) | - | D-Sub | - | Machined | 5 DD D | - | - | 0.283 (7.20mm) | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 681M9W4103L001 NorComp Inc. | 52 | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2013 | Power-D 681M | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 (5 + 4 Power) | - | - | - | 2 | Male | - | - | - | - | - | Signal and Power | - | - | 5A 20/40A | - | unknown | 40A | Gold | 9 | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | Machined | 3 DB B - 9W4 | 4 | Insulated | - | Grounding Indents | 11mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 189-015-613R491 NorComp Inc. | 10473667 |
| Datasheet | 14 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2010 | 189 | - | Active | - | Solder | EAR99 | Plug, Male Pins | 15, 15 | - | - | Black | 2, 2 | Male to Male | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | - | - | 5A | Gold | 15 | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 2 DA A ; 2 DA A | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 174-E25-113R461 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | - | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2018 | 174-E, M Series | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | - | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | Gold | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | - | Machined | 3 DB B | - | - | 0.370 (9.40mm) | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 198-026-213L551 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Phosphor Bronze | Polyester | - | -55°C~125°C | Tray | 2005 | 198 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 26 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | - | Signal | - | - | 2A | - | - | 2A | Gold | 26 | - | Black | - | - | Housing/Shell (4-40) | Nickel | D-Sub, High Density | - | Stamped | 2 DA A High Density | - | Insulated | - | Shielded | 16.4mm | 39.2mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 173-E09-113R461 NorComp Inc. | 196 |
| Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | - | - | Steel, Nickel Plated | Brass | POLYAMIDE6T | - | -50°C~100°C | Tray | - | 173-E, M Series | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | White | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 9 | - | - | Gold | - | - | - | NO | - | Housing/Shell (4-40) | - | D-Sub | - | Machined | 1 DE E | - | - | 0.283 (7.20mm) | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 180-M62-113R911 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole | - | Steel | Polyamide (PA6T), Nylon 6T | Nylon | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -50°C~125°C | Tray | 2010 | 180-M, M Series | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 62 | 105°C | -55°C | Black | 3 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | 62 | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | Nickel | D-Sub, High Density | - | Machined | 4 DC C High Density | - | - | - | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 184A015-192L011 NorComp Inc. | 41 |
| Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | Polyester, Glass Filled | Glass | - | Steel, Tin Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2011 | 184A | yes | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Plug, Male Pins | 15 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | 1.5A | Gold | - | - | - | - | 28 AWG, Stranded | Cable Side (4-40) | - | D-Sub | - | - | 2 DA A | - | - | - | Feed Through, Grounding Indents, Strain Relief | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 174-E15-211R141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | PBT | - | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | Tray | 2009 | 174-E, M Series | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | White | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 2 DA A | - | - | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 39.1mm | - | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 172-E50-101R911 NorComp Inc. | 85 |
| Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 50 | 100°C | -50°C | White | 3 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | White | - | 20-26 AWG | Cable Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 5 DD D | - | - | - | Board Lock | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 190-025-213L567 NorComp Inc. | 46 |
| Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | - | Steel, Nickel Plated | Brass | - | 250V | -55°C~85°C | Tray | 2017 | 190 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | Receptacle | - | - | - | - | - | Signal | - | - | 3A | - | - | - | Gold | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | 3 DB B | - | - | - | Board Lock | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - |