- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Current Rating | Contact Finish | Contact Gender | Housing Color | Wire Gauge | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 174-015-212-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | - | 2002 | 174 | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | 100°C | -50°C | Beige | 2 | Female | Signal | 5A | 5A | Gold | - | Beige | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 2 DA A | - | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 39.1mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 174-009-112-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2002 | 174 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 9 | 100°C | -50°C | Beige | 2 | Male | Signal | 5A | 5A | Gold | - | Beige | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 1 DE E | - | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | 12.6mm | 30.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 174-025-212-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Tin | - | 500V | -50°C~100°C | - | 2002 | 174 | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25 | 100°C | -50°C | Beige | 2 | Female | Signal | 5A | 5A | Gold | Female | Beige | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 3 DB B | - | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 53mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 174-037-112-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2002 | 174 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 37 | 100°C | -50°C | Beige | 2 | Male | Signal | 5A | 5A | Gold | - | Beige | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 4 DC C | - | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 174-050-112-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2002 | 174 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 50 | 100°C | -50°C | Beige | 3 | Male | Signal | 5A | 5A | Gold | - | Beige | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 5 DD D | - | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | 15.4mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 174-015-111-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | - | 2002 | 174 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | 100°C | -50°C | Beige | 2 | Male | Signal | 5A | 5A | Gold | - | Beige | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 2 DA A | - | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 39.1mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 174-050-111-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | - | 2002 | 174 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 50 | 100°C | -50°C | Beige | 3 | Male | Signal | 5A | 5A | Gold | - | Beige | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 5 DD D | - | 0.370 (9.40mm) | Mounting Brackets | 15.4mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 174-037-211-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | - | - | -50°C~100°C | - | 2002 | 174 | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 37 | 100°C | -50°C | Beige | 2 | Female | Signal | 5A | 5A | Gold | - | Beige | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 4 DC C | - | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 174-009-111-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | - | 2002 | 174 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 9 | 100°C | -50°C | Beige | 2 | Male | Signal | 5A | 5A | Gold | - | Beige | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 1 DE E | - | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 30.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 174-050-211-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | - | - | -50°C~100°C | - | 2002 | 174 | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 50 | 100°C | -50°C | Beige | 3 | Female | Signal | 5A | 5A | Gold | - | Beige | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 5 DD D | - | 0.370 (9.40mm) | Mounting Brackets | 15.4mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 173-E25-111-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | - | 2002 | 173-E | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 25 | 100°C | -50°C | White | 2 | Male | Signal | 5A | 5A | Gold | - | White | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 3 DB B | - | 0.283 (7.20mm) | Mounting Brackets | 12.6mm | 53mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 173-E37-111-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | - | 2002 | 173-E | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 37 | 100°C | -50°C | White | 2 | Male | Signal | 5A | 5A | Gold | - | White | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 4 DC C | - | 0.283 (7.20mm) | Mounting Brackets | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E09-211R001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 9 | 100°C | -50°C | White | 2 | - | Signal | 5A | 5A | Gold | - | White | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 1 DE E | - | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 172-E09-101R011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 9 | 100°C | -50°C | White | 2 | - | Signal | 5A | 5A | Gold | - | White | 20-26 AWG | Cable Side (4-40) | - | D-Sub | Machined | 1 DE E | - | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 173-009-112R141 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | Tray | 2005 | 173, M Series | yes | Obsolete | Not Applicable | Solder | Plug, Male Pins | 9 | - | - | Beige | 2 | - | Signal | - | 5A | Gold | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 1 DE E | - | 0.283 (7.20mm) | Grounding Indents, Mounting Brackets | 12.6mm | 30.8mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 173-015-212R141 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 173, M Series | yes | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | - | - | Beige | 2 | - | Signal | - | 5A | Gold | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 2 DA A | - | 0.283 (7.20mm) | Mounting Brackets | 12.6mm | 39.1mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 175-037-212R151 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | Tray | 2002 | 175 | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 37 | 100°C | -50°C | Beige | 2 | - | Signal | 5A | 5A | Gold | - | Beige | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 4 DC C | - | 0.454 (11.53mm) | Mounting Brackets | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 174-050-112R141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 174, M Series | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 50 | 100°C | -50°C | Beige | 3 | - | Signal | 5A | 5A | Gold | - | Beige | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 5 DD D | - | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | 15.4mm | 69.3mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 174-E50-111R141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 174-E, M Series | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 50 | 100°C | -50°C | White | 3 | - | Signal | 5A | 5A | Gold | - | White | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 5 DD D | - | 0.370 (9.40mm) | Mounting Brackets | 15.4mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 183-015-213R451 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | Polyamide | - | -55°C~105°C | Tray | 2008 | 183 | - | Obsolete | - | Solder | Receptacle, Female Sockets | 15 | 105°C | -55°C | Black | 2 | Female | Signal | 5A | 5A | Gold | - | Black | - | Housing/Shell (4-40) | Nickel | D-Sub | - | 2 DA A | Insulated | 0.590 (14.99mm) | - | 12.5mm | 39.1mm | 24.9mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free |