- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Current Rating | Contact Finish | Number of Contacts | Housing Color | Flange Feature | Plating | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 183-009-213R481 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2008 | 183 | - | Active | Solder | Receptacle, Female Sockets | 9 | 105°C | -55°C | Black | 2 | Female | Signal | 5A | 5A | Gold | - | Black | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | 1 DE E | 0.590 (14.99mm) | - | 12.5mm | 30.8mm | 24.9mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 178-009-413R481 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 178 | e4 | Obsolete | Solder | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | - | - | Black | 2, 2 | Male to Female | Signal | - | 5A | Gold | 9 | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 1 DE E ; 1 DE E | 0.318 (8.08mm) | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 178-025-313R481 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 178 | e4 | Obsolete | Solder | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | - | - | Black | 2, 2 | Female to Male | Signal | - | 5A | Gold | 25 | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 3 DB B ; 3 DB B | 0.318 (8.08mm) | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 178-015-313R481 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2013 | 178 | e4 | Obsolete | Solder | Plug, Male Pins; Receptacle, Female Sockets | 15, 15 | - | - | Black | 2, 2 | Female to Male | Signal | - | 5A | Gold | 15 | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 2 DA A ; 2 DA A | 0.318 (8.08mm) | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 178-015-613R671 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2013 | 178 | e4 | Obsolete | Solder | Plug, Male Pins | 15, 15 | - | - | Black | 2, 2 | Male to Male | Signal | - | 5A | Gold | 15 | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 2 DA A ; 2 DA A | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 178-009-313R691 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 178 | - | Obsolete | Solder | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | - | - | Black | 2, 2 | Female to Male | Signal | - | 5A | Gold | 9 | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 1 DE E ; 1 DE E | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 179-015-613R671 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 179 | e4 | Obsolete | Solder | Plug, Male Pins | 15, 15 | - | - | Black | 2, 2 | Male to Male | Signal | - | 5A | Gold | 15 | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 2 DA A ; 2 DA A | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 178-037-413R671 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 178 | e4 | Obsolete | Solder | Plug, Male Pins; Receptacle, Female Sockets | 37, 37 | - | - | Black | 2, 2 | Male to Female | Signal | - | 5A | Gold | 37 | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 4 DC C ; 4 DC C | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 179-015-513R671 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 179 | e4 | Obsolete | Solder | Receptacle, Female Sockets | 15, 15 | - | - | Black | 2, 2 | Female to Female | Signal | - | 5A | Gold | 15 | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 2 DA A ; 2 DA A | 0.318 (8.08mm) | Board Lock, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 179-015-613R481 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 179 | - | Obsolete | Solder | Plug, Male Pins | 15, 15 | - | - | Black | 2, 2 | Male to Male | Signal | - | 5A | Gold | 15 | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 2 DA A ; 2 DA A | 0.318 (8.08mm) | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 179-025-413R451 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 179 | e4 | Obsolete | Solder | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | - | - | Black | 2, 2 | Male to Female | Signal | - | 5A | Gold | 25 | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 3 DB B ; 3 DB B | 0.318 (8.08mm) | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 179-037-513R481 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 179 | e4 | Obsolete | Solder | Receptacle, Female Sockets | 37, 37 | - | - | Black | 2, 2 | Female to Female | Signal | - | 5A | Gold | 37 | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 4 DC C ; 4 DC C | 0.318 (8.08mm) | Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 179-025-613R671 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 179 | e4 | Obsolete | Solder | Plug, Male Pins | 25, 25 | - | - | Black | 2, 2 | Male to Male | Signal | - | 5A | Gold | 25 | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 3 DB B ; 3 DB B | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 179-009-313R481 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 179 | - | Obsolete | Solder | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | 105°C | -55°C | Black | 2, 2 | Female to Male | Signal | 5A | 5A | Gold | 9 | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 1 DE E ; 1 DE E | 0.318 (8.08mm) | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 189-025-313R481 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 189 | - | Obsolete | Solder | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | - | - | Black | 2, 2 | Female to Male | Signal | - | 5A | Gold | 25 | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 3 DB B ; 3 DB B | 0.318 (8.08mm) | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 189-015-313R451 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 189 | e4 | Obsolete | Solder | Plug, Male Pins; Receptacle, Female Sockets | 15, 15 | - | - | Black | 2, 2 | Female to Male | Signal | - | 5A | Gold | 15 | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 2 DA A ; 2 DA A | 0.318 (8.08mm) | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 189-037-313R451 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 189 | e4 | Obsolete | Solder | Plug, Male Pins; Receptacle, Female Sockets | 37, 37 | - | - | Black | 2, 2 | Female to Male | Signal | - | 5A | Gold | 37 | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 4 DC C ; 4 DC C | 0.318 (8.08mm) | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 179-009-413R451 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 179 | e4 | Obsolete | Solder | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | - | - | Black | 2, 2 | Male to Female | Signal | - | 5A | Gold | 9 | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 1 DE E ; 1 DE E | 0.318 (8.08mm) | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 179-025-413R671 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 179 | - | Obsolete | Solder | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | - | - | Black | 2, 2 | Male to Female | Signal | - | 5A | Gold | 25 | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 3 DB B ; 3 DB B | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 179-037-313R671 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 179 | - | Obsolete | Solder | Plug, Male Pins; Receptacle, Female Sockets | 37, 37 | - | - | Black | 2, 2 | Female to Male | Signal | - | 5A | Gold | 37 | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 4 DC C ; 4 DC C | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - |