- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Number of Contacts | Housing Color | Wire Gauge | Flange Feature | Plating | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 197-044-113L001 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | Polyester | - | -55°C~125°C | Tray | 2005 | 197, M Series | e3 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 44 | - | - | Black | 3 | Male | Signal | - | - | 2A | Gold | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, High Density | - | Machined | 3 DB B High Density | Insulated | - | Grounding Indents, Shielded | 13.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 671-015-113R011 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2012 | Seal-D 671 | - | yes | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 15 | - | - | Black | 2 | - | Signal | - | IP66 - Dust Tight, Water Resistant | 5A | Gold | - | - | - | Board Side (4-40) | - | D-Sub | - | Stamped | 2 DA A | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() 671-015-103L021 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2012 | Seal-D 671 | - | yes | Obsolete | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 15 | - | - | Black | 2 | - | Signal | - | IP66 - Dust Tight, Water Resistant | 5A | Gold | - | - | 20-28 AWG | Cable Side (4-40) | - | D-Sub | - | Stamped | 2 DA A | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() 174-009-212-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | - | 2002 | 174 | - | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 9 | 100°C | -50°C | Beige | 2 | Female | Signal | 5A | - | 5A | Gold | - | Beige | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 1 DE E | - | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 30.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 174-037-212-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | - | 2002 | 174 | - | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 37 | 100°C | -50°C | Beige | 2 | Female | Signal | 5A | - | 5A | Gold | - | Beige | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 4 DC C | - | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 174-050-212-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | - | 2002 | 174 | - | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 50 | 100°C | -50°C | Beige | 3 | Female | Signal | 5A | - | 5A | Gold | - | Beige | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 5 DD D | - | 0.370 (9.40mm) | Mounting Brackets | 15.4mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 174-015-112-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2002 | 174 | - | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | 100°C | -50°C | Beige | 2 | Male | Signal | 5A | - | 5A | Gold | - | Beige | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 2 DA A | - | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | 12.6mm | 39.1mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-E15-212-031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | Tray | 2002 | 172-E | - | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | 100°C | -50°C | White | 2 | Female | Signal | 5A | - | 5A | Gold | - | White | - | Mating Side (4-40) | - | D-Sub | - | - | 2 DA A | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-E50-111-911 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | - | 2004 | 172-E | - | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 50 | 100°C | -50°C | White | 3 | Male | Signal | 5A | - | 5A | Gold | - | White | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 5 DD D | - | - | Board Lock | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 190-025-213L007 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | Brass | - | 250V | -55°C~85°C | Tray | 2017 | 190 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 25 | - | - | Black | 2 | Receptacle | Signal | 3A | - | - | Gold | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 3 DB B | - | - | Board Lock | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | - | ||
![]() 179-025-413R691 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | - | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2010 | 179 | e4 | - | Active | - | Solder | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | - | - | Black | 2, 2 | Male to Female | Signal | - | - | 5A | Gold | 25 | - | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 3 DB B ; 3 DB B | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | - | ||
![]() 172-E15-102R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | - | - | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 15 | 100°C | -50°C | White | 2 | Male | Signal | 5A | - | 5A | Gold | 15 | - | 20-26 AWG | Cable Side (4-40) | - | D-Sub | - | Machined | 2 DA A | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | - | ||
![]() 180-026-213R051 NorComp Inc. | 38 |
| Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole | 26 | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | 500V | -50°C~100°C | Tray | 2010 | 180 | - | - | Active | Not Applicable | Solder | Receptacle, Female Sockets | 26 | 100°C | -50°C | - | 3 | - | Signal | 3A | - | 5A | Gold | - | - | - | Board Side (4-40) | - | D-Sub, High Density | - | - | 2 DA A High Density | - | - | Board Lock, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | Lead Free | - | ||
![]() 172-E50-112-011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2004 | 172-E | - | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 50 | 100°C | -50°C | White | 3 | Male | Signal | 5A | - | 5A | Gold | - | White | - | Board Side (4-40) | - | D-Sub | - | Machined | 5 DD D | - | - | Grounding Indents | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 695-044-113L551 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2012 | Seal-D 695 | - | yes | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 44 | - | - | Black | 3 | - | Signal | - | IP66 - Dust Tight, Water Resistant | 2A | Gold | - | - | - | Board Side (4-40) | - | D-Sub, High Density | - | Stamped | 3 DB B High Density | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() 695-026-113L551 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2012 | Seal-D 695 | - | yes | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 26 | - | - | Black | 3 | - | Signal | - | IP66 - Dust Tight, Water Resistant | 2A | Gold | - | - | - | Board Side (4-40) | - | D-Sub, High Density | - | Stamped | 2 DA A High Density | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() 695-015-113L001 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2012 | Seal-D 695 | - | yes | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 15 | - | - | Black | 3 | - | Signal | - | IP66 - Dust Tight, Water Resistant | 2A | Gold | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | Stamped | 1 DE E High Density | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() 191-015-222-001 NorComp Inc. | 276 |
| Datasheet | - | Gold | Through Hole | Panel Mount | - | - | Polyester Thermoplastic | Polyester | Steel, Tin Plated | Phosphor Bronze | - | - | -55°C~125°C | - | 2004 | 191 | - | - | Obsolete | Not Applicable | Press-Fit | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 2 | Female | Signal | 5A | - | 5A | Gold | - | Black | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 2 DA A | - | - | - | 12.1mm | 39.2mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 695-044-113L001 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2012 | Seal-D 695 | - | yes | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 44 | - | - | Black | 3 | - | Signal | - | IP66 - Dust Tight, Water Resistant | 2A | Gold | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | Stamped | 3 DB B High Density | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() 695-015-113L551 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2012 | Seal-D 695 | - | yes | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 15 | - | - | Black | 3 | - | Signal | - | IP66 - Dust Tight, Water Resistant | 2A | Gold | - | - | - | Board Side (4-40) | - | D-Sub, High Density | - | Stamped | 1 DE E High Density | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant |