- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Current Rating | Shell Finish | Contact Finish | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Wire/Cable Gauge | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 781-M26-113R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Steel | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2013 | Seal-D 781-M | - | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 26 | 105°C | -55°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 5A | - | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, High Density | - | Machined | 2 DA A High Density | - | - | 0.350 (8.89mm) | Grounding Indents | 8.89mm | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 172-E37-201R911 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 37 | 100°C | -50°C | White | 2 | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | - | 20-26 AWG | Cable Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 4 DC C | - | - | - | Board Lock | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 174-E25-211R141 NorComp Inc. | 215 |
| Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | Tray | 2009 | 174-E, M Series | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25 | 100°C | -50°C | White | 2 | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | White | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 3 DB B | - | - | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 53mm | - | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 173-E37-211R141 NorComp Inc. | 209 |
| Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | Tray | 2005 | 173-E, M Series | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 37 | 100°C | -50°C | White | 2 | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | White | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 4 DC C | - | - | 0.283 (7.20mm) | Mounting Brackets | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 177-015-212-181 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyester, Glass Filled | Glass | - | Metal, Tin Plated | Phosphor Bronze | -55°C~105°C | - | 2002 | 177 | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | 2 DA A | - | - | 0.590 (14.99mm) | Ground Strap | 12.6mm | 39.2mm | 25.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-E09-111-021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | - | 2002 | 172-E | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 9 | 100°C | -50°C | White | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | White | - | - | Board Side (4-40) | - | D-Sub | - | Machined | 1 DE E | - | - | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-E37-111-021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | - | 2002 | 172-E | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 37 | 100°C | -50°C | White | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | White | - | - | Board Side (4-40) | - | D-Sub | - | Machined | 4 DC C | - | - | - | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 681S21W1203L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | -55°C~155°C | Tray | 2011 | Seal-D 681S | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 21 (20 + 1 Power) | - | - | Black | 2 | Receptacle | - | - | - | - | Signal and Power | - | - | 5A 20/40A | - | IP67 - Dust Tight, Waterproof | 5A | - | Gold | 21 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | - | 3 DB B - 21W1 | 1 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 172-025-142-031 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | -50°C~100°C | - | 2003 | 172 | - | Obsolete | Not Applicable | Wire Wrap | Plug, Male Pins | 25 | - | - | Beige | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | - | 5A | TIN | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Mating Side (4-40) | - | D-Sub | - | Machined | 3 DB B | - | - | - | Grounding Indents | 10.1mm | 53mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 173-E25-111-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | - | 2002 | 173-E | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 25 | 100°C | -50°C | White | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | White | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | Machined | 3 DB B | - | - | 0.283 (7.20mm) | - | 12.6mm | 53mm | - | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 174-E09-112-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | -50°C~100°C | - | 2002 | 174-E | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 9 | 100°C | -50°C | White | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | White | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 1 DE E | - | - | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | 12.6mm | 30.8mm | - | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-E09-201R031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 9 | 100°C | -50°C | White | 2 | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | - | 20-26 AWG | Mating Side (4-40) | - | D-Sub | - | Machined | 1 DE E | - | - | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E25-211R001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25 | 100°C | -50°C | White | 2 | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | White | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | Machined | 3 DB B | - | - | - | - | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 176-009-111-151 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | - | 2003 | 176 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 9 | 100°C | -50°C | Beige | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | Beige | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 1 DE E | - | - | 0.545 (13.84mm) | Mounting Brackets | 12.6mm | 30.8mm | - | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-E09-101R001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | Metal | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 9 | 100°C | -50°C | White | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | White | - | 20-26 AWG | Housing/Shell (Unthreaded) | - | D-Sub | - | Machined | 1 DE E | - | - | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 174-009-212R141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester | PBT | - | Steel, Tin Plated | Brass | -50°C~100°C | Tray | 2005 | 174, M Series | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 9 | 100°C | -50°C | Beige | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | Beige | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 1 DE E | - | - | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 30.8mm | - | Flash | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 684S13W6103L461 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel | Steel, Nickel Plated | Copper Alloy | -55°C~125°C | Tray | 2012 | Seal-D 684S | yes | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 13 (7 + 6 Power) | - | - | Black | 2 | Male | - | - | - | - | Signal and Power | - | - | 5A 40A | - | IP67 - Dust Tight, Waterproof | 5A | - | Gold | 13 | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub, Combo | - | Machined | 4 DC C - 13W6 | 6 | Insulated | 0.370 (9.40mm) | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 180-078-102-031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | -50°C~100°C | Tray | 2002 | 180 | - | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 78 | 100°C | -50°C | Black | 4 | Male | - | - | - | - | Signal | - | - | 2A | - | - | 5A | - | Gold | - | - | - | Black | - | - | Mating Side (4-40) | - | D-Sub, High Density | 24 AWG | - | 5 DD D High Density | - | - | - | Grounding Indents | 10.2mm | 67mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-050-281L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Brass | -50°C~125°C | Tray | 2010 | 172, M Series | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 50 | - | - | Black | 3 | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 5 DD D | - | - | - | - | - | 52.8mm | 15.3mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-025-181L031 NorComp Inc. | 942 |
| Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Brass | -50°C~125°C | Tray | 2010 | 172, M Series | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 25 | 125°C | -50°C | Black | 2 | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | Black | - | - | Mating Side (4-40) | - | D-Sub | - | Machined | 3 DB B | - | - | - | - | - | 53mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - |