- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Current Rating | Shell Finish | Contact Finish | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 183-037-113R161 NorComp Inc. | 524 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2008 | 183 | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 37 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | 4 DC C | 0.590 (14.99mm) | Ground Strap, Grounding Indents | 12.5mm | 69.3mm | 24.9mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E15-211R031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | White | - | - | Mating Side (4-40) | - | D-Sub | Machined | 2 DA A | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 174-E37-111R001 NorComp Inc. | 47 |
| Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2005 | 174-E, M Series | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 37 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | White | - | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 4 DC C | 0.370 (9.40mm) | - | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 177-015-112-161 NorComp Inc. | 64 |
| Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | - | -55°C~105°C | - | 2002 | 177 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 15 | 105°C | -55°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | Black | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | 2 DA A | 0.590 (14.99mm) | Ground Strap, Grounding Indents | 12.6mm | 39.2mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-E37-202-911 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 172-E | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 37 | 100°C | -50°C | - | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | - | - | Cable Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 4 DC C | - | Board Lock | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-E50-202-911 NorComp Inc. | 62 |
| Datasheet | - | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 172-E | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 50 | 100°C | -50°C | - | 3 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | - | - | Cable Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 5 DD D | - | Board Lock | 10.2mm | 67mm | 15.3mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 174-E37-111-141 NorComp Inc. | 41 |
| Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | - | 2002 | 174-E | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 37 | 100°C | -50°C | White | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | White | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 4 DC C | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-025-211-911 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | - | -50°C~125°C | - | 2005 | 172 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | 125°C | -50°C | Beige | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | White | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 3 DB B | - | Board Lock | 10.1mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 184-025-192-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | - | -50°C~100°C | - | 2002 | 184 | - | Obsolete | Not Applicable | IDC, Ribbon Cable | - | Plug, Male Pins | 25 | 100°C | -50°C | - | 2 | Male | - | - | - | - | - | Signal | - | - | 1A | - | - | 1A | - | Gold | - | - | - | - | - | 28 AWG | Housing/Shell (Unthreaded) | - | D-Sub | - | 3 DB B | - | Feed Through, Grounding Indents | 18.5mm | 53mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 177-009-212-171 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | - | -55°C~105°C | - | 2002 | 177 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | Black | - | - | Housing/Shell (4-40) | - | D-Sub | - | 1 DE E | 0.590 (14.99mm) | Ground Strap | 12.6mm | 30.8mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 182-015-212-171 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | - | -55°C~105°C | - | 2002 | 182 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | Female | - | Black | - | - | Housing/Shell (4-40) | Tin | D-Sub | - | 2 DA A | 0.318 (8.08mm) | Ground Strap | 12.5mm | 39.1mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-025-211-001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | - | -50°C~125°C | - | 2005 | 172 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | - | - | Beige | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | - | 5A | - | Gold | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | White | NO | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 3 DB B | - | - | 10.1mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 181-M26-113R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA6T), Nylon 6T | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | - | 181-M, M Series | - | Active | - | Solder | - | Plug, Male Pins | 26 | - | - | Black | 3 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub, High Density | Machined | 2 DA A High Density | 0.350 (8.89mm) | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | - | ||
![]() 174-E50-113R241 NorComp Inc. | 24 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Nickel Plated | BRASS | 500V | -50°C~100°C | Tray | 2015 | 174-E, M Series | yes | Active | - | Solder | - | Plug, Male Pins | 50 | - | - | White | 3 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | - | 5A | - | Gold | - | - | 94V-0 | - | NO | - | Mating Side, Standard Screws (4-40) | - | D-Sub | Machined | 5 DD D | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | - | ||
![]() 182-009-112-561 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | - | -55°C~105°C | - | 2002 | 182 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | - | 5A | TIN | Gold | - | - | - | - | NO | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | 1 DE E | 0.318 (8.08mm) | Board Lock, Grounding Indents | 12.5mm | 30.8mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 182-025-112-531 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | - | -55°C~105°C | - | 2002 | 182 | - | Obsolete | Not Applicable | Solder | EAR99 | Plug, Male Pins | 25 | - | - | Black | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | - | 5A | TIN | Gold | - | - | 94V-0 | - | NO | - | Housing/Shell (4-40) | - | D-Sub | - | 3 DB B | 0.318 (8.08mm) | Board Lock, Grounding Indents | 12.5mm | 53mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-E37-201-011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | - | 2002 | 172-E | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 37 | 100°C | -50°C | White | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | - | - | Cable Side (4-40) | - | D-Sub | Machined | 4 DC C | - | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 182-037-112-181 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | - | -55°C~105°C | - | 2002 | 182 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 37 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | - | 5A | TIN | Gold | - | - | 94V-0 | - | NO | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | 4 DC C | 0.318 (8.08mm) | Ground Strap, Grounding Indents | 12.5mm | 69.3mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 171-037-112-011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 171 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 37 | 100°C | -50°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | Black | - | - | Board Side (4-40) | - | D-Sub | Stamped | 4 DC C | - | Grounding Indents | 9.93mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 781-M15-113R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2013 | Seal-D 781-M | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | 105°C | -55°C | Black | 3 | Male | - | - | - | - | - | Signal | - | - | 5A | - | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, High Density | Machined | 1 DE E High Density | 0.350 (8.89mm) | Grounding Indents | 8.89mm | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof |