- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Contact Finish | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 184-037-293L011 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Phosphor Bronze | -50°C~100°C | Tray | 2005 | 184 | Obsolete | Not Applicable | IDC, Ribbon Cable | Receptacle, Female Sockets | 37 | - | - | - | 2 | Female | - | - | - | - | Signal | - | - | - | - | 1A | Gold | - | - | - | - | - | 26-28 AWG, Stranded | Cable Side (4-40) | - | D-Sub | - | - | 4 DC C | - | - | Feed Through | 18.5mm | 69.3mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 184-025-193L031 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | -50°C~105°C | Tray | 2005 | 184 | Obsolete | Not Applicable | IDC, Ribbon Cable | Plug, Male Pins | 25 | - | - | - | 2 | Male | - | - | - | - | Signal | - | - | - | - | 1A | Gold | - | - | - | - | - | 26-28 AWG, Stranded | Mating Side (4-40) | Nickel | D-Sub | - | - | 3 DB B | Insulated | - | Feed Through, Grounding Indents | 18.5mm | 53mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 184-037-293L021 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Phosphor Bronze | -50°C~100°C | Tray | 2005 | 184 | Obsolete | Not Applicable | IDC, Ribbon Cable | Receptacle, Female Sockets | 37 | - | - | - | 2 | Female | - | - | - | - | Signal | - | - | - | - | 1A | Gold | - | - | - | - | - | 26-28 AWG, Stranded | Cable Side (4-40) | - | D-Sub | - | - | 4 DC C | - | - | Feed Through | 18.5mm | 69.3mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 189-009-413R481 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 189 | Obsolete | - | Solder | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | - | - | Black | 2, 2 | Male to Female | - | - | - | - | Signal | - | - | - | - | 5A | Gold | 9 | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 1 DE E ; 1 DE E | - | 0.318 (8.08mm) | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 172-E25-211R011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | Tray | 2009 | 172-E, M Series | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25 | 100°C | -50°C | White | 2 | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | White | - | - | Board Side (4-40) | - | D-Sub | - | Machined | 3 DB B | - | - | - | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 180-062-102-021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | Tray | 2002 | 180 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 62 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 2A | - | 5A | Gold | - | - | - | Black | - | - | Cable Side (4-40) | - | D-Sub, High Density | - | - | 4 DC C High Density | - | - | Grounding Indents | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-015-202-031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | - | 2002 | 180 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 15 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | 2A | Gold | - | - | - | Black | - | - | Mating Side (4-40) | - | D-Sub, High Density | - | - | 1 DE E High Density | - | - | - | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-026-102-021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | Tray | 2002 | 180 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 26 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 2A | - | 5A | Gold | - | - | - | Black | - | - | Cable Side (4-40) | - | D-Sub, High Density | - | - | 2 DA A High Density | - | - | Grounding Indents | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-026-212-021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | -50°C~100°C | - | 2002 | 180 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 26 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | 2A | Gold | - | - | - | Black | - | - | Board Side (4-40) | - | D-Sub, High Density | - | - | 2 DA A High Density | - | - | - | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-009-112-161 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | -55°C~105°C | - | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 9 | 105°C | -55°C | Black | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | Black | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 1 DE E | - | 0.590 (14.99mm) | Ground Strap, Grounding Indents | 12.6mm | 30.8mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-025-212-181 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | -55°C~105°C | - | 2002 | 177 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | 3 DB B | - | 0.590 (14.99mm) | Ground Strap | 12.6mm | 53mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-015-210-081 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | PLASTIC | Polyester, Glass Filled | Glass | - | Phosphor Bronze | -55°C~105°C | - | 2002 | 177 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | - | - | Black | 2 | Female | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | 2 DA A | - | 0.590 (14.99mm) | - | 12.6mm | 39.2mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-015-110-061 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | PLASTIC | Polyester, Glass Filled | Glass | - | Phosphor Bronze | -55°C~105°C | - | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | - | - | Black | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 2 DA A | - | 0.590 (14.99mm) | - | 11.5mm | 39.2mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-009-110-061 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | PLASTIC | Polyester, Glass Filled | Glass | - | Phosphor Bronze | -55°C~105°C | - | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 9 | - | - | Black | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | 5A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 1 DE E | - | 0.590 (14.99mm) | - | 11.5mm | 30.8mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-037-110-081 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | PLASTIC | Polyester, Glass Filled | Glass | - | Phosphor Bronze | -55°C~105°C | - | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 37 | - | - | Black | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | 5A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | 4 DC C | - | 0.590 (14.99mm) | - | 11.5mm | 69.3mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-015-212-161 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | -55°C~105°C | - | 2002 | 177 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | Black | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 2 DA A | - | 0.590 (14.99mm) | Ground Strap | 12.6mm | 39.2mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-037-212-181 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | -55°C~105°C | - | 2002 | 177 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 37 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | 4 DC C | - | 0.590 (14.99mm) | Ground Strap | 12.6mm | 69.3mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-015-112-181 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | -55°C~105°C | - | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | 105°C | -55°C | Black | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | 2 DA A | - | 0.590 (14.99mm) | Ground Strap, Grounding Indents | 12.6mm | 39.2mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-037-212-161 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | -55°C~105°C | - | 2002 | 177 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 37 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | Black | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 4 DC C | - | 0.590 (14.99mm) | Ground Strap | 12.6mm | 69.3mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-015-110-081 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | PLASTIC | Polyester, Glass Filled | Glass | - | Phosphor Bronze | -55°C~105°C | - | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | - | - | Black | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | 2 DA A | - | 0.590 (14.99mm) | - | 11.5mm | 39.2mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |