- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Shell Finish | Contact Finish | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172-E15-101R911 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 15 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | 20-26 AWG | Cable Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 2 DA A | - | - | Board Lock | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 172-E25-111R001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 25 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 3 DB B | - | - | - | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 172-E25-201R031 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 25 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | - | - | 20-26 AWG | Mating Side (4-40) | - | D-Sub | Machined | 3 DB B | - | - | - | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 173-E09-111R241 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | Tray | 2005 | 173-E, M Series | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 9 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | - | Mating Side, Standard Screws (4-40) | - | D-Sub | Machined | 1 DE E | - | 0.283 (7.20mm) | Mounting Brackets | 12.6mm | 30.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 184-009-193L001 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | -50°C~105°C | Tray | 2005 | 184 | yes | Obsolete | Not Applicable | IDC, Ribbon Cable | - | Plug, Male Pins | 9 | - | - | - | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | 1A | - | Gold | - | - | - | - | 26-28 AWG, Stranded | Housing/Shell (Unthreaded) | - | D-Sub | - | 1 DE E | - | - | Feed Through, Grounding Indents | 18.5mm | 30.8mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 184-015-193L001 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | -50°C~105°C | Tray | 2005 | 184 | - | Obsolete | Not Applicable | IDC, Ribbon Cable | - | Plug, Male Pins | 15 | - | - | - | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | 1A | - | Gold | - | - | - | - | 26-28 AWG, Stranded | Housing/Shell (Unthreaded) | - | D-Sub | - | 2 DA A | - | - | Feed Through, Grounding Indents | 18.5mm | 39.1mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 184-009-293L001 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Phosphor Bronze | -50°C~100°C | Tray | 2005 | 184 | yes | Obsolete | Not Applicable | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | 1A | - | Gold | - | - | - | - | 26-28 AWG, Stranded | Housing/Shell (Unthreaded) | Nickel | D-Sub | - | 1 DE E | Insulated | - | Feed Through | 18.5mm | 30.8mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 173-E37-211R241 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | Tray | 2005 | 173-E, M Series | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | - | Mating Side, Standard Screws (4-40) | - | D-Sub | Machined | 4 DC C | - | 0.283 (7.20mm) | Mounting Brackets | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 184-009-193L021 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | -50°C~105°C | Tray | 2005 | 184 | - | Obsolete | Not Applicable | IDC, Ribbon Cable | - | Plug, Male Pins | 9 | - | - | - | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | 1A | - | Gold | - | - | - | - | 26-28 AWG, Stranded | Cable Side (4-40) | - | D-Sub | - | 1 DE E | - | - | Feed Through, Grounding Indents | 18.5mm | 30.8mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 184-037-293L001 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Phosphor Bronze | -50°C~100°C | Tray | 2005 | 184 | - | Obsolete | Not Applicable | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 37 | - | - | - | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | 1A | - | Gold | - | - | - | - | 26-28 AWG, Stranded | Housing/Shell (Unthreaded) | - | D-Sub | - | 4 DC C | - | - | Feed Through | 18.5mm | 69.3mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 184-025-293L011 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Phosphor Bronze | -50°C~100°C | Tray | 2005 | 184 | - | Obsolete | Not Applicable | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 25 | - | - | - | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | 1A | - | Gold | - | - | - | - | 26-28 AWG, Stranded | Cable Side (4-40) | - | D-Sub | - | 3 DB B | - | - | Feed Through | 18.5mm | 53mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 184-025-293L031 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Phosphor Bronze | -50°C~100°C | Tray | 2005 | 184 | - | Obsolete | Not Applicable | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 25 | - | - | - | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | 1A | - | Gold | - | - | - | - | 26-28 AWG, Stranded | Mating Side (4-40) | - | D-Sub | - | 3 DB B | - | - | Feed Through | 18.5mm | 53mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 184-037-293L031 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Phosphor Bronze | -50°C~100°C | Tray | 2005 | 184 | - | Obsolete | Not Applicable | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 37 | - | - | - | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | 1A | - | Gold | - | - | - | - | 26-28 AWG, Stranded | Mating Side (4-40) | - | D-Sub | - | 4 DC C | - | - | Feed Through | 18.5mm | 69.3mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 184-025-193L001 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | -50°C~105°C | Tray | 2005 | 184 | yes | Obsolete | Not Applicable | IDC, Ribbon Cable | - | Plug, Male Pins | 25 | - | - | - | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | 1A | - | Gold | - | - | - | - | 26-28 AWG, Stranded | Housing/Shell (Unthreaded) | Nickel | D-Sub | - | 3 DB B | Insulated | - | Feed Through, Grounding Indents | 18.5mm | 53mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 184-025-193L021 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | -50°C~105°C | Tray | 2005 | 184 | - | Obsolete | Not Applicable | IDC, Ribbon Cable | - | Plug, Male Pins | 25 | - | - | - | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | 1A | - | Gold | - | - | - | - | 26-28 AWG, Stranded | Cable Side (4-40) | - | D-Sub | - | 3 DB B | - | - | Feed Through, Grounding Indents | 18.5mm | 53mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 184-037-193L031 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | -50°C~105°C | Tray | 2005 | 184 | - | Obsolete | Not Applicable | IDC, Ribbon Cable | - | Plug, Male Pins | 37 | - | - | - | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | 1A | - | Gold | - | - | - | - | 26-28 AWG, Stranded | Mating Side (4-40) | - | D-Sub | - | 4 DC C | - | - | Feed Through, Grounding Indents | 18.5mm | 69.3mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 171-050-112-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | - | 2002 | 171 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 50 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Black | - | - | Housing/Shell (Unthreaded) | - | D-Sub | Stamped | 5 DD D | - | - | Grounding Indents | 9.93mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-050-112-021 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | - | 2002 | 171 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 50 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Black | - | - | Board Side (4-40) | - | D-Sub | Stamped | 5 DD D | - | - | Grounding Indents | 9.93mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-050-212-031 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~125°C | - | 2005 | 172 | - | Obsolete | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 50 | - | - | Beige | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | White | NO | - | Mating Side (4-40) | - | D-Sub | Machined | 5 DD D | - | - | - | 10.1mm | 52.8mm | 15.3mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-015-112-031 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | - | 2002 | 172 | - | Obsolete | Not Applicable | Solder | EAR99 | Plug, Male Pins | 15 | - | - | Black | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Mating Side (4-40) | - | D-Sub | Machined | 2 DA A | - | - | Grounding Indents | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |