- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Shell Finish | Contact Finish | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172-009-212-031 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~125°C | 2005 | 172 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | - | - | Beige | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | Mating Side (4-40) | D-Sub | Machined | 1 DE E | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-037-242-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | 2003 | 172 | Obsolete | Not Applicable | Wire Wrap | - | Receptacle, Female Sockets | 37 | 100°C | -50°C | Beige | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Beige | - | Housing/Shell (Unthreaded) | D-Sub | Machined | 4 DC C | - | - | 10.1mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-050-142-031 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2003 | 172 | Obsolete | Not Applicable | Wire Wrap | - | Plug, Male Pins | 50 | - | - | Beige | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | Mating Side (4-40) | D-Sub | Machined | 5 DD D | - | Grounding Indents | 10.1mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-037-242-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | 2003 | 172 | Obsolete | Not Applicable | Wire Wrap | - | Receptacle, Female Sockets | 37 | 100°C | -50°C | Beige | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Beige | - | Mating Side (4-40) | D-Sub | Machined | 4 DC C | - | - | 10.1mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-009-142-031 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2003 | 172 | Obsolete | Not Applicable | Wire Wrap | - | Plug, Male Pins | 9 | - | - | Beige | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | Mating Side (4-40) | D-Sub | Machined | 1 DE E | - | Grounding Indents | 10.1mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-050-241-021 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | 2003 | 172 | Obsolete | Not Applicable | Wire Wrap | - | Receptacle, Female Sockets | 50 | 100°C | -50°C | Beige | 3 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Beige | - | Board Side (4-40) | D-Sub | Machined | 5 DD D | - | - | 10.1mm | 52.8mm | 15.3mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-050-242-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | 2003 | 172 | Obsolete | Not Applicable | Wire Wrap | - | Receptacle, Female Sockets | 50 | 100°C | -50°C | Beige | 3 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Beige | - | Housing/Shell (Unthreaded) | D-Sub | Machined | 5 DD D | - | - | 10.1mm | 52.8mm | 15.3mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-015-212-031 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~125°C | 2005 | 172 | Obsolete | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | - | Beige | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | White | NO | Mating Side (4-40) | D-Sub | Machined | 2 DA A | - | - | 10.1mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 173-009-212-141 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | 2003 | 173 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | 100°C | -50°C | Beige | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Beige | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 1 DE E | 0.283 (7.20mm) | Mounting Brackets | 12.6mm | 30.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 173-025-112-141 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2003 | 173 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 25 | 100°C | -50°C | Beige | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Beige | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 3 DB B | 0.283 (7.20mm) | Grounding Indents, Mounting Brackets | 12.6mm | 53mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-025-242-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | 2003 | 172 | Obsolete | Not Applicable | Wire Wrap | - | Receptacle, Female Sockets | 25 | 100°C | -50°C | Beige | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Beige | - | Housing/Shell (Unthreaded) | D-Sub | Machined | 3 DB B | - | - | 10.1mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-009-242-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | 2003 | 172 | Obsolete | Not Applicable | Wire Wrap | - | Receptacle, Female Sockets | 9 | 100°C | -50°C | Beige | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Beige | - | Mating Side (4-40) | D-Sub | Machined | 1 DE E | - | - | 10.1mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 173-050-212-141 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | 2002 | 173 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 50 | 100°C | -50°C | Beige | 3 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Beige | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 5 DD D | 0.283 (7.20mm) | Mounting Brackets | 15.4mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-044-102-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2002 | 180 | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 44 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | - | Signal | - | - | 2A | - | 2A | - | Gold | - | - | Black | - | Cable Side (4-40) | D-Sub, High Density | - | 3 DB B High Density | - | Grounding Indents | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-044-202-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | 2002 | 180 | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 44 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | - | Signal | - | - | 2A | - | 2A | - | Gold | - | - | Black | - | Cable Side (4-40) | D-Sub, High Density | - | 3 DB B High Density | - | - | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-078-202-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | 2002 | 180 | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 78 | 100°C | -50°C | Black | 4 | Female | - | - | - | - | - | Signal | - | - | 2A | - | 2A | - | Gold | - | - | Black | - | Cable Side (4-40) | D-Sub, High Density | - | 5 DD D High Density | - | - | 9.93mm | 52.8mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-062-202-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | 2002 | 180 | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 62 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | - | Signal | - | - | 2A | - | 2A | - | Gold | - | - | Black | - | Cable Side (4-40) | D-Sub, High Density | - | 4 DC C High Density | - | - | 9.93mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-025-212-031 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~125°C | 2005 | 172 | Obsolete | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | Beige | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | White | NO | Mating Side (4-40) | D-Sub | Machined | 3 DB B | - | - | 10.1mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-026-202-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | 2002 | 180 | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 26 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | - | Signal | - | - | 2A | - | 2A | - | Gold | - | - | Black | - | Cable Side (4-40) | D-Sub, High Density | - | 2 DA A High Density | - | - | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 173-009-112-141 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2003 | 173 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 9 | 100°C | -50°C | Beige | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Beige | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 1 DE E | 0.283 (7.20mm) | Grounding Indents, Mounting Brackets | 12.6mm | 30.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |