- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 171-037-113R051 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | 500V | -50°C~100°C | Tray | 2014 | 171 | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 37 | - | - | Black | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | - | 5A | - | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Board Side (4-40) | - | D-Sub | Stamped | 4 DC C | - | - | Board Lock, Grounding Indents | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 174-E37-211R141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | Tray | 2009 | 174-E, M Series | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | White | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 4 DC C | - | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 171-037-112-021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2002 | 171 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 37 | 100°C | -50°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | Black | - | - | Board Side (4-40) | - | D-Sub | Stamped | 4 DC C | - | - | Grounding Indents | 9.93mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6817W2103L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2007 | 681 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 7 (5 + 2 Power) | - | - | - | 2 | Male | - | - | - | - | - | Signal and Power | - | - | 3A 20/40A | - | unknown | 3A | - | Gold | - | - | Black | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 2 DA A - 7W2 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6817W2203L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2007 | 681 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 7 (5 + 2 Power) | - | - | - | 2 | Female | - | - | - | - | - | Signal and Power | - | - | 3A 20/40A | - | unknown | 3A | - | Gold | - | - | Black | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 2 DA A - 7W2 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6827W2203L001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | - | -55°C~125°C | Tray | 2012 | 682 | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 7 (5 + 2 Coax) | 125°C | -55°C | - | 2 | Female | - | - | - | - | - | Coax and Signal | - | - | 3A | - | - | 3A | - | Gold | - | - | Black | - | RG-174, 316 | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 2 DA A - 7W2 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 173-E09-112-141 NorComp Inc. | In Stock | - | - | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2002 | 173-E | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 9 | 100°C | -50°C | White | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | White | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 1 DE E | - | 0.283 (7.20mm) | Grounding Indents, Mounting Brackets | 12.6mm | 30.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-025-281L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~125°C | Tray | 2010 | 172, M Series | yes | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | 3 DB B | - | - | - | - | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 178-037-512-571 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | 37 | Steel | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | - | - | -55°C~105°C | Tray | 2002 | 178 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 37, 37 | 105°C | -55°C | Black | 2, 2 | Female to Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | Tin | D-Sub - Stacked | Stamped | 4 DC C ; 4 DC C | - | 0.318 (8.08mm) | Board Lock, Shielded | 31.8mm | 69.2mm | 25.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 182-025-212-181 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | - | - | -55°C~105°C | - | 2002 | 182 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | 3 DB B | - | 0.318 (8.08mm) | Ground Strap | 12.5mm | 53mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E15-202-031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2002 | 172-E | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 15 | 100°C | -50°C | White | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | - | Mating Side (4-40) | Tin | D-Sub | Machined | 2 DA A | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 184-037-192-011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | - | - | -50°C~100°C | - | 2002 | 184 | - | Obsolete | Not Applicable | IDC, Ribbon Cable | - | Plug, Male Pins | 37 | 100°C | -50°C | - | 2 | Male | - | - | - | - | - | Signal | - | - | 1A | - | - | 1A | - | Gold | - | - | - | - | 28 AWG | Cable Side (4-40) | - | D-Sub | - | 4 DC C | - | - | Feed Through, Grounding Indents | 18.5mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-050-202-021 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | Tray | 2002 | 171 | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 50 | - | - | Black | 3 | Female | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | - | - | - | 20-28 AWG | Cable Side (4-40) | - | D-Sub | Stamped | 5 DD D | - | - | - | 9.56mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-009-202-021 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | - | 2002 | 172 | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 9 | - | - | Beige | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | - | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 20-28 AWG | Cable Side (4-40) | - | D-Sub | Machined | 1 DE E | - | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-015-212-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Tin | - | 500V | -50°C~100°C | - | 2002 | 171 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | 100°C | -50°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | Black | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub | Stamped | 2 DA A | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-025-211-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | - | - | -50°C~125°C | - | 2005 | 172 | - | Obsolete | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | Beige | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | - | 5A | - | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | White | NO | - | Board Side (4-40) | - | D-Sub | Machined | 3 DB B | - | - | - | 10.1mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-025-111-001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | - | 2002 | 172 | - | Obsolete | Not Applicable | Solder | EAR99 | Plug, Male Pins | 25 | - | - | Black | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | - | 5A | - | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 3 DB B | - | - | - | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-062-102-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2002 | 180 | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 62 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | - | Signal | - | - | 2A | - | - | 5A | - | Gold | - | - | Black | - | - | Housing/Shell (Unthreaded) | Tin | D-Sub, High Density | - | 4 DC C High Density | - | - | Grounding Indents | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-062-202-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | - | 2002 | 180 | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 62 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | - | Housing/Shell (Unthreaded) | Tin | D-Sub, High Density | - | 4 DC C High Density | - | - | - | 9.93mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 183-009-212-531 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | - | - | -55°C~105°C | - | 2002 | 183 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | Black | - | - | Housing/Shell (4-40) | Tin | D-Sub | - | 1 DE E | - | 0.590 (14.99mm) | Board Lock | 12.5mm | 30.8mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |