- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Shell Finish | Contact Finish | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172-050-141-011 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | - | 2003 | 172 | Obsolete | Not Applicable | Wire Wrap | Plug, Male Pins | 50 | - | - | Beige | 3 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | 5A | - | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Board Side (4-40) | D-Sub | Machined | 5 DD D | - | - | 10.1mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-015-202-021 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | -50°C~100°C | - | 2002 | 180 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 15 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | 2A | - | Gold | - | - | Black | - | - | Cable Side (4-40) | D-Sub, High Density | - | 1 DE E High Density | - | - | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 182-015-212-161 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | - | -55°C~105°C | - | 2002 | 182 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Black | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 2 DA A | 0.318 (8.08mm) | Ground Strap | 12.5mm | 39.1mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 182-015-112-181 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | - | -55°C~105°C | - | 2002 | 182 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | - | - | Black | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | TIN | Gold | - | 94V-0 | - | NO | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | 2 DA A | 0.318 (8.08mm) | Ground Strap, Grounding Indents | 12.5mm | 39.1mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-037-112-911 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 172 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 37 | 100°C | -50°C | Black | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 4 DC C | - | Board Lock, Grounding Indents | 9.93mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E09-111-911 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | - | 2002 | 172-E | Obsolete | Not Applicable | Solder | Plug, Male Pins | 9 | 100°C | -50°C | White | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 1 DE E | - | Board Lock | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E37-101-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | - | 2004 | 172-E | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 37 | 100°C | -50°C | White | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | - | Cable Side (4-40) | D-Sub | Machined | 4 DC C | - | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E25-101-021 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | - | 2004 | 172-E | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 25 | 100°C | -50°C | White | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | - | Cable Side (4-40) | D-Sub | Machined | 3 DB B | - | - | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E50-101-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | - | 2004 | 172-E | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 50 | 100°C | -50°C | White | 3 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | - | Cable Side (4-40) | D-Sub | Machined | 5 DD D | - | - | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 174-E25-211R001 NorComp Inc. | 13 |
| Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2009 | 174-E, M Series | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25 | 100°C | -50°C | White | 2 | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | - | Housing/Shell (Unthreaded) | D-Sub | Machined | 3 DB B | 0.370 (9.40mm) | - | 12.6mm | 53mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 172-E50-111R011 NorComp Inc. | 60 |
| Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | Obsolete | Not Applicable | Solder | Plug, Male Pins | 50 | 100°C | -50°C | White | 3 | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | - | Board Side (4-40) | D-Sub | Machined | 5 DD D | - | - | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 173-E37-211R001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Yellow Chromate Plated | Bronze | - | -50°C~100°C | Tray | 2005 | 173-E, M Series | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 37 | 100°C | -50°C | White | 2 | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | - | Housing/Shell (Unthreaded) | D-Sub | Machined | 4 DC C | 0.283 (7.20mm) | - | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 177-037-112-161 NorComp Inc. | 50 |
| Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | - | -55°C~105°C | - | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 37 | 105°C | -55°C | Black | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Black | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 4 DC C | 0.590 (14.99mm) | Ground Strap, Grounding Indents | 12.6mm | 69.3mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E37-101R911 NorComp Inc. | 47 |
| Datasheet | Gold | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 37 | 100°C | -50°C | White | 2 | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | 20-26 AWG | Cable Side (4-40); Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 4 DC C | - | Board Lock | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 173-E37-112-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 173-E | Obsolete | Not Applicable | Solder | Plug, Male Pins | 37 | 100°C | -50°C | White | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | - | Housing/Shell (Unthreaded) | D-Sub | Machined | 4 DC C | 0.283 (7.20mm) | Grounding Indents | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 175-037-112R151 NorComp Inc. | 38 |
| Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2005 | 175 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 37 | 100°C | -50°C | Beige | 2 | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Beige | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 4 DC C | 0.454 (11.53mm) | Grounding Indents, Mounting Brackets | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 180-062-212-021 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | - | -50°C~100°C | - | 2002 | 180 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 62 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | 2A | - | Gold | - | - | Black | - | - | Board Side (4-40) | D-Sub, High Density | - | 4 DC C High Density | - | - | 9.93mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68013W3102401 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | 13 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | - | -55°C~125°C | - | 2002 | 680 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 13 (10 + 3 Power) | 125°C | -55°C | - | 2 | Male | - | - | - | - | Signal and Power | - | - | 3A 40A | - | 3A | - | Gold | - | - | Black | - | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 3 DB B - 13C3 13W3 | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6843W3202461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | - | -55°C~125°C | - | 2005 | 684 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 3 (Power) | 125°C | -55°C | - | 1 | Female | - | - | - | - | Power | - | - | 20/40A | - | - | - | Gold | - | - | Black | - | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 DA A - 3W3 | 0.509 (12.93mm) | Board Lock, Mounting Brackets | - | 39.1mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 190-009-262-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Surface Mount | Board Edge, Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel | Phosphor Bronze | 300V | - | - | 2003 | 190 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Black | - | - | Housing/Shell (4-40) | D-Sub | - | 1 DE E | - | Board Guide, Board Lock | 12.5mm | 30mm | 3.91mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |