- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Contact Finish | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172-015-211-911 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | - | -50°C~125°C | - | 2005 | 172 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | 125°C | -50°C | Beige | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | White | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 2 DA A | - | Board Lock | 10.1mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-015-202-031 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | -50°C~100°C | - | 2002 | 171 | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | Female | - | - | - | - | Signal | - | - | - | - | 5A | Gold | - | - | - | - | 20-28 AWG | Mating Side (4-40) | - | D-Sub | Stamped | 2 DA A | - | - | 9.56mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-009-102-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 171 | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | - | - | - | Signal | - | - | - | - | 5A | Gold | - | - | - | - | 20-28 AWG | Cable Side (4-40) | - | D-Sub | Stamped | 1 DE E | - | Grounding Indents | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 181-062-213R481 NorComp Inc. | 41 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | 250V | -55°C~105°C | Tray | 2014 | 181 | - | Active | - | Solder | EAR99 | Receptacle, Female Sockets | 62 | - | - | Black | 3 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 62 | 2A | Gold | - | 94V-0 | - | NO | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | 4 DC C High Density | 0.350 (8.89mm) | Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 171-009-102-031 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 171 | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | - | - | - | Signal | - | - | - | - | 5A | Gold | - | - | - | - | 20-28 AWG | Mating Side (4-40) | - | D-Sub | Stamped | 1 DE E | - | Grounding Indents | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 181-078-113L531 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | Nylon | Steel, Nickel Plated | Copper Alloy | 250V | -55°C~105°C | Tray | 2014 | 181 | yes | Active | - | Solder | - | Plug, Male Pins | 78 | - | - | Black | 4 | - | - | - | - | - | Signal | - | - | 3A | - | 2A | Gold | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub, High Density | - | 5 DD D High Density | 0.350 (8.89mm) | Board Lock, Grounding Indents | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 685M8W8203L461 NorComp Inc. | 43 |
| Datasheet | 14 Weeks | - | - | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | Copper Alloy | - | -55°C~125°C | Tray | - | Power-D 685M | - | Active | - | Solder | - | Receptacle, Female Sockets | 8 (Coax) | - | - | Black | 1 | - | - | - | - | - | Coax | - | - | - | - | - | Gold | - | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | Machined | 4 DC C - 8W8 | 0.370 (9.40mm) | Board Lock, Mounting Brackets | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 186-025-192-551 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 186 | - | Obsolete | Not Applicable | IDC, Ribbon Cable | - | Plug, Male Pins | 25 | 100°C | -50°C | - | 2 | Male | - | - | - | - | Signal | - | - | 1A | - | 1A | Gold | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | - | 3 DB B | - | Feed Through, Grounding Indents, Strain Relief | - | 53mm | 18mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-009-112-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 171 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | - | - | - | Signal | - | - | - | - | 5A | Gold | - | - | - | - | - | Board Side (4-40) | - | D-Sub | Stamped | 1 DE E | - | Grounding Indents | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6803W3102401 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | - | -55°C~125°C | - | 2002 | 680 | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 3 (Power) | 125°C | -55°C | - | 1 | Male | - | - | - | - | Power | - | - | 40A | - | 40A | Gold | - | - | Black | - | - | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | 2 DA A - 3W3 | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E09-201-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | - | 2002 | 172-E | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 9 | 100°C | -50°C | - | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 1 DE E | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 189-015-412-571 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | 15 | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | - | -55°C~105°C | - | 2002 | 189 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 15, 15 | 105°C | -55°C | Black | 2, 2 | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub - Stacked | - | 2 DA A ; 2 DA A | 0.318 (8.08mm) | Board Lock, Grounding Indents | 29.2mm | 39mm | 25.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 182-009-212-171 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | - | -55°C~105°C | - | 2002 | 182 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | - | Housing/Shell (4-40) | - | D-Sub | - | 1 DE E | 0.318 (8.08mm) | Ground Strap | 12.5mm | 30.8mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-050-112-011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 171 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 50 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | - | Board Side (4-40) | - | D-Sub | Stamped | 5 DD D | - | Grounding Indents | 9.93mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 181-044-212-171 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 181 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 44 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | 2A | Gold | - | - | Black | - | - | Housing/Shell (4-40) | Tin | D-Sub, High Density | - | 3 DB B High Density | 0.350 (8.89mm) | Ground Strap | 12.6mm | 53mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-050-202-001 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Tin | 500V | -50°C~100°C | - | 2002 | 171 | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 50 | - | - | Black | 3 | - | - | - | - | - | Signal | - | - | - | - | 5A | Gold | Female | - | - | - | 20-28 AWG | Housing/Shell (Unthreaded) | - | D-Sub | Stamped | 5 DD D | - | - | 9.56mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-015-102-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 180 | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 15 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 2A | - | 5A | Gold | - | - | Black | - | - | Housing/Shell (Unthreaded) | Tin | D-Sub, High Density | - | 1 DE E High Density | - | Grounding Indents | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 176-037-112R151 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2005 | 176 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 37 | 100°C | -50°C | Beige | 2 | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 4 DC C | 0.545 (13.84mm) | Grounding Indents, Mounting Brackets | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() 176-015-112R151 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2005 | 176 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 15 | 100°C | -50°C | Beige | 2 | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 2 DA A | 0.545 (13.84mm) | Grounding Indents, Mounting Brackets | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() 176-009-212R151 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2005 | 176 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | 100°C | -50°C | Beige | 2 | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 1 DE E | 0.545 (13.84mm) | Mounting Brackets | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | Lead Free |