- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Current Rating | Contact Finish | Number of Contacts | Housing Color | Flange Feature | Plating | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 189-015-413R451 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 189 | e4 | Obsolete | - | Solder | Plug, Male Pins; Receptacle, Female Sockets | 15, 15 | - | - | Black | 2, 2 | Male to Female | Signal | - | 5A | Gold | 15 | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 2 DA A ; 2 DA A | 0.318 (8.08mm) | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 176-009-112R151 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester | PBT | Steel, Tin Plated | Brass | -50°C~100°C | Tray | 2005 | 176 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 9 | 100°C | -50°C | Beige | 2 | - | Signal | 5A | 5A | Gold | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 1 DE E | 0.545 (13.84mm) | Grounding Indents, Mounting Brackets | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() 171-009-112-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | - | 2002 | 171 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 9 | 100°C | -50°C | Black | 2 | Male | Signal | 5A | 5A | Gold | - | Black | Housing/Shell (Unthreaded) | - | D-Sub | - | Stamped | 1 DE E | - | Grounding Indents | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-015-182-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | - | 2003 | 172 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | 100°C | -50°C | Black | 2 | Male | Signal | 5A | 5A | Gold | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 2 DA A | - | Grounding Indents | - | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-044-202-031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | - | 2002 | 180 | - | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 44 | 100°C | -50°C | Black | 3 | Female | Signal | 2A | 2A | Gold | - | Black | Mating Side (4-40) | - | D-Sub, High Density | - | - | 3 DB B High Density | - | - | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-078-112-011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | -50°C~100°C | Tray | 2002 | 180 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 78 | 100°C | -50°C | Black | 4 | Male | Signal | 2A | 2A | Gold | - | Black | Board Side (4-40) | - | D-Sub, High Density | - | - | 5 DD D High Density | - | Grounding Indents | 10.2mm | 67mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-062-202-031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | - | 2002 | 180 | - | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 62 | 100°C | -50°C | Black | 3 | Female | Signal | 2A | 2A | Gold | - | Black | Mating Side (4-40) | - | D-Sub, High Density | - | - | 4 DC C High Density | - | - | 9.93mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 183-015-212-171 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | -55°C~105°C | - | 2002 | 183 | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | 105°C | -55°C | Black | 2 | Female | Signal | 5A | 5A | Gold | - | Black | Housing/Shell (4-40) | - | D-Sub | - | - | 2 DA A | 0.590 (14.99mm) | Ground Strap | 12.5mm | 39.1mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 182-025-212-171 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | -55°C~105°C | - | 2002 | 182 | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25 | 105°C | -55°C | Black | 2 | Female | Signal | 5A | 5A | Gold | - | Black | Housing/Shell (4-40) | - | D-Sub | - | - | 3 DB B | 0.318 (8.08mm) | Ground Strap | 12.5mm | 53mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-025-112-911 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | - | 2002 | 172 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 25 | 100°C | -50°C | Black | 2 | Male | Signal | 5A | 5A | Gold | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 3 DB B | - | Board Lock, Grounding Indents | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E25-211-021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | - | 2002 | 172-E | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25 | 100°C | -50°C | White | 2 | Female | Signal | 5A | 5A | Gold | - | White | Board Side (4-40) | - | D-Sub | - | - | 3 DB B | - | - | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 173-E50-211R141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | Tray | 2005 | 173-E, M Series | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 50 | 100°C | -50°C | White | 3 | - | Signal | 5A | 5A | Gold | - | White | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 5 DD D | 0.283 (7.20mm) | Mounting Brackets | 15.4mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 171-009-212-031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | - | 2002 | 171 | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 9 | 100°C | -50°C | Black | 2 | Female | Signal | 5A | 5A | Gold | - | Black | Mating Side (4-40) | - | D-Sub | - | Stamped | 1 DE E | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E15-202-021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | - | 2002 | 172-E | - | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 15 | 100°C | -50°C | White | 2 | Female | Signal | 5A | 5A | Gold | - | - | Cable Side (4-40) | - | D-Sub | - | Machined | 2 DA A | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E50-211-011 NorComp Inc. | 48 |
| - | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | - | 2002 | 172-E | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 50 | 100°C | -50°C | White | 3 | Female | Signal | 5A | 5A | Gold | - | White | Board Side (4-40) | - | D-Sub | - | - | 5 DD D | - | - | 10.2mm | 52.8mm | 15.3mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E37-102-031 NorComp Inc. | 59 |
| Datasheet | - | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | - | 2004 | 172-E | - | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 37 | 100°C | -50°C | White | 2 | Male | Signal | 5A | 5A | Gold | - | White | Mating Side (4-40) | - | D-Sub | - | Machined | 4 DC C | - | Grounding Indents | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E50-101-021 NorComp Inc. | 59 |
| Datasheet | - | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | - | 2004 | 172-E | - | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 50 | 100°C | -50°C | White | 3 | Male | Signal | 5A | 5A | Gold | - | White | Cable Side (4-40) | - | D-Sub | - | Machined | 5 DD D | - | - | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 174-E37-211-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | - | 2002 | 174-E | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 37 | 100°C | -50°C | White | 2 | Female | Signal | 5A | 5A | Gold | - | White | Housing/Shell (Unthreaded) | - | D-Sub | - | Machined | 4 DC C | 0.370 (9.40mm) | - | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-050-182-021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | - | 2003 | 172 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 50 | 100°C | -50°C | Black | 3 | Male | Signal | 5A | 5A | Gold | - | - | Board Side (4-40) | - | D-Sub | - | - | 5 DD D | - | Grounding Indents | - | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 174-E25-211-001 NorComp Inc. | 18 |
| Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | - | 2002 | 174-E | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25 | 100°C | -50°C | White | 2 | Female | Signal | 5A | 5A | Gold | - | White | Housing/Shell (Unthreaded) | - | D-Sub | - | Machined | 3 DB B | 0.370 (9.40mm) | - | 12.6mm | 53mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |