- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Flange Feature | Plating | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172-050-281L031 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~125°C | Tray | 2010 | 172, M Series | - | yes | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 50 | - | - | Black | 3 | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | Mating Side (4-40) | - | D-Sub | - | - | 5 DD D | - | - | - | - | 52.8mm | 15.3mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6835W1103L001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 683 | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 5 (4 + 1 Coax) | 125°C | -55°C | - | 2 | Male | - | - | - | - | Coax and Signal | - | - | 3A | - | - | 3A | - | Gold | - | - | - | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | - | 1 DE E - 5W1 | Insulated | - | Grounding Indents | - | 30.8mm | 12.6mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 172-050-181L031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~125°C | Tray | 2010 | 172, M Series | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 50 | 125°C | -50°C | Black | 3 | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | Black | - | Mating Side (4-40) | - | D-Sub | - | Machined | 5 DD D | - | - | - | - | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6845W5203L461 NorComp Inc. | In Stock | - | Datasheet | - | - | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2010 | 684 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 5 (Power) | - | - | - | 1 | Female | - | - | - | - | Power | - | - | - | - | unknown | 40A | - | Gold | - | - | - | Black | - | Housing/Shell (4-40) | Nickel | D-Sub, Combo | - | - | 3 DB B - 5W5 | Insulated | 0.520 (13.20mm) | Board Lock, Mounting Brackets | - | 53mm | 12.6mm | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6855W1203L461 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 685 | - | - | Obsolete | - | Solder | - | Receptacle, Female Sockets | 5 (4 + 1 Coax) | 125°C | -55°C | - | 2 | Female | - | - | - | - | Coax and Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | Black | - | Housing/Shell (4-40) | Nickel | D-Sub, Combo | - | - | 1 DE E - 5W1 | Insulated | 0.409 (10.40mm) | Board Lock, Mounting Brackets | - | 30.8mm | 12.6mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 189-015-613R451 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 189 | e4 | - | Obsolete | - | Solder | - | Plug, Male Pins | 15, 15 | - | - | Black | 2, 2 | Male to Male | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | 15 | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 2 DA A ; 2 DA A | - | 0.318 (8.08mm) | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 189-025-413R451 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 189 | e4 | - | Obsolete | - | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | - | - | Black | 2, 2 | Male to Female | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | 25 | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 3 DB B ; 3 DB B | - | 0.318 (8.08mm) | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 189-025-613R671 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | 25 | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 189 | e4 | - | Obsolete | - | Solder | - | Plug, Male Pins | 25, 25 | - | - | Black | 2, 2 | Male | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub - Stacked | - | Stamped | 3 DB B ; 3 DB B | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 179-025-313R671 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | - | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 179 | e4 | - | Obsolete | - | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | - | - | Black | 2, 2 | Female to Male | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | 25 | - | - | - | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 3 DB B ; 3 DB B | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 189-025-613R481 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 189 | - | - | Obsolete | - | Solder | - | Plug, Male Pins | 25, 25 | - | - | Black | 2, 2 | Male to Male | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | 25 | - | - | - | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 3 DB B ; 3 DB B | - | 0.318 (8.08mm) | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 172-E37-101-021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | - | 2004 | 172-E | - | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 37 | 100°C | -50°C | White | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | White | - | Cable Side (4-40) | - | D-Sub | - | Machined | 4 DC C | - | - | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-078-202-021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | -50°C~100°C | - | 2002 | 180 | - | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 78 | 100°C | -50°C | Black | 4 | Female | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | - | Black | - | Cable Side (4-40) | - | D-Sub, High Density | - | - | 5 DD D High Density | - | - | - | 9.93mm | 52.8mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-044-102-021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 180 | - | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 44 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | - | Black | - | Cable Side (4-40) | - | D-Sub, High Density | - | - | 3 DB B High Density | - | - | Grounding Indents | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-026-202-021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | -50°C~100°C | - | 2002 | 180 | - | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 26 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | - | Black | - | Cable Side (4-40) | - | D-Sub, High Density | - | - | 2 DA A High Density | - | - | - | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-026-112-011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 180 | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 26 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | - | Black | - | Board Side (4-40) | - | D-Sub, High Density | - | - | 2 DA A High Density | - | - | Grounding Indents | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 189-015-312-571 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | 15 | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | - | -55°C~105°C | - | 2002 | 189 | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 15, 15 | 105°C | -55°C | Black | 2, 2 | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | Black | - | Mating Side, Female Screwlock (4-40) | - | D-Sub - Stacked | - | - | 2 DA A ; 2 DA A | - | 0.318 (8.08mm) | Board Lock, Grounding Indents | 29.2mm | 39mm | 25.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-015-212-021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Steel | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | - | -50°C~100°C | - | 2002 | 180 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | - | Black | - | Board Side (4-40) | - | D-Sub, High Density | - | - | 1 DE E High Density | - | - | - | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 189-037-512-571 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | 37 | Steel | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | - | -55°C~105°C | Tray | 2002 | 189 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 37, 37 | 105°C | -55°C | Black | 2, 2 | Female to Female | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | Black | - | Mating Side, Female Screwlock (4-40) | Tin | D-Sub - Stacked | - | - | 4 DC C ; 4 DC C | - | 0.318 (8.08mm) | Board Lock | 29.2mm | 69.2mm | 25.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-026-112-031 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 180 | e4 | - | Obsolete | Not Applicable | Solder | EAR99 | Plug, Male Pins | 26 | - | - | Black | 3 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 26 | - | 2A | TIN | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | Mating Side (4-40) | - | D-Sub, High Density | - | - | 2 DA A High Density | - | - | Grounding Indents | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-026-212-031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | - | -50°C~100°C | - | 2002 | 180 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 26 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | - | Black | - | Mating Side (4-40) | - | D-Sub, High Density | - | - | 2 DA A High Density | - | - | - | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |