- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Current Rating | Contact Finish | Contact Gender | Housing Color | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172-E50-102-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2004 | 172-E | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 50 | 100°C | -50°C | White | 3 | Male | Signal | 5A | 5A | Gold | - | White | Housing/Shell (Unthreaded) | Tin | D-Sub | Machined | 5 DD D | Grounding Indents | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E15-201-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | 2002 | 172-E | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 15 | 100°C | -50°C | - | 2 | Female | Signal | 5A | 5A | Gold | - | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 2 DA A | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E50-111-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | 2002 | 172-E | Obsolete | Not Applicable | Solder | Plug, Male Pins | 50 | 100°C | -50°C | White | 3 | Male | Signal | 5A | 5A | Gold | - | White | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 5 DD D | - | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E15-201-021 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | 2002 | 172-E | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 15 | 100°C | -50°C | - | 2 | Female | Signal | 5A | 5A | Gold | - | - | Cable Side (4-40) | - | D-Sub | Machined | 2 DA A | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E37-111-911 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | 2002 | 172-E | Obsolete | Not Applicable | Solder | Plug, Male Pins | 37 | 100°C | -50°C | White | 2 | Male | Signal | 5A | 5A | Gold | - | White | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 4 DC C | Board Lock | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E37-102-021 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2004 | 172-E | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 37 | 100°C | -50°C | White | 2 | Male | Signal | 5A | 5A | Gold | - | White | Cable Side (4-40) | Tin | D-Sub | Machined | 4 DC C | Grounding Indents | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E15-112-911 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2002 | 172-E | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | 100°C | -50°C | White | 2 | Male | Signal | 5A | 5A | Gold | Male | White | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 2 DA A | Board Lock, Grounding Indents | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E25-201-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | 2002 | 172-E | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 25 | 100°C | -50°C | White | 2 | Female | Signal | 5A | 5A | Gold | - | - | Mating Side (4-40) | - | D-Sub | Machined | 3 DB B | - | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E25-202-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2002 | 172-E | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 25 | 100°C | -50°C | - | 2 | Female | Signal | 5A | 5A | Gold | Female | - | Mating Side (4-40) | - | D-Sub | Machined | 3 DB B | - | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E25-202-021 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2002 | 172-E | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 25 | 100°C | -50°C | - | 2 | Female | Signal | 5A | 5A | Gold | - | - | Cable Side (4-40) | - | D-Sub | Machined | 3 DB B | - | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E25-112-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2002 | 172-E | Obsolete | Not Applicable | Solder | Plug, Male Pins | 25 | 100°C | -50°C | White | 2 | Male | Signal | 5A | 5A | Gold | - | White | Board Side (4-40) | - | D-Sub | Machined | 3 DB B | Grounding Indents | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E15-201-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | 2002 | 172-E | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 15 | 100°C | -50°C | - | 2 | Female | Signal | 5A | 5A | Gold | - | - | Mating Side (4-40) | - | D-Sub | Machined | 2 DA A | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E37-201-021 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | 2002 | 172-E | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 37 | 100°C | -50°C | White | 2 | Female | Signal | 5A | 5A | Gold | - | - | Cable Side (4-40) | - | D-Sub | Machined | 4 DC C | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E37-202-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2002 | 172-E | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 37 | 100°C | -50°C | - | 2 | Female | Signal | 5A | 5A | Gold | Female | - | Housing/Shell (Unthreaded) | Tin | D-Sub | Machined | 4 DC C | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E50-101-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | 2004 | 172-E | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 50 | 100°C | -50°C | White | 3 | Male | Signal | 5A | 5A | Gold | - | White | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 5 DD D | - | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E50-211-911 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | 2002 | 172-E | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 50 | 100°C | -50°C | White | 3 | Female | Signal | 5A | 5A | Gold | - | White | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | - | 5 DD D | Board Lock | 10.2mm | 52.8mm | 15.3mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E50-211-021 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | 2002 | 172-E | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 50 | 100°C | -50°C | White | 3 | Female | Signal | 5A | 5A | Gold | - | White | Board Side (4-40) | - | D-Sub | - | 5 DD D | - | 10.2mm | 52.8mm | 15.3mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E15-101-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | 2004 | 172-E | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 15 | 100°C | -50°C | White | 2 | Male | Signal | 5A | 5A | Gold | - | White | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 2 DA A | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E25-111-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | 2002 | 172-E | Obsolete | Not Applicable | Solder | Plug, Male Pins | 25 | 100°C | -50°C | White | 2 | Male | Signal | 5A | 5A | Gold | - | White | Mating Side (4-40) | - | D-Sub | Machined | 3 DB B | - | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E09-102-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2004 | 172-E | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 9 | 100°C | -50°C | White | 2 | Male | Signal | 5A | 5A | Gold | Male | White | Housing/Shell (Unthreaded) | Tin | D-Sub | Machined | 1 DE E | Grounding Indents | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |