- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Reach Compliance Code | Current Rating | Contact Finish | Housing Color | Wire Gauge | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 174-E50-112-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 174-E | Obsolete | Not Applicable | Solder | Plug, Male Pins | 50 | 100°C | -50°C | White | 3 | Male | Signal | 5A | - | 5A | Gold | White | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 5 DD D | - | 0.370 (9.40mm) | Grounding Indents | 15.4mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 176-015-212R151 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2005 | 176 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | 100°C | -50°C | Beige | 2 | - | Signal | 5A | - | 5A | Gold | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 2 DA A | - | 0.545 (13.84mm) | Mounting Brackets | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() 6805W5203L201 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2007 | 680 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 5 (Power) | 125°C | -55°C | - | 1 | Female | Power | 20A | - | 20A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 3 DB B - 5W5 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6813W3K103L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 681 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 3 (Power) | - | - | - | 1 | Male | Power | 20/40A | unknown | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 2 DA A - 3W3 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6815W1103L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 681 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 5 (4 + 1 Power) | - | - | - | 2 | Male | Signal and Power | 3A 20/40A | unknown | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 1 DE E - 5W1 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6813W3K203L001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2007 | 681 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 3 (Power) | 125°C | -55°C | - | 1 | Female | Power | 20/40A | - | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 2 DA A - 3W3 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68117W2103L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2013 | 681 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 17 (15 + 2 Power) | - | - | - | 2 | Male | Signal and Power | 3A 20/40A | unknown | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 3 DB B - 17W2 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68111W1203L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 681 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 11 (10 + 1 Power) | - | - | - | 2 | Female | Signal and Power | 3A 20/40A | unknown | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 2 DA A - 11C1 11W1 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68111W1103L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 681 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 11 (10 + 1 Power) | - | - | - | 2 | Male | Signal and Power | 3A 20/40A | unknown | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 2 DA A - 11C1 11W1 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68113W3103L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2011 | 681 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 13 (10 + 3 Power) | - | - | - | 2 | Male | Signal and Power | 3A 20/40A | unknown | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 3 DB B - 13C3 13W3 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6815W5103L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 681 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 5 (Power) | - | - | - | 1 | Male | Power | 20/40A | unknown | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 3 DB B - 5W5 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6818W8103L001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2007 | 681 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 8 (Power) | 125°C | -55°C | - | 1 | Male | Power | 20/40A | - | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 4 DC C - 8W8 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68121W1203L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 681 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 21 (20 + 1 Power) | - | - | - | 2 | Female | Signal and Power | 3A 20/40A | unknown | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 3 DB B - 21W1 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68117W2203L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2013 | 681 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 17 (15 + 2 Power) | - | - | - | 2 | Female | Signal and Power | 3A 20/40A | unknown | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 3 DB B - 17W2 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68213W3203L001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 682 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 13 (10 + 3 Coax) | 125°C | -55°C | - | 2 | Female | Coax and Signal | 3A | - | 3A | Gold | Black | RG-174, 316 | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 3 DB B - 13C3 13W3 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6825W1203L001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 682 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 5 (4 + 1 Coax) | 125°C | -55°C | - | 2 | Female | Coax and Signal | 3A | - | 3A | Gold | Black | RG-174, 316 | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 1 DE E - 5W1 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6818W8203L001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2007 | 681 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 8 (Power) | 125°C | -55°C | - | 1 | Female | Power | 20/40A | - | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 4 DC C - 8W8 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6823W3K103L001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 682 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 3 (Coax) | 125°C | -55°C | - | 1 | Male | Coax | - | - | 3A | Gold | Black | RG-174, 316 | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 2 DA A - 3W3 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 68221W1203L001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 682 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 21 (20 + 1 Coax) | 125°C | -55°C | - | 2 | Female | Coax and Signal | 3A | - | 3A | Gold | Black | RG-174, 316 | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 3 DB B - 21W1 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6835W1203L001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 683 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 5 (4 + 1 Coax) | 125°C | -55°C | - | 2 | Female | Coax and Signal | 3A | - | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 1 DE E - 5W1 | Insulated | - | - | - | 30.8mm | 12.6mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free |