- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Reach Compliance Code | Current Rating | Contact Finish | Housing Color | Wire Gauge | Flange Feature | Plating | Connector Style | Shell Size, Connector Layout | Insulation | Backset Spacing | Features | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68211W1103L001 NorComp Inc. | In Stock | - | - | 12 Weeks | - | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2012 | 682 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 11 (10 + 1 Coax) | - | - | 2 | Male | Coax and Signal | - | - | 3A | Gold | Black | RG-174, 316 | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | 2 DA A - 11C1 11W1 | Insulated | - | Grounding Indents | - | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 68211W1203L001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 682 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 11 (10 + 1 Coax) | 125°C | -55°C | 2 | Female | Coax and Signal | 3A | - | 3A | Gold | Black | RG-174, 316 | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | 2 DA A - 11C1 11W1 | Insulated | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 68317W2203L001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 683 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 17 (15 + 2 Coax) | 125°C | -55°C | 2 | Female | Coax and Signal | 3A | - | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | 3 DB B - 17W2 | Insulated | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6827W2103L001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 682 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 7 (5 + 2 Coax) | 125°C | -55°C | 2 | Male | Coax and Signal | 3A | - | 3A | Gold | Black | RG-174, 316 | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | 2 DA A - 7W2 | Insulated | - | Grounding Indents | - | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6828W8103L001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 682 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 8 (Coax) | 125°C | -55°C | 1 | Male | Coax | - | - | 3A | Gold | Black | RG-174, 316 | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | 4 DC C - 8W8 | Insulated | - | Grounding Indents | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6823W3103L001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 682 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 3 (Coax) | 125°C | -55°C | 1 | Male | Coax | - | - | 3A | Gold | Black | RG-174, 316 | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | 2 DA A - 3W3 | Insulated | - | Grounding Indents | - | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 68221W1103L001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 682 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 21 (20 + 1 Coax) | 125°C | -55°C | 2 | Male | Coax and Signal | 3A | - | 3A | Gold | Black | RG-174, 316 | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | 3 DB B - 21W1 | Insulated | - | Grounding Indents | - | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6825W1103L001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 682 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 5 (4 + 1 Coax) | 125°C | -55°C | 2 | Male | Coax and Signal | 3A | - | 3A | Gold | Black | RG-174, 316 | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | 1 DE E - 5W1 | Insulated | - | Grounding Indents | - | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6835W5103L001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 683 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 5 (Coax) | 125°C | -55°C | 1 | Male | Coax | - | - | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | 3 DB B - 5W5 | Insulated | - | Grounding Indents | 53mm | 12.6mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6845W1203L461 NorComp Inc. | In Stock | - | Datasheet | - | - | Edge, Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2009 | 684 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 5 (4 + 1 Power) | - | - | 2 | Female | Signal and Power | 5A 40A | unknown | 5A | Gold | Black | - | Housing/Shell (4-40) | Nickel | D-Sub, Combo | 1 DE E - 5W1 | Insulated | 0.409 (10.40mm) | Board Lock, Mounting Brackets | 30.8mm | 12.6mm | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6843W3K103L461 NorComp Inc. | In Stock | - | Datasheet | - | - | Edge, Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2013 | 684 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 3 (Power) | - | - | 1 | Male | Power | - | unknown | 40A | Gold | Black | - | Housing/Shell (4-40) | Nickel | D-Sub, Combo | 2 DA A - 3W3 | Insulated | 0.520 (13.20mm) | Board Lock, Grounding Indents, Mounting Brackets | 39.1mm | 12.6mm | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6833W3103L001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 683 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 3 (Coax) | 125°C | -55°C | 1 | Male | Coax | - | - | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | 2 DA A - 3W3 | Insulated | - | Grounding Indents | 39.1mm | 12.6mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6843W3103L461 NorComp Inc. | In Stock | - | Datasheet | - | - | Edge, Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2009 | 684 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 3 (Power) | - | - | 1 | Male | Power | - | unknown | 40A | Gold | Black | - | Housing/Shell (4-40) | Nickel | D-Sub, Combo | 2 DA A - 3W3 | Insulated | 0.520 (13.20mm) | Board Lock, Grounding Indents, Mounting Brackets | 39.1mm | 12.6mm | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6837W2203L001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 683 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 7 (5 + 2 Coax) | 125°C | -55°C | 2 | Female | Coax and Signal | 3A | - | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | 2 DA A - 7W2 | Insulated | - | - | 39.1mm | 12.6mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 68411W1203L461 NorComp Inc. | In Stock | - | Datasheet | - | - | Edge, Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2009 | 684 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 11 (10 + 1 Power) | - | - | 2 | Female | Signal and Power | 5A 40A | unknown | 5A | Gold | Black | - | Housing/Shell (4-40) | Nickel | D-Sub, Combo | 2 DA A - 11C1 11W1 | Insulated | 0.409 (10.40mm) | Board Lock, Mounting Brackets | 39.1mm | 12.6mm | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68521WA4PL461 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 685 | Obsolete | - | Solder | Plug, Male Pins | 21 (17 + 4 Coax) | 125°C | -55°C | 2 | Male | Coax and Signal | 5A | - | 5A | Gold | Black | - | Housing/Shell (4-40) | Nickel | D-Sub, Combo | 4 DC C - 21WA4 | Insulated | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets | - | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6848W8103L461 NorComp Inc. | In Stock | - | Datasheet | - | - | Edge, Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2010 | 684 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 8 (Power) | - | - | 1 | Male | Power | - | unknown | 40A | Gold | Black | - | Housing/Shell (4-40) | Nickel | D-Sub, Combo | 4 DC C - 8W8 | Insulated | 0.520 (13.20mm) | Board Lock, Grounding Indents, Mounting Brackets | 69.3mm | 12.6mm | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68213W3103L001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 682 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 13 (10 + 3 Coax) | 125°C | -55°C | 2 | Male | Coax and Signal | 3A | - | 3A | Gold | Black | RG-174, 316 | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | 3 DB B - 13C3 13W3 | Insulated | - | Grounding Indents | - | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 68411W1103L461 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2009 | 684 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 11 (10 + 1 Power) | 125°C | -55°C | 2 | Male | Signal and Power | 5A 40A | - | 5A | Gold | Black | - | Housing/Shell (4-40) | Nickel | D-Sub, Combo | 2 DA A - 11C1 11W1 | Insulated | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets | 39.1mm | 12.6mm | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68513W3103L461 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2012 | 685 | Obsolete | - | Solder | Plug, Male Pins | 13 (10 + 3 Coax) | 125°C | -55°C | 2 | Male | Coax and Signal | 5A | - | 5A | Gold | Black | - | Housing/Shell (4-40) | Nickel | D-Sub, Combo | 3 DB B - 13C3 13W3 | Insulated | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets | 53mm | 12.6mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free |