- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Shell Finish | Contact Finish | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 180-078-102-021 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | - | 2002 | 180 | - | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 78 | 100°C | -50°C | Black | 4 | Male | - | - | - | - | Signal | - | - | 2A | - | 5A | - | Gold | - | - | Black | - | Cable Side (4-40) | - | D-Sub, High Density | - | 5 DD D High Density | - | Grounding Indents | 10.2mm | 67mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-062-112-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | -50°C~100°C | - | 2002 | 180 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 62 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 2A | - | 2A | - | Gold | - | - | Black | - | Board Side (4-40) | - | D-Sub, High Density | - | 4 DC C High Density | - | Grounding Indents | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-026-212-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | -50°C~100°C | - | 2002 | 180 | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 26 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | 2A | - | Gold | - | - | Black | - | Board Side (4-40) | - | D-Sub, High Density | - | 2 DA A High Density | - | - | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-044-112-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | -50°C~100°C | Tray | 2002 | 180 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 44 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 2A | - | 2A | - | Gold | - | - | Black | - | Board Side (4-40) | - | D-Sub, High Density | - | 3 DB B High Density | - | Grounding Indents | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-062-112-031 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | -50°C~100°C | - | 2002 | 180 | e4 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 62 | - | - | Black | 3 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 62 | 2A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | Mating Side (4-40) | - | D-Sub, High Density | - | 4 DC C High Density | - | Grounding Indents | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-015-112-031 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | -50°C~100°C | Tray | 2002 | 180 | e4 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | - | - | Black | 3 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 2A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | Mating Side (4-40) | - | D-Sub, High Density | - | 1 DE E High Density | - | Grounding Indents | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-062-212-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | -50°C~100°C | - | 2002 | 180 | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 62 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | 2A | - | Gold | - | - | Black | - | Mating Side (4-40) | - | D-Sub, High Density | - | 4 DC C High Density | - | - | 9.93mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-044-112-031 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | -50°C~100°C | Tray | 2002 | 180 | e4 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 44 | - | - | Black | 3 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 44 | 2A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | Mating Side (4-40) | - | D-Sub, High Density | - | 3 DB B High Density | - | Grounding Indents | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-062-112-021 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | -50°C~100°C | - | 2002 | 180 | e4 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 62 | - | - | Black | 3 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 62 | 2A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | Board Side (4-40) | - | D-Sub, High Density | - | 4 DC C High Density | - | Grounding Indents | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 189-025-512-571 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | 25 | Steel | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | -55°C~105°C | - | 2002 | 189 | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25, 25 | 105°C | -55°C | Black | 2, 2 | Female to Female | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Black | - | Mating Side, Female Screwlock (4-40) | Tin | D-Sub - Stacked | - | 3 DB B ; 3 DB B | 0.318 (8.08mm) | Board Lock | 29.2mm | 52.8mm | 25.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 178-025-312-571 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | 25 | Tin | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | -55°C~105°C | - | 2002 | 178 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | 105°C | -55°C | Black | 2, 2 | Female to Male | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Black | - | Mating Side, Female Screwlock (4-40) | Tin | D-Sub - Stacked | Stamped | 3 DB B ; 3 DB B | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | 31.8mm | 52.8mm | 25.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 189-025-312-571 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | 25 | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | -55°C~105°C | - | 2002 | 189 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | 105°C | -55°C | Black | 2, 2 | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Black | - | Mating Side, Female Screwlock (4-40) | - | D-Sub - Stacked | - | 3 DB B ; 3 DB B | 0.318 (8.08mm) | Board Lock, Grounding Indents | 29.2mm | 52.8mm | 25.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 179-037-412-571 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Board Edge, Through Hole, Right Angle | 37 | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | -55°C~105°C | - | 2002 | 179 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins; Receptacle, Female Sockets | 37, 37 | 105°C | -55°C | Black | 2, 2 | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Black | - | Mating Side, Female Screwlock (4-40) | - | D-Sub - Stacked | Stamped | 4 DC C ; 4 DC C | 0.318 (8.08mm) | Board Lock, Grounding Indents | 36.1mm | 69.2mm | 25.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 183-009-212-171 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | -55°C~105°C | - | 2002 | 183 | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 9 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Black | - | Housing/Shell (4-40) | - | D-Sub | - | 1 DE E | 0.590 (14.99mm) | Ground Strap | 12.5mm | 30.8mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 179-025-612-571 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Board Edge, Through Hole, Right Angle | 25 | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | -55°C~105°C | Tray | 2002 | 179 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 25, 25 | 105°C | -55°C | Black | 2, 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Black | - | Mating Side, Female Screwlock (4-40) | - | D-Sub - Stacked | Stamped | 3 DB B ; 3 DB B | 0.318 (8.08mm) | Board Lock, Grounding Indents | 36.1mm | 52.8mm | 25.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 183-015-112-171 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | -55°C~105°C | - | 2002 | 183 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | 105°C | -55°C | Black | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Black | - | Housing/Shell (4-40) | - | D-Sub | - | 2 DA A | 0.590 (14.99mm) | Ground Strap, Grounding Indents | 12.5mm | 39.1mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 182-037-212-161 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | -55°C~105°C | - | 2002 | 182 | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 37 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Black | - | Housing/Shell (Unthreaded) | - | D-Sub | - | 4 DC C | 0.318 (8.08mm) | Ground Strap | 12.5mm | 69.3mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 182-037-112-171 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | -55°C~105°C | - | 2002 | 182 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 37 | - | - | Black | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | 5A | TIN | Gold | - | 94V-0 | - | NO | Housing/Shell (4-40) | - | D-Sub | - | 4 DC C | 0.318 (8.08mm) | Ground Strap, Grounding Indents | 12.5mm | 69.3mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 183-037-112-171 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | -55°C~105°C | - | 2002 | 183 | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 37 | 105°C | -55°C | Black | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Black | - | Housing/Shell (4-40) | - | D-Sub | - | 4 DC C | 0.590 (14.99mm) | Ground Strap, Grounding Indents | 12.5mm | 69.3mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 183-037-212-161 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | -55°C~105°C | - | 2002 | 183 | - | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 37 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Black | - | Housing/Shell (Unthreaded) | - | D-Sub | - | 4 DC C | 0.590 (14.99mm) | Ground Strap | 12.5mm | 69.3mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |