- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Contact Finish | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 171-025-212-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | -50°C~100°C | - | 2002 | 171 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | 100°C | -50°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | Black | - | - | Board Side (4-40) | - | D-Sub | Stamped | 3 DB B | - | - | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-037-211-031 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | - | -50°C~125°C | - | 2005 | 172 | - | Obsolete | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | Beige | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | White | NO | - | Mating Side (4-40) | - | D-Sub | Machined | 4 DC C | - | - | 10.1mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 181-026-112-531 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 181 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 26 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | - | Signal | - | - | 2A | - | 2A | Gold | - | - | - | Black | - | - | Housing/Shell (4-40) | - | D-Sub, High Density | - | 2 DA A High Density | 0.350 (8.89mm) | Board Lock, Grounding Indents | 12.6mm | 39.2mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E09-202-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 172-E | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 9 | 100°C | -50°C | - | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 1 DE E | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-015-281L001 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~125°C | Tray | 2010 | 172, M Series | yes | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | 5A | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | 2 DA A | - | - | - | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 172-E50-201-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | - | 2002 | 172-E | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 50 | 100°C | -50°C | White | 3 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | - | Cable Side (4-40) | - | D-Sub | Machined | 5 DD D | - | - | 10.2mm | 67mm | 15.3mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E50-202-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 172-E | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 50 | 100°C | -50°C | - | 3 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | - | Mating Side (4-40) | Tin | D-Sub | Machined | 5 DD D | - | - | 10.2mm | 67mm | 15.3mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E50-102-911 NorComp Inc. | 68 |
| Datasheet | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2004 | 172-E | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 50 | 100°C | -50°C | White | 3 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | White | - | - | Cable Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 5 DD D | - | Board Lock, Grounding Indents | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E50-212-001 NorComp Inc. | In Stock | - | - | Gold | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | -50°C~100°C | - | 2002 | 172-E | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 50 | 100°C | -50°C | White | 3 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | Female | - | White | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | 5 DD D | - | - | 10.2mm | 52.8mm | 15.3mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-015-281L011 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~125°C | Tray | 2010 | 172, M Series | yes | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | 5A | Gold | - | - | - | - | - | - | Board Side (4-40) | - | D-Sub | - | 2 DA A | - | - | - | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 179-015-612-571 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Board Edge, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | - | -55°C~105°C | Tray | 2002 | 179 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 15, 15 | 105°C | -55°C | Black | 2, 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub - Stacked | Stamped | 2 DA A ; 2 DA A | 0.318 (8.08mm) | Board Lock, Grounding Indents | 36.1mm | 39mm | 25.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-025-102-001 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Tin | 500V | -50°C~100°C | - | 2002 | 171 | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 25 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | 5A | Gold | - | Male | - | - | - | 20-28 AWG | Housing/Shell (Unthreaded) | - | D-Sub | Stamped | 3 DB B | - | Grounding Indents | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-009-181L001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~125°C | Tray | 2010 | 172, M Series | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 9 | 100°C | -50°C | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | Black | - | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 1 DE E | - | - | - | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 173-E25-212-141 NorComp Inc. | 50 |
| - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | -50°C~100°C | - | 2002 | 173-E | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | 100°C | -50°C | White | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | White | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 3 DB B | 0.283 (7.20mm) | Mounting Brackets | 12.6mm | 53mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 174-E15-212-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | -50°C~100°C | - | 2002 | 174-E | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | 100°C | -50°C | White | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | White | - | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 2 DA A | 0.370 (9.40mm) | - | 12.6mm | 39.1mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E15-102-911 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2004 | 172-E | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 15 | 100°C | -50°C | White | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | White | - | - | Cable Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 2 DA A | - | Board Lock, Grounding Indents | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E37-202-021 NorComp Inc. | 149 |
| Datasheet | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 172-E | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 37 | 100°C | -50°C | - | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | - | Cable Side (4-40) | Tin | D-Sub | Machined | 4 DC C | - | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 174-E15-111-001 NorComp Inc. | 108 |
| Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | - | 2002 | 174-E | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 15 | 100°C | -50°C | White | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | White | - | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 2 DA A | 0.370 (9.40mm) | - | 12.6mm | 39.1mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E50-111-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | - | 2004 | 172-E | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 50 | 100°C | -50°C | White | 3 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | White | - | - | Mating Side (4-40) | - | D-Sub | Machined | 5 DD D | - | - | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E37-202-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 172-E | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 37 | 100°C | -50°C | - | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | - | Mating Side (4-40) | Tin | D-Sub | Machined | 4 DC C | - | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |