- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Shell Finish | Contact Finish | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172-E25-201R021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 25 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | - | - | 20-26 AWG | Cable Side (4-40) | D-Sub | Machined | 3 DB B | - | - | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 191-037-113L001 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2009 | 191 | e3 | yes | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 37 | - | - | Black | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | 5A | - | Gold | - | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | D-Sub | - | 4 DC C | - | Grounding Indents, Shielded | 12.1mm | 69.3mm | 12.5mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 191-037-113L561 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2009 | 191 | e3 | yes | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 37 | - | - | Black | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | 5A | - | Gold | - | 94V-0 | - | NO | - | Housing/Shell (4-40) | D-Sub | - | 4 DC C | - | Board Lock, Grounding Indents, Shielded | 12.1mm | 69.3mm | 12.5mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 191-037-113L571 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2009 | 191 | e3 | yes | Obsolete | Not Applicable | Solder | EAR99 | Plug, Male Pins | 37 | - | - | Black | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | 5A | - | Gold | - | 94V-0 | - | NO | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | 4 DC C | - | Board Lock, Grounding Indents, Shielded | 12.1mm | 69.3mm | 12.5mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 195-062-213L031 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Phosphor Bronze | - | -55°C~125°C | Tray | 2009 | 195 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 62 | - | - | Black | 3 | - | - | - | - | - | - | Signal | - | - | - | - | 2A | - | Gold | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Stamped | 4 DC C High Density | - | Shielded | 13.1mm | 69.3mm | 12.5mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 172-E37-211R031 NorComp Inc. | 350 |
| Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | - | Mating Side (4-40) | D-Sub | Machined | 4 DC C | - | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 172-E37-201R011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 37 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | - | - | 20-26 AWG | Cable Side (4-40) | D-Sub | Machined | 4 DC C | - | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 172-E37-111R011 NorComp Inc. | 289 |
| Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 37 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | - | Board Side (4-40) | D-Sub | Machined | 4 DC C | - | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 172-E25-101R021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 25 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | 20-26 AWG | Cable Side (4-40) | D-Sub | Machined | 3 DB B | - | - | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 173-E15-211R241 NorComp Inc. | 118 |
| Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Yellow Chromate Plated | Bronze | - | -50°C~100°C | Tray | 2005 | 173-E, M Series | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | - | Mating Side, Standard Screws (4-40) | D-Sub | Machined | 2 DA A | 0.283 (7.20mm) | Mounting Brackets | 12.6mm | 39.1mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 172-E37-101R031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 37 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | 20-26 AWG | Mating Side (4-40) | D-Sub | Machined | 4 DC C | - | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 178-H15-513R497 NorComp Inc. | 450 |
| Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | - | Steel, Nickel Plated | Copper Alloy | - | -55°C~85°C | Tray | - | 178 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15, 15 | - | - | Black | 3, 3 | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | Gold | - | - | - | - | - | Housing/Shell (4-40) | D-Sub - Stacked | Stamped | 1 DE E ; 1 DE E High Density | 0.350 (8.89mm) | Board Lock, Grounding Indents, Mounting Brackets, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 178-H15-613R497 NorComp Inc. | 87 | - | Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | - | Steel, Nickel Plated | Copper Alloy | - | -55°C~85°C | Tray | - | 178 | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15, 15 | - | - | Black | 3, 3 | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | Gold | - | - | - | - | - | Housing/Shell (4-40) | D-Sub - Stacked | Stamped | 1 DE E ; 1 DE E High Density | 0.350 (8.89mm) | Board Lock, Grounding Indents, Mounting Brackets, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 180-M44-213R051 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole | - | Polyamide (PA9T), Nylon 9T | - | Steel, Nickel Plated | Copper Alloy | POLYAMIDE6T | -55°C~125°C | Tray | - | 180-M, M Series | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 44 | - | - | Black | 3 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 44 | - | - | Gold | - | 94V-0 | - | NO | - | Board Side (4-40) | D-Sub, High Density | Machined | 3 DB B High Density | - | Board Lock | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 173-E09-111R141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2005 | 173-E, M Series | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 9 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | White | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 1 DE E | 0.283 (7.20mm) | Mounting Brackets | 12.6mm | 30.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 172-015-102-001 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 172 | - | - | Obsolete | Not Applicable | Solder Cup | EAR99 | Plug, Male Pins | 15 | - | - | Beige | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Housing/Shell (Unthreaded) | D-Sub | Machined | 2 DA A | - | Grounding Indents | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 684M3W3203L461 NorComp Inc. | 83 |
| Datasheet | 14 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | 3 | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Nickel Plated | Copper Alloy | - | -55°C~155°C | Tray | 2014 | Power-D 684M | - | yes | Active | - | Solder | - | Receptacle, Female Sockets | 3 (Power) | - | - | Black | 1 | - | - | - | - | - | - | Power | - | - | - | - | 40A | - | Gold | - | - | - | - | - | Housing/Shell (4-40) | D-Sub, Combo | Machined | 2 DA A - 3W3 | 0.520 (13.20mm) | Board Lock, Mounting Brackets | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 174-009-211-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | - | -50°C~100°C | - | 2002 | 174 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | 100°C | -50°C | Beige | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Beige | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 1 DE E | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 30.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 174-025-111-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | - | 2002 | 174 | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 25 | 100°C | -50°C | Beige | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Beige | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 3 DB B | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 53mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 174-025-211-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | - | -50°C~100°C | - | 2002 | 174 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | 100°C | -50°C | Beige | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | Beige | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 3 DB B | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 53mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |