- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Terminal Pitch | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 191-015-113L551 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Steel | - | Polyester Thermoplastic | Polyester | - | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2009 | 191 | e3 | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 15 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Housing/Shell (4-40) | - | Nickel | - | D-Sub | - | - | - | 2 DA A | Insulated | - | Grounding Indents, Shielded | 12.1mm | 39.2mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 772-E25-113R051 NorComp Inc. | 91 |
| Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole | - | Steel | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2012 | Seal-D 772-E | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | 100°C | -50°C | White | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | IP67 - Dust Tight, Waterproof | - | 5A | - | - | Gold | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | Nickel | - | D-Sub | - | - | - | 3 DB B | - | - | Board Lock, Grounding Indents | 4.8006mm | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 681M17W2103L001 NorComp Inc. | 98 | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | -55°C~125°C | Tray | 2013 | Power-D 681M | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 17 (15 + 2 Power) | - | - | Black | 2 | Male | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | - | - | 40A | - | - | Gold | - | - | - | 17 | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | Nickel | - | D-Sub, Combo | - | - | Machined | 3 DB B - 17W2 | Insulated | - | Grounding Indents | 11mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 181-M15-213R141 NorComp Inc. | 97 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2007 | 181-M, M Series | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | - | Black | 3 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 15 | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Housing/Shell (4-40) | - | Nickel | - | D-Sub, High Density | - | - | Machined | 1 DE E High Density | - | 0.350 (8.89mm) | Board Lock, Shielded | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 180-M62-213R911 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Brass | Metal | Polyamide (PA6T), Nylon 6T | Nylon | Steel | Steel, Nickel Plated | Copper Alloy | -55°C~125°C | Tray | 2010 | 180-M, M Series | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 62 | - | - | Black | 3 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.39mm | 62 | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | Nickel | - | D-Sub, High Density | - | - | Machined | 4 DC C High Density | - | - | Board Lock, Shielded | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 171-015-202L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | Bronze | -50°C~100°C | Tray | 2008 | 171 | - | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | 5A | TIN | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | 20-28 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | Stamped | 2 DA A | - | - | - | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 172-E15-203R011 NorComp Inc. | 175 |
| Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | yes | Active | Not Applicable | Solder Cup | EAR99 | Receptacle, Female Sockets | 15 | - | - | White | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | 20-26 AWG | - | Cable Side (4-40) | - | Nickel | - | D-Sub | - | - | Machined | 2 DA A | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-M15-213R021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Steel | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Copper Alloy | -55°C~125°C | Tray | 2010 | 180-M, M Series | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Board Side (4-40) | - | Nickel | - | D-Sub, High Density | - | - | Machined | 1 DE E High Density | - | - | Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 180-015-102L021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | -50°C~100°C | Tray | 2010 | 180 | - | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 15 | - | - | - | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | 5A | TIN | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Cable Side (4-40) | - | - | - | D-Sub, High Density | - | - | - | 1 DE E High Density | - | - | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 182-025-213R561 NorComp Inc. | 5386 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2009 | 182 | - | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | 3 DB B | - | 0.318 (8.08mm) | Board Lock | 12.5mm | 53mm | 24.9mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-050-183L001 NorComp Inc. | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | -50°C~125°C | Tray | 2008 | 172, M Series | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 50 | - | - | - | 3 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | 5 DD D | - | - | Grounding Indents | - | 67mm | 15.4mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 179-009-513R491 NorComp Inc. | 151 |
| Datasheet | 14 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | - | Steel | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | 179 | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 9, 9 | - | - | Black | 2, 2 | Female to Female | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | Nickel | - | D-Sub - Stacked | 2 | - | Stamped | 1 DE E ; 1 DE E | - | 0.318 (8.08mm) | Board Lock, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 180-078-113R001 NorComp Inc. | 307 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 78 | - | - | - | 4 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 78 | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Black | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | Nickel | - | D-Sub, High Density | - | - | - | 5 DD D High Density | - | - | Grounding Indents, Shielded | 10.2mm | 67mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 189-015-313R571 NorComp Inc. | 1082 |
| Datasheet | 14 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2009 | 189 | e4 | yes | Active | Not Applicable | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 15, 15 | - | - | Black | 2, 2 | Female to Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | - | - | - | 5A | - | - | Gold | - | - | - | 15 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | Nickel | - | D-Sub - Stacked | 2 | - | Stamped | 2 DA A ; 2 DA A | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | 29.2mm | 39mm | 25.4mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-037-202R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel | Steel, Tin Plated | Brass | -50°C~100°C | Tray | 2008 | 172, M Series | - | yes | Active | Not Applicable | Solder Cup | EAR99 | Receptacle, Female Sockets | 37 | - | - | Beige | 2 | Receptacle | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | 5A | TIN | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | 20-26 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | Machined | 4 DC C | - | - | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 191-015-213L561 NorComp Inc. | 41 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polyester Thermoplastic | Polyester | - | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | Tray | 2008 | 191 | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | 2 DA A | - | - | Board Lock, Shielded | 12.1mm | 39.2mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-037-183L001 NorComp Inc. | 59 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | -50°C~125°C | Tray | 2008 | 172, M Series | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 37 | - | - | - | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | 4 DC C | - | - | Grounding Indents | - | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-037-283L011 NorComp Inc. | 56 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | -50°C~125°C | Tray | 2005 | 172, M Series | - | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | - | - | Black | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | Machined | 4 DC C | - | - | - | - | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 179-015-413R571 NorComp Inc. | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | 15 | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2009 | 179 | e4 | yes | Active | - | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 15, 15 | - | - | Black | 2, 2 | - | - | - | - | - | - | Signal | - | - | - | - | 30 | - | 2.7686mm | 5A | - | UL | Gold | - | COMMERCIAL | 2+2 | - | STAGGERED | - | 0.494 inch | MALE/FEMALE | - | - | - | 0.772 inch | 5A | - | 1000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | - | 1000VAC V | D-Sub - Stacked | - | 3.7338 mm | Stamped | 2 DA A ; 2 DA A | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | 36.1mm | 39mm | 25.4mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-026-213R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2009 | 180 | - | - | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 26 | - | - | - | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 26 | - | - | 5A | - | - | Gold | 500V | - | - | - | - | - | - | - | 94V-0 | Black | NO | - | - | - | - | Mating Side (4-40) | - | Nickel | - | D-Sub, High Density | - | - | - | 2 DA A High Density | - | - | Shielded | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |