- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Contact Finish | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 197-062-212-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Tin Plated | Phosphor Bronze | - | -55°C~125°C | - | 2002 | 197 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 62 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | - | Signal | - | - | 2A | - | 2A | Gold | - | - | Black | - | - | Housing/Shell (Unthreaded) | D-Sub, High Density | Machined | 4 DC C High Density | - | - | 13.1mm | 69.3mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 197-062-212-551 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Tin Plated | Phosphor Bronze | - | -55°C~125°C | - | 2002 | 197 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 62 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | - | Signal | - | - | 2A | - | 2A | Gold | - | - | Black | - | - | Housing/Shell (4-40) | D-Sub, High Density | Machined | 4 DC C High Density | - | - | 13.1mm | 69.3mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-015-111-021 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | - | 2002 | 172 | - | - | Obsolete | Not Applicable | Solder | EAR99 | Plug, Male Pins | 15 | - | - | Black | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Board Side (4-40) | D-Sub | Machined | 2 DA A | - | - | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-050-141-001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | - | 2003 | 172 | - | - | Obsolete | Not Applicable | Wire Wrap | - | Plug, Male Pins | 50 | - | - | Beige | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | D-Sub | Machined | 5 DD D | - | - | 10.1mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-009-112-371 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | - | -55°C~105°C | - | 2002 | 177 | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 9 | 105°C | -55°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | - | Housing/Shell (4-40) | D-Sub | - | 1 DE E | 0.590 (14.99mm) | Board Lock, Ground Strap, Grounding Indents | 12.6mm | 30.8mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 197-078-112-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Tin Plated | Brass | - | -55°C~125°C | - | 2002 | 197 | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 78 | 125°C | -55°C | Black | 4 | Male | - | - | - | - | - | Signal | - | - | 2A | - | 2A | Gold | - | - | Black | - | - | Housing/Shell (Unthreaded) | D-Sub, High Density | Machined | 5 DD D High Density | - | Grounding Indents | 13.1mm | 66.9mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 477-037-112-311 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Brass | 1000V | -55°C~125°C | Bulk | 2002 | 477 | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 37 | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | Housing/Shell (4-40) | D-Sub | - | 4 DC C | - | Filter, Grounding Indents | - | 69.2mm | 12.2mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 477-037-212-311 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Bronze | 1000V | -55°C~125°C | Bulk | 2002 | 477 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | 125°C | -55°C | - | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | Housing/Shell (4-40) | D-Sub | - | 4 DC C | - | Filter | - | 69.2mm | 12.2mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 195-044-113-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | - | -55°C~125°C | - | 2002 | 195 | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 44 | 125°C | -55°C | Black | 3 | Male | - | - | - | - | - | Signal | - | - | 2A | - | 2A | Gold | - | - | Black | - | - | Housing/Shell (Unthreaded) | D-Sub, High Density | Stamped | 3 DB B High Density | - | Grounding Indents | 13.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 477-037-142-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Brass | 1000V | -55°C~125°C | Bulk | 2002 | 477 | - | - | Obsolete | Not Applicable | Wire Wrap | - | Plug, Male Pins | 37 | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 4 DC C | - | Filter, Grounding Indents | - | 69.2mm | 12.2mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 477-050-112-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Brass | 1000V | -55°C~125°C | Bulk | 2002 | 477 | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 50 | 125°C | -55°C | - | 3 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 5 DD D | - | Filter, Grounding Indents | - | 66.6mm | 15.2mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 477-037-242-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Bronze | 1000V | -55°C~125°C | Bulk | 2002 | 477 | - | - | Obsolete | Not Applicable | Wire Wrap | - | Receptacle, Female Sockets | 37 | 125°C | -55°C | - | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 4 DC C | - | Filter | - | 69.2mm | 12.2mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 477-050-112-311 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Brass | 1000V | -55°C~125°C | Bulk | 2002 | 477 | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 50 | 125°C | -55°C | - | 3 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | Housing/Shell (4-40) | D-Sub | - | 5 DD D | - | Filter, Grounding Indents | - | 66.6mm | 15.2mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 479-015-212-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Bronze | 1000V | -55°C~125°C | Bulk | 2002 | 479 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | 125°C | -55°C | - | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 2 DA A | 0.318 (8.08mm) | Filter | 12.2mm | 39mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 477-050-212-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Bronze | 1000V | -55°C~125°C | Bulk | 2002 | 477 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 50 | 125°C | -55°C | - | 3 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 5 DD D | - | Filter | - | 66.6mm | 15.2mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 191-009-123R571 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | - | -55°C~125°C | Bag | 2013 | 191 | e3 | yes | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | 9 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | 5A | Gold | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1 DE E | - | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 171-015-102-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging, Panel | Panel Mount | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 171 | - | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 15 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | 5A | Gold | - | - | - | - | 20-28 AWG | Cable Side (4-40) | D-Sub | Stamped | 2 DA A | - | Grounding Indents | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-025-282-011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | -50°C~100°C | - | 2003 | 172 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | 100°C | -50°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | Board Side (4-40) | D-Sub | - | 3 DB B | - | - | - | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-044-212-011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | - | -50°C~100°C | - | 2002 | 180 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 44 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | - | Signal | - | - | 2A | - | 2A | Gold | - | - | Black | - | - | Board Side (4-40) | D-Sub, High Density | - | 3 DB B High Density | - | - | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 181-026-212-531 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 181 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 26 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | - | Signal | - | - | 2A | - | 2A | Gold | - | - | Black | - | - | Housing/Shell (4-40) | D-Sub, High Density | - | 2 DA A High Density | 0.350 (8.89mm) | Board Lock | 12.6mm | 39.2mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |