- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Contact Finish | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 177-009-110-S71 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole, Right Angle | PLASTIC | Polyester, Glass Filled | Glass | - | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 9 | - | - | Black | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | Housing/Shell (4-40) | D-Sub | - | 1 DE E | 0.590 (14.99mm) | Board Lock | 11.5mm | 30.8mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-015-112-361 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | 105°C | -55°C | Black | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | Housing/Shell (Unthreaded) | D-Sub | - | 2 DA A | 0.590 (14.99mm) | Board Lock, Ground Strap, Grounding Indents | 12.6mm | 39.2mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-025-112-371 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 25 | 105°C | -55°C | Black | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | Housing/Shell (4-40) | D-Sub | - | 3 DB B | 0.590 (14.99mm) | Board Lock, Ground Strap, Grounding Indents | 12.6mm | 53mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-015-210-S81 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole, Right Angle | PLASTIC | Polyester, Glass Filled | Glass | - | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | - | - | Black | 2 | Female | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | Mating Side, Female Screwlock (4-40) | D-Sub | - | 2 DA A | 0.590 (14.99mm) | Board Lock | 12.6mm | 39.2mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-015-210-S61 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole, Right Angle | PLASTIC | Polyester, Glass Filled | Glass | - | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | - | - | Black | 2 | Female | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | Housing/Shell (Unthreaded) | D-Sub | - | 2 DA A | 0.590 (14.99mm) | Board Lock | 12.6mm | 39.2mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-015-212-371 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | Housing/Shell (4-40) | D-Sub | - | 2 DA A | 0.590 (14.99mm) | Board Lock, Ground Strap | 12.6mm | 39.2mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-025-212-361 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | Housing/Shell (Unthreaded) | D-Sub | - | 3 DB B | 0.590 (14.99mm) | Board Lock, Ground Strap | 12.6mm | 53mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-015-212-381 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | 2 DA A | 0.590 (14.99mm) | Board Lock, Ground Strap | 12.6mm | 39.2mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-025-110-S61 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole, Right Angle | PLASTIC | Polyester, Glass Filled | Glass | - | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 25 | - | - | Black | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | Housing/Shell (Unthreaded) | D-Sub | - | 3 DB B | 0.590 (14.99mm) | Board Lock | 11.5mm | 53mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-025-210-S61 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole, Right Angle | PLASTIC | Polyester, Glass Filled | Glass | - | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25 | - | - | Black | 2 | Female | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | Housing/Shell (Unthreaded) | D-Sub | - | 3 DB B | 0.590 (14.99mm) | Board Lock | 12.6mm | 53mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-025-110-S71 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole, Right Angle | PLASTIC | Polyester, Glass Filled | Glass | - | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 25 | - | - | Black | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | Housing/Shell (4-40) | D-Sub | - | 3 DB B | 0.590 (14.99mm) | Board Lock | 11.5mm | 53mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-009-110-S81 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole, Right Angle | PLASTIC | Polyester, Glass Filled | Glass | - | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 9 | - | - | Black | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1 DE E | 0.590 (14.99mm) | Board Lock | 11.5mm | 30.8mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-037-112-371 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 37 | 105°C | -55°C | Black | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | Housing/Shell (4-40) | D-Sub | - | 4 DC C | 0.590 (14.99mm) | Board Lock, Ground Strap, Grounding Indents | 12.6mm | 69.3mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-037-110-S61 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole, Right Angle | PLASTIC | Polyester, Glass Filled | Glass | - | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 37 | - | - | Black | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | Housing/Shell (Unthreaded) | D-Sub | - | 4 DC C | 0.590 (14.99mm) | Board Lock | 11.5mm | 69.3mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-037-212-381 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 37 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | 4 DC C | 0.590 (14.99mm) | Board Lock, Ground Strap | 12.6mm | 69.3mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-037-110-S71 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole, Right Angle | PLASTIC | Polyester, Glass Filled | Glass | - | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 37 | - | - | Black | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | Housing/Shell (4-40) | D-Sub | - | 4 DC C | 0.590 (14.99mm) | Board Lock | 11.5mm | 69.3mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-037-112-361 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 37 | 105°C | -55°C | Black | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | Housing/Shell (Unthreaded) | D-Sub | - | 4 DC C | 0.590 (14.99mm) | Board Lock, Ground Strap, Grounding Indents | 12.6mm | 69.3mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-009-212-381 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 9 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1 DE E | 0.590 (14.99mm) | Board Lock, Ground Strap | 12.6mm | 30.8mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 177-025-112-361 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | -55°C~105°C | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 25 | 105°C | -55°C | Black | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | Housing/Shell (Unthreaded) | D-Sub | - | 3 DB B | 0.590 (14.99mm) | Board Lock, Ground Strap, Grounding Indents | 12.6mm | 53mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 192-037-113-171 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | -55°C~125°C | 2002 | 192 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 37 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | Housing/Shell (4-40) | D-Sub | Stamped | 4 DC C | 0.370 (9.40mm) | Ground Strap, Grounding Indents, Shielded | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |