- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 192-025-213-171 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | 2002 | 192 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | Black | - | Housing/Shell (4-40) | D-Sub | Stamped | 3 DB B | 0.370 (9.40mm) | Ground Strap, Shielded | 12.5mm | 53mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 192-037-213-161 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | 2002 | 192 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | Black | - | Housing/Shell (Unthreaded) | D-Sub | Stamped | 4 DC C | 0.370 (9.40mm) | Ground Strap, Shielded | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 192-025-213-531 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | 2002 | 192 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | Black | - | Housing/Shell (4-40) | D-Sub | Stamped | 3 DB B | 0.370 (9.40mm) | Board Lock, Shielded | 12.5mm | 53mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 194-062-213-531 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | 2002 | 194 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 62 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Housing/Shell (4-40) | D-Sub, High Density | - | 4 DC C High Density | 0.350 (8.89mm) | Board Lock | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 194-062-213-171 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | 2002 | 194 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 62 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Housing/Shell (4-40) | D-Sub, High Density | - | 4 DC C High Density | 0.350 (8.89mm) | Ground Strap | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 195-044-113-551 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | -55°C~125°C | 2002 | 195 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 44 | 125°C | -55°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Housing/Shell (4-40) | D-Sub, High Density | Stamped | 3 DB B High Density | - | Grounding Indents | 13.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 195-078-213-551 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | 2002 | 195 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 78 | 125°C | -55°C | Black | 4 | Female | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Housing/Shell (4-40) | D-Sub, High Density | Stamped | 5 DD D High Density | - | - | 13.1mm | 66.9mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 195-026-213-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | 2002 | 195 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 26 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Stamped | 2 DA A High Density | - | - | 13.1mm | 39.2mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 195-062-213-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | 2002 | 195 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 62 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Stamped | 4 DC C High Density | - | - | 13.1mm | 69.3mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 195-062-113-551 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | -55°C~125°C | 2002 | 195 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 62 | 125°C | -55°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Housing/Shell (4-40) | D-Sub, High Density | Stamped | 4 DC C High Density | - | Grounding Indents | 13.1mm | 69.3mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 194-062-213-561 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | 2002 | 194 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 62 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 4 DC C High Density | 0.350 (8.89mm) | Board Lock | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 195-078-113-551 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | -55°C~125°C | 2002 | 195 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 78 | 125°C | -55°C | Black | 4 | Male | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Housing/Shell (4-40) | D-Sub, High Density | Stamped | 5 DD D High Density | - | Grounding Indents | 13.1mm | 66.9mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 195-044-213-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | 2002 | 195 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 44 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Housing/Shell (Unthreaded) | D-Sub, High Density | Stamped | 3 DB B High Density | - | - | 13.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 197-015-212-551 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Tin Plated | Phosphor Bronze | -55°C~125°C | 2002 | 197 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Housing/Shell (4-40) | D-Sub, High Density | Machined | 1 DE E High Density | - | - | 13.1mm | 30.8mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 195-026-113-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | -55°C~125°C | 2002 | 195 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 26 | 125°C | -55°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Stamped | 2 DA A High Density | - | Grounding Indents | 13.1mm | 39.2mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 197-015-112-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Tin Plated | Brass | -55°C~125°C | 2002 | 197 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 15 | 125°C | -55°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Machined | 1 DE E High Density | - | Grounding Indents | 13.1mm | 30.8mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 196-015-112-031 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Tin Plated | Brass | -55°C~125°C | 2002 | 196 | Obsolete | Not Applicable | Solder | EAR99 | Plug, Male Pins | 15 | - | - | Black | 3 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | unknown | 2A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Machined | 1 DE E High Density | - | Grounding Indents | 16.4mm | 30.8mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 197-026-112-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Tin Plated | Brass | -55°C~125°C | 2002 | 197 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 26 | 125°C | -55°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Housing/Shell (Unthreaded) | D-Sub, High Density | Machined | 2 DA A High Density | - | Grounding Indents | 13.1mm | 39.2mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 197-044-112-551 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Tin Plated | Brass | -55°C~125°C | 2002 | 197 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 44 | 125°C | -55°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Housing/Shell (4-40) | D-Sub, High Density | Machined | 3 DB B High Density | - | Grounding Indents | 13.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 197-015-112-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Tin Plated | Brass | -55°C~125°C | 2002 | 197 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 15 | 125°C | -55°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Housing/Shell (Unthreaded) | D-Sub, High Density | Machined | 1 DE E High Density | - | Grounding Indents | 13.1mm | 30.8mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |