- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Reach Compliance Code | Current Rating | Contact Finish | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 180-015-102-011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | - | 2002 | 180 | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 15 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | - | Signal | - | - | 2A | - | - | 5A | Gold | - | - | Black | - | - | Cable Side (4-40) | - | D-Sub, High Density | - | 1 DE E High Density | - | Grounding Indents | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-025-241-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | - | 2003 | 172 | - | Obsolete | Not Applicable | Wire Wrap | - | Receptacle, Female Sockets | 25 | 100°C | -50°C | Beige | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | Beige | - | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 3 DB B | - | - | 10.1mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-050-241-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | - | 2003 | 172 | - | Obsolete | Not Applicable | Wire Wrap | - | Receptacle, Female Sockets | 50 | 100°C | -50°C | Beige | 3 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | Beige | - | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 5 DD D | - | - | 10.1mm | 52.8mm | 15.3mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-009-212-601 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~125°C | - | 2005 | 172 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | 100°C | -50°C | Beige | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | Machined | 1 DE E | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 173-025-112-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | - | 2003 | 173 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 25 | 100°C | -50°C | Beige | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | Beige | - | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 3 DB B | 0.283 (7.20mm) | Grounding Indents | 12.6mm | 53mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 173-025-212-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | - | 2003 | 173 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | 100°C | -50°C | Beige | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | Beige | - | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 3 DB B | 0.283 (7.20mm) | - | 12.6mm | 53mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-037-241-001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | - | 2003 | 172 | - | Obsolete | Not Applicable | Wire Wrap | - | Receptacle, Female Sockets | 37 | - | - | Beige | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | - | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 4 DC C | - | - | 10.1mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-026-212-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Steel | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | -50°C~100°C | - | 2002 | 180 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 26 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | - | Signal | - | - | 2A | - | - | 2A | Gold | - | - | Black | - | - | Housing/Shell (Unthreaded) | Tin | D-Sub, High Density | - | 2 DA A High Density | - | - | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-009-201-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | - | 2002 | 172 | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | - | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 20-28 AWG | Cable Side (4-40) | - | D-Sub | Machined | 1 DE E | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-025-201-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | - | 2002 | 172 | - | Obsolete | Not Applicable | Solder Cup | EAR99 | Receptacle, Female Sockets | 25 | - | - | - | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | - | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Cable Side (4-40) | - | D-Sub | Machined | 3 DB B | - | - | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 173-E15-112-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | - | 2002 | 173-E | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 15 | 100°C | -50°C | White | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | White | - | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 2 DA A | 0.283 (7.20mm) | Grounding Indents | 12.6mm | 39.1mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 174-E09-212-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | - | 2002 | 174-E | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | 100°C | -50°C | White | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | White | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 1 DE E | 0.370 (9.40mm) | Mounting Brackets | 12.6mm | 30.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 174-E50-111-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | - | 2002 | 174-E | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 50 | 100°C | -50°C | White | 3 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | White | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 5 DD D | 0.370 (9.40mm) | Mounting Brackets | 15.4mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 173-E25-211-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | - | 2002 | 173-E | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | 100°C | -50°C | White | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | White | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 3 DB B | 0.283 (7.20mm) | Mounting Brackets | 12.6mm | 53mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 184-025-193L011 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | -50°C~105°C | Tray | 2005 | 184 | yes | Obsolete | Not Applicable | IDC, Ribbon Cable | - | Plug, Male Pins | 25 | - | - | - | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | 1A | Gold | - | - | - | - | 26-28 AWG, Stranded | Cable Side (4-40) | - | D-Sub | - | 3 DB B | - | Feed Through, Grounding Indents | 18.5mm | 53mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68421WA4PL461 NorComp Inc. | In Stock | - | Datasheet | - | - | Edge, Through Hole | Board Edge, Through Hole, Right Angle | Metal | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2009 | 684 | yes | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 21 (17 + 4 Power) | - | - | - | 2 | - | - | NO | NO | NO | NO | Signal and Power | YES | GENERAL PURPOSE | 5A 40A | 21 | unknown | 5A | Gold | - | 94V-0 | Black | NO | - | Housing/Shell (4-40) | - | D-Sub, Combo | - | 4 DC C - 21WA4 | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 183-025-113R551 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2008 | 183 | - | Obsolete | - | Solder | - | Plug, Male Pins | 25 | 105°C | -55°C | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | Black | - | - | Housing/Shell (4-40) | - | D-Sub | - | 3 DB B | 0.590 (14.99mm) | Grounding Indents | 12.5mm | 53mm | 24.9mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 183-009-113R551 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2008 | 183 | - | Obsolete | - | Solder | - | Plug, Male Pins | 9 | 105°C | -55°C | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | Black | - | - | Housing/Shell (4-40) | - | D-Sub | - | 1 DE E | 0.590 (14.99mm) | Grounding Indents | 12.5mm | 30.8mm | 24.9mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 183-037-213R551 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2008 | 183 | - | Obsolete | - | Solder | - | Receptacle, Female Sockets | 37 | 105°C | -55°C | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | Gold | - | - | Black | - | - | Housing/Shell (4-40) | - | D-Sub | - | 4 DC C | 0.590 (14.99mm) | Board Lock | 12.5mm | 69.3mm | 24.9mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 172-015-201-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | - | 2002 | 172 | - | Obsolete | Not Applicable | Solder Cup | EAR99 | Receptacle, Female Sockets | 15 | - | - | - | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | - | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Cable Side (4-40) | - | D-Sub | Machined | 2 DA A | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |