- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Wire/Cable Gauge | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 189-015-613R571 NorComp Inc. | 101 |
| Datasheet | 14 Weeks | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | 15 | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2009 | 189 | e4 | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 15, 15 | Black | 2, 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | 5A | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Mating Side, Female Screwlock (4-40) | - | D-Sub - Stacked | - | Stamped | 2 DA A ; 2 DA A | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | 29.2mm | 39mm | 25.4mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-050-113R001 NorComp Inc. | 175 | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 50 | Black | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | - | 5A | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | Nickel | D-Sub | - | Stamped | 5 DD D | - | - | - | Grounding Indents | 9.93mm | 67mm | 15.4mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-M26-203L011 NorComp Inc. | 39 |
| Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | Brass | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Nickel Plated | Copper Alloy | -55°C~125°C | Tray | 2008 | 180-M, M Series | - | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 26 | Black | 3 | Male | - | - | - | - | - | Signal | - | - | 3A | 2.29mm | - | - | - | 5A | - | Gold | - | - | - | - | - | - | 24-28 AWG | Cable Side (4-40) | Nickel | D-Sub, High Density | - | Machined | 2 DA A High Density | - | - | - | Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 171-009-203L001 NorComp Inc. | 2830 | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | Metal | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel | Steel, Nickel Plated | Bronze | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | Black | 2 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | 5A | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 20-28 AWG | Housing/Shell (Unthreaded) | Nickel | D-Sub | - | Stamped | 1 DE E | - | - | - | - | 9.56mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-015-202L031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | NOT SPECIFIED | -50°C~100°C | Tray | 2008 | 171 | - | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | Black | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | 5A | TIN | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Mating Side (4-40) | - | D-Sub | - | Stamped | 2 DA A | - | - | - | - | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 172-015-202R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | Metal | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel | Steel, Tin Plated | Brass | -50°C~100°C | Tray | 2011 | 172, M Series | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | Beige | 2 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | 5A | TIN | Gold | - | - | - | 94V-0 | - | NO | 20-26 AWG | Housing/Shell (Unthreaded) | - | D-Sub | - | Machined | 2 DA A | - | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 173-E15-213R141 NorComp Inc. | 41 |
| Datasheet | 14 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Copper | -55°C~125°C | Tray | 2005 | 173-E, M Series | - | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | White | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Machined | 2 DA A | - | - | 0.283 (7.20mm) | Mounting Brackets | 12.6mm | 39.1mm | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-025-202R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | Brass | -50°C~100°C | Tray | 2011 | 172, M Series | - | yes | Active | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 25 | Beige | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | - | - | unknown | 5A | - | Gold | - | - | - | - | - | - | 20-26 AWG | Mating Side (4-40) | - | D-Sub | - | Machined | 3 DB B | - | - | - | - | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-015-213R011 NorComp Inc. | 72 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Metal | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2009 | 180 | - | - | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | 3 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 15 | - | - | 5A | - | Gold | 500V | - | - | 94V-0 | Black | NO | - | Board Side (4-40) | Nickel | D-Sub, High Density | - | - | 1 DE E High Density | - | - | - | Shielded | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 773-E15-213R141 NorComp Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2012 | Seal-D 773-E | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | White | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 5A | - | Gold | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | 2 DA A | - | - | 0.283 (7.20mm) | Mounting Brackets | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 171-009-213R001 NorComp Inc. | 314 | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | 5A | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | Housing/Shell (Unthreaded) | Nickel | D-Sub | - | Stamped | 1 DE E | - | - | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 680M21WA4SL401 NorComp Inc. | 85 |
| Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2007 | Power-D 680M | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 21 (17 + 4 Power) | Black | 2 | Receptacle | - | - | - | - | - | Signal and Power | - | - | 5A 40A | 2.77mm | - | - | - | 5A | - | Gold | - | 21 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | Machined | 4 DC C - 21WA4 | 4 | Insulated | - | - | 10.7mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 180-026-203L001 NorComp Inc. | 54 | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | Metal | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2006 | 180 | - | yes | Active | Not Applicable | Solder Cup | EAR99 | Receptacle, Female Sockets | 26 | - | 3 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 26 | - | - | 5A | - | Gold | - | - | - | 94V-0 | Black | NO | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, High Density | 24 AWG | - | 2 DA A High Density | - | - | - | Shielded | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-009-213R911 NorComp Inc. | 277 | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2007 | 171 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | Receptacle | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | - | Stamped | 1 DE E | - | - | - | Board Lock | 13.1064mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E09-213R031 NorComp Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Metal | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | White | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | 5A | - | Gold | - | - | - | - | - | NO | - | Mating Side (4-40) | Nickel | D-Sub | - | Machined | 1 DE E | - | - | - | - | - | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E15-102R021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | -50°C~100°C | Tray | 2008 | 172-E, M Series | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 15 | White | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | 5A | TIN | Gold | - | - | - | 94V-0 | - | NO | 20-26 AWG | Cable Side (4-40) | - | D-Sub | - | Machined | 2 DA A | - | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 180-026-113R001 NorComp Inc. | 1177 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Metal | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2009 | 180 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 26 | - | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 26 | - | - | 5A | - | Gold | - | - | - | 94V-0 | Black | NO | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, High Density | - | - | 2 DA A High Density | - | - | - | Grounding Indents, Shielded | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-026-213R001 NorComp Inc. | 26 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Metal | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2009 | 180 | - | - | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 26 | - | 3 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 26 | - | - | 5A | - | Gold | - | - | - | 94V-0 | Black | NO | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, High Density | - | - | 2 DA A High Density | - | - | - | Shielded | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-025-113R021 NorComp Inc. | 682 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2009 | 171 | - | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | 5A | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Board Side (4-40) | - | D-Sub | - | Stamped | 3 DB B | - | - | - | Grounding Indents | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 680M9W4203L401 NorComp Inc. | 99 |
| Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | -55°C~125°C | Tray | 2010 | Power-D 680M | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 (5 + 4 Power) | - | 2 | Receptacle | - | - | - | - | - | Signal and Power | - | - | 5A 40A | 2.77mm | - | - | - | 5A | - | Gold | - | 9 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | Machined | 3 DB B - 9W4 | 4 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | - |