- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 195-078-113-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | - | -55°C~125°C | - | 2002 | 195 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 78 | 125°C | -55°C | Black | 4 | Male | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Stamped | 5 DD D High Density | - | Grounding Indents | 13.1mm | 66.9mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 198-026-213-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | - | -55°C~125°C | - | 2002 | 198 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 26 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Stamped | 2 DA A High Density | - | - | 16.4mm | 39.2mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 477-025-242-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Bronze | 1000V | -55°C~125°C | Bulk | 2002 | 477 | Obsolete | Not Applicable | Wire Wrap | - | Receptacle, Female Sockets | 25 | 125°C | -55°C | - | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 3 DB B | - | Filter | - | 52.8mm | 12.2mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 197-044-212-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Tin Plated | Phosphor Bronze | - | -55°C~125°C | - | 2002 | 197 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 44 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Housing/Shell (Unthreaded) | D-Sub, High Density | Machined | 3 DB B High Density | - | - | 13.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 192-037-113-181 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | - | -55°C~125°C | - | 2002 | 192 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 37 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 4 DC C | 0.370 (9.40mm) | Ground Strap, Grounding Indents, Shielded | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 196-026-212-551 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Tin Plated | Phosphor Bronze | - | -55°C~125°C | - | 2002 | 196 | Obsolete | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 26 | - | - | Black | 3 | Female | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 26 | unknown | 2A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | Housing/Shell (4-40) | D-Sub, High Density | Machined | 2 DA A High Density | - | - | 16.4mm | 39.2mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 477-015-102-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Brass | 1000V | -55°C~125°C | Bulk | 2002 | 477 | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 15 | 125°C | -55°C | - | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 2 DA A | - | Filter, Grounding Indents | - | 39mm | 12.2mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 477-015-112-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Brass | 1000V | -55°C~125°C | Bulk | 2002 | 477 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 15 | 125°C | -55°C | - | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 2 DA A | - | Filter, Grounding Indents | - | 39mm | 12.2mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 195-015-213-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | - | -55°C~125°C | - | 2002 | 195 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Housing/Shell (Unthreaded) | D-Sub, High Density | Stamped | 1 DE E High Density | - | - | 13.1mm | 30.8mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 195-078-213-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | - | -55°C~125°C | - | 2002 | 195 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 78 | 125°C | -55°C | Black | 4 | Female | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Housing/Shell (Unthreaded) | D-Sub, High Density | Stamped | 5 DD D High Density | - | - | 13.1mm | 66.9mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 477-009-242-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Bronze | 1000V | -55°C~125°C | Bulk | 2002 | 477 | Obsolete | Not Applicable | Wire Wrap | - | Receptacle, Female Sockets | 9 | 125°C | -55°C | - | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 1 DE E | - | Filter | - | 30.6mm | 12.2mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 197-078-212-551 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | Polyester Thermoplastic | Polyester | Steel, Tin Plated | Phosphor Bronze | - | -55°C~125°C | - | 2002 | 197 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 78 | 125°C | -55°C | Black | 4 | Female | - | - | - | - | Signal | - | - | 2A | - | - | 2A | - | Gold | - | - | Black | - | Housing/Shell (4-40) | D-Sub, High Density | Machined | 5 DD D High Density | - | - | 13.1mm | 66.9mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 479-009-112-581 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Brass | 1000V | -55°C~125°C | Bulk | 2002 | 479 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 9 | 125°C | -55°C | - | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Housing/Shell (4-40) | D-Sub | - | 1 DE E | 0.318 (8.08mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 12.2mm | 30.6mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 479-037-212-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Bronze | 1000V | -55°C~125°C | Bulk | 2002 | 479 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | 125°C | -55°C | - | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 4 DC C | 0.318 (8.08mm) | Filter | 12.2mm | 69.2mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 479-025-212-581 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Bronze | 1000V | -55°C~125°C | Bulk | 2002 | 479 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | 125°C | -55°C | - | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Housing/Shell (4-40) | D-Sub | - | 3 DB B | 0.318 (8.08mm) | Board Lock, Filter, Mounting Brackets | 12.2mm | 52.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 479-015-112-581 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Brass | 1000V | -55°C~125°C | Bulk | 2002 | 479 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 15 | 125°C | -55°C | - | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Housing/Shell (4-40) | D-Sub | - | 2 DA A | 0.318 (8.08mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 12.2mm | 39mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 479-009-212-581 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Bronze | 1000V | -55°C~125°C | Bulk | 2002 | 479 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | 125°C | -55°C | - | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Housing/Shell (4-40) | D-Sub | - | 1 DE E | 0.318 (8.08mm) | Board Lock, Filter, Mounting Brackets | 12.2mm | 30.6mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 479-037-112-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Brass | 1000V | -55°C~125°C | Bulk | 2002 | 479 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 37 | 125°C | -55°C | - | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 4 DC C | 0.318 (8.08mm) | Filter | 12.2mm | 69.2mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 480-009-212-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Bronze | 1000V | -55°C~125°C | Bulk | 2002 | 480 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | 125°C | -55°C | - | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 1 DE E | 0.590 (14.99mm) | Filter | 12.2mm | 30.6mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 479-015-112-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Brass | 1000V | -55°C~125°C | Bulk | 2002 | 479 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 15 | 125°C | -55°C | - | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 2 DA A | 0.318 (8.08mm) | Filter | 12.2mm | 39mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |