- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Current Rating | Contact Finish | Housing Color | Flange Feature | Connector Style | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 479-025-112-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Brass | 1000V | -55°C~125°C | Bulk | 2002 | 479 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 25 | 125°C | -55°C | - | 2 | Male | Signal | 5A | 5A | Gold | - | Housing/Shell (Unthreaded) | D-Sub | 3 DB B | 0.318 (8.08mm) | Filter | 12.2mm | 52.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 480-025-112-581 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Brass | 1000V | -55°C~125°C | Bulk | 2002 | 480 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 25 | 125°C | -55°C | - | 2 | Male | Signal | 5A | 5A | Gold | - | Housing/Shell (4-40) | D-Sub | 3 DB B | 0.590 (14.99mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 12.2mm | 52.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 480-015-112-581 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Brass | 1000V | -55°C~125°C | Bulk | 2002 | 480 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | 125°C | -55°C | - | 2 | Male | Signal | 5A | 5A | Gold | - | Housing/Shell (4-40) | D-Sub | 2 DA A | 0.590 (14.99mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 12.2mm | 39mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68021W1202401 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | 21 | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel | Brass | - | -50°C~100°C | - | 2002 | 680 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 21 (20 + 1 Power) | 125°C | -55°C | Black | 2 | Female | Signal and Power | 5A 40A | 3A | Gold | Black | Housing/Shell (Unthreaded) | D-Sub, Combo | 3 DB B - 21W1 | - | - | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 480-015-112-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Brass | 1000V | -55°C~125°C | Bulk | 2002 | 480 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | 125°C | -55°C | - | 2 | Male | Signal | 5A | 5A | Gold | - | Housing/Shell (Unthreaded) | D-Sub | 2 DA A | 0.590 (14.99mm) | Filter | 12.2mm | 39mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 480-025-212-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Bronze | 1000V | -55°C~125°C | Bulk | 2002 | 480 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25 | 125°C | -55°C | - | 2 | Female | Signal | 5A | 5A | Gold | - | Housing/Shell (Unthreaded) | D-Sub | 3 DB B | 0.590 (14.99mm) | Filter | 12.2mm | 52.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 479-025-212-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Bronze | 1000V | -55°C~125°C | Bulk | 2002 | 479 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25 | 125°C | -55°C | - | 2 | Female | Signal | 5A | 5A | Gold | - | Housing/Shell (Unthreaded) | D-Sub | 3 DB B | 0.318 (8.08mm) | Filter | 12.2mm | 52.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 479-037-212-581 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Bronze | 1000V | -55°C~125°C | Bulk | 2002 | 479 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 37 | 125°C | -55°C | - | 2 | Female | Signal | 5A | 5A | Gold | - | Housing/Shell (4-40) | D-Sub | 4 DC C | 0.318 (8.08mm) | Board Lock, Filter, Mounting Brackets | 12.2mm | 69.2mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68013W3202401 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | 13 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | - | -55°C~125°C | - | 2002 | 680 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 13 (10 + 3 Power) | 125°C | -55°C | - | 2 | Female | Signal and Power | 3A 40A | 3A | Gold | Black | Housing/Shell (Unthreaded) | D-Sub, Combo | 3 DB B - 13C3 13W3 | - | - | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6805W1202201 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | 5 | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 680 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 5 (4 + 1 Power) | 100°C | -50°C | Black | 2 | Female | Signal and Power | 5A 20A | 5A | Gold | Black | Housing/Shell (Unthreaded) | D-Sub, Combo | 1 DE E - 5W1 | - | - | 12.6mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6805W5102401 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 680 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 5 (Power) | 100°C | -50°C | Black | 1 | Male | Power | 40A | 40A | Gold | Black | Housing/Shell (Unthreaded) | D-Sub, Combo | 3 DB B - 5W5 | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 477-050-142-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Brass | 1000V | -55°C~125°C | Bulk | 2002 | 477 | Obsolete | Not Applicable | Wire Wrap | Plug, Male Pins | 50 | 125°C | -55°C | - | 3 | Male | Signal | 5A | 5A | Gold | - | Housing/Shell (Unthreaded) | D-Sub | 5 DD D | - | Filter, Grounding Indents | - | 66.6mm | 15.2mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6805W5102201 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 680 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 5 (Power) | 100°C | -50°C | Black | 1 | Male | Power | 20A | 20A | Gold | Black | Housing/Shell (Unthreaded) | D-Sub, Combo | 3 DB B - 5W5 | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 480-037-212-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Bronze | 1000V | -55°C~125°C | Bulk | 2002 | 480 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 37 | 125°C | -55°C | - | 2 | Female | Signal | 5A | 5A | Gold | - | Housing/Shell (Unthreaded) | D-Sub | 4 DC C | 0.590 (14.99mm) | Filter | 12.2mm | 69.2mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6807W2202401 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | 7 | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | - | 680 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 7 (5 + 2 Power) | 100°C | -50°C | Black | 2 | Female | Signal and Power | 5A 40A | 5A | Gold | Black | Housing/Shell (Unthreaded) | D-Sub, Combo | 2 DA A - 7W2 | - | - | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6808W8102201 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 680 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 8 (Power) | 100°C | -50°C | Black | 1 | Male | Power | 20A | 20A | Gold | Black | Housing/Shell (Unthreaded) | D-Sub, Combo | 4 DC C - 8W8 | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6825W1102001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | 5 | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 682 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 5 (4 + 1 Coax) | 125°C | -55°C | Black | 2 | Male | Signal and Coax (Not Included) | 5A | 3A | Gold | Black | Housing/Shell (Unthreaded) | D-Sub, Combo | 1 DE E - 5W1 | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6808W8202201 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 680 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 8 (Power) | 100°C | -50°C | Black | 1 | Female | Power | 20A | 20A | Gold | Black | Housing/Shell (Unthreaded) | D-Sub, Combo | 4 DC C - 8W8 | - | - | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68421W1202461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | 21 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | - | -55°C~125°C | - | 2005 | 684 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 21 (20 + 1 Power) | 125°C | -55°C | - | 2 | Female | Signal and Power | 5A 20/40A | 5A | Gold | Black | Housing/Shell (4-40) | D-Sub, Combo | 3 DB B - 21W1 | 0.409 (10.40mm) | Board Lock, Mounting Brackets | - | - | - | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6805W5202201 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 680 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 5 (Power) | 100°C | -50°C | Black | 1 | Female | Power | 20A | 20A | Gold | Black | Housing/Shell (Unthreaded) | D-Sub, Combo | 3 DB B - 5W5 | - | - | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |