- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Contact Finish | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 200-015-262-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel | Phosphor Bronze | 300V | - | - | 2003 | 200 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 15 | - | - | Black | 3 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | - | Housing/Shell (4-40) | D-Sub, High Density | - | 1 DE E High Density | - | Board Lock | 12.5mm | 30mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-050-211-911 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | - | -50°C~125°C | - | 2005 | 172 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 50 | 125°C | -50°C | Beige | 3 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | White | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 5 DD D | - | Board Lock | 10.1mm | 52.8mm | 15.3mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E09-201-011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | - | 2002 | 172-E | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 9 | 100°C | -50°C | - | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | Cable Side (4-40) | D-Sub | Machined | 1 DE E | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-037-141-001 NorComp Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | - | 2003 | 172 | Obsolete | Not Applicable | Wire Wrap | Plug, Male Pins | 37 | - | - | Beige | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | D-Sub | Machined | 4 DC C | - | - | 10.1mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 186-015-292L551 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Phosphor Bronze | - | -55°C~100°C | Tray | 2005 | 186 | Obsolete | Not Applicable | IDC, Ribbon Cable | Receptacle, Female Sockets | 15 | 100°C | -55°C | - | 2 | - | - | - | - | - | Signal | - | - | 1A | - | 1A | Gold | - | - | - | - | 26-28 AWG, Stranded | Housing/Shell (4-40) | D-Sub | - | 2 DA A | - | Feed Through, Strain Relief | - | 39.1mm | 21.4mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-015-213R531 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 2 | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | - | Housing/Shell (4-40) | D-Sub | Stamped | 2 DA A | 0.370 (9.40mm) | Board Lock, Shielded | 12.5mm | 39.2mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-037-213R181 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Receptacle, Female Sockets | 37 | 125°C | -55°C | Black | 2 | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 4 DC C | 0.370 (9.40mm) | Ground Strap, Shielded | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-015-213R171 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 2 | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | - | Housing/Shell (4-40) | D-Sub | Stamped | 2 DA A | 0.370 (9.40mm) | Ground Strap, Shielded | 12.5mm | 39.2mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-025-113R561 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Plug, Male Pins | 25 | 125°C | -55°C | Black | 2 | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 3 DB B | 0.370 (9.40mm) | Board Lock, Grounding Indents, Shielded | 12.5mm | 53mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 186-037-292L001 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Phosphor Bronze | - | -55°C~100°C | Tray | 2005 | 186 | Obsolete | Not Applicable | IDC, Ribbon Cable | Receptacle, Female Sockets | 37 | 100°C | -55°C | - | 2 | - | - | - | - | - | Signal | - | - | 1A | - | 1A | Gold | - | - | - | - | 26-28 AWG, Stranded | Housing/Shell (Unthreaded) | D-Sub | - | 4 DC C | - | Feed Through, Strain Relief | - | 69.3mm | 21.4mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 171-050-201L011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | Glass | Steel, Yellow Chromate Plated Zinc | - | - | -50°C~100°C | Tray | 2008 | 171 | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 50 | 100°C | -50°C | Black | 3 | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | 20-28 AWG | Cable Side (4-40) | D-Sub | Stamped | 5 DD D | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 189-009-612-571 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | 9 | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | - | -55°C~105°C | - | 2002 | 189 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 9, 9 | 105°C | -55°C | Black | 2, 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | D-Sub - Stacked | - | 1 DE E ; 1 DE E | 0.318 (8.08mm) | Board Lock, Grounding Indents | 29.2mm | 30.6mm | 25.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 191-009-213-561 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | - | -55°C~125°C | - | 2004 | 191 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 9 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | - | Housing/Shell (4-40) | D-Sub | - | 1 DE E | - | Board Lock | 12.1mm | 30.8mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 191-025-213-591 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | - | -55°C~125°C | - | 2004 | 191 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | 3 DB B | - | - | 12.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 192-025-113-531 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | - | -55°C~125°C | - | 2002 | 192 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 25 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | - | Housing/Shell (4-40) | D-Sub | Stamped | 3 DB B | 0.370 (9.40mm) | Board Lock, Grounding Indents, Shielded | 12.5mm | 53mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 191-009-213-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | - | -55°C~125°C | - | 2004 | 191 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 9 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | Black | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 1 DE E | - | - | 12.1mm | 30.8mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 193-015-213-561 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | - | -55°C~125°C | - | 2002 | 193 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | Signal | - | - | 2A | - | 2A | Gold | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 1 DE E High Density | 0.125 (3.18mm) | Board Lock | 12.5mm | 30.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68311W1202001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | - | -55°C~125°C | - | 2002 | 683 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 11 (10 + 1 Coax) | 125°C | -55°C | - | 2 | Female | - | - | - | - | Coax and Signal | - | - | 3A | - | 3A | Gold | - | - | Black | - | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 2 DA A - 11C1 11W1 | - | - | - | 39.1mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68217W2102001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | 17 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | - | -55°C~125°C | - | 2002 | 682 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 17 (15 + 2 Coax) | 125°C | -55°C | - | 2 | Male | - | - | - | - | Signal and Coax (Not Included) | - | - | 3A | - | 3A | Gold | - | - | Black | - | RG-179 | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 3 DB B - 17W2 | - | Grounding Indents | - | - | - | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68217W2202001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | 17 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | - | -55°C~125°C | - | 2002 | 682 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 17 (15 + 2 Coax) | 125°C | -55°C | - | 2 | Female | - | - | - | - | Signal and Coax (Not Included) | - | - | 3A | - | 3A | Gold | - | - | Black | - | RG-179 | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 3 DB B - 17W2 | - | - | - | - | - | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead |