- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Contact Type | Current Rating (Amps) | Current Rating | Contact Finish | Housing Color | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 192-009-113R561 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2007 | 192 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 9 | 125°C | -55°C | Black | 2 | Signal | 5A | 5A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 1 DE E | 0.370 (9.40mm) | Board Lock, Grounding Indents, Shielded | 12.5mm | 30.8mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 192-009-213R171 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Receptacle, Female Sockets | 9 | 125°C | -55°C | Black | 2 | Signal | 5A | 5A | Gold | Black | - | Housing/Shell (4-40) | D-Sub | Stamped | 1 DE E | 0.370 (9.40mm) | Ground Strap, Shielded | 12.5mm | 30.8mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-009-113R531 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Plug, Male Pins | 9 | 125°C | -55°C | Black | 2 | Signal | 5A | 5A | Gold | Black | - | Housing/Shell (4-40) | D-Sub | Stamped | 1 DE E | 0.370 (9.40mm) | Board Lock, Grounding Indents, Shielded | 12.5mm | 30.8mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-025-213R561 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2007 | 192 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25 | 125°C | -55°C | Black | 2 | Signal | 5A | 5A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 3 DB B | 0.370 (9.40mm) | Board Lock, Shielded | 12.5mm | 53mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 194-015-213L171 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | Tray | 2005 | 194 | Obsolete | - | Solder | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 3 | Signal | 2A | 2A | Gold | Black | - | Housing/Shell (4-40) | D-Sub, High Density | - | 1 DE E High Density | 0.350 (8.89mm) | Ground Strap, Shielded | 12.5mm | 30.8mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 194-026-113L561 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2005 | 194 | Obsolete | - | Solder | Plug, Male Pins | 26 | 125°C | -55°C | Black | 3 | Signal | 2A | 2A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 2 DA A High Density | 0.350 (8.89mm) | Board Lock, Grounding Indents, Shielded | 12.5mm | 39.2mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-015-113R181 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Plug, Male Pins | 15 | 125°C | -55°C | Black | 2 | Signal | 5A | 5A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 2 DA A | 0.370 (9.40mm) | Ground Strap, Grounding Indents, Shielded | 12.5mm | 39.2mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 194-015-213L561 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | Tray | 2005 | 194 | Obsolete | - | Solder | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 3 | Signal | 2A | 2A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 1 DE E High Density | 0.350 (8.89mm) | Board Lock, Shielded | 12.5mm | 30.8mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-037-213R561 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Receptacle, Female Sockets | 37 | 125°C | -55°C | Black | 2 | Signal | 5A | 5A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 4 DC C | 0.370 (9.40mm) | Board Lock, Shielded | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-037-113R531 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Plug, Male Pins | 37 | 125°C | -55°C | Black | 2 | Signal | 5A | 5A | Gold | Black | - | Housing/Shell (4-40) | D-Sub | Stamped | 4 DC C | 0.370 (9.40mm) | Board Lock, Grounding Indents, Shielded | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 194-044-213L531 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | Tray | 2005 | 194 | Obsolete | - | Solder | Receptacle, Female Sockets | 44 | 125°C | -55°C | Black | 3 | Signal | 2A | 2A | Gold | Black | - | Housing/Shell (4-40) | D-Sub, High Density | - | 3 DB B High Density | 0.350 (8.89mm) | Board Lock, Shielded | 12.5mm | 53mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-037-213R171 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Receptacle, Female Sockets | 37 | 125°C | -55°C | Black | 2 | Signal | 5A | 5A | Gold | Black | - | Housing/Shell (4-40) | D-Sub | Stamped | 4 DC C | 0.370 (9.40mm) | Ground Strap, Shielded | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 194-044-113L171 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2005 | 194 | Obsolete | - | Solder | Plug, Male Pins | 44 | 125°C | -55°C | Black | 3 | Signal | 2A | 2A | Gold | Black | - | Housing/Shell (4-40) | D-Sub, High Density | - | 3 DB B High Density | 0.350 (8.89mm) | Ground Strap, Grounding Indents, Shielded | 12.5mm | 53mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 194-044-113L561 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2005 | 194 | Obsolete | - | Solder | Plug, Male Pins | 44 | 125°C | -55°C | Black | 3 | Signal | 2A | 2A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 3 DB B High Density | 0.350 (8.89mm) | Board Lock, Grounding Indents, Shielded | 12.5mm | 53mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 194-062-113L531 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2005 | 194 | Obsolete | - | Solder | Plug, Male Pins | 62 | - | - | Black | 3 | Signal | 2A | - | Gold | - | - | Housing/Shell (4-40) | D-Sub, High Density | - | 4 DC C High Density | 0.350 (8.89mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 194-026-113L171 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2005 | 194 | Obsolete | - | Solder | Plug, Male Pins | 26 | 125°C | -55°C | Black | 3 | Signal | 2A | 2A | Gold | Black | - | Housing/Shell (4-40) | D-Sub, High Density | - | 2 DA A High Density | 0.350 (8.89mm) | Ground Strap, Grounding Indents, Shielded | 12.5mm | 39.2mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-037-113R561 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Plug, Male Pins | 37 | 125°C | -55°C | Black | 2 | Signal | 5A | 5A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 4 DC C | 0.370 (9.40mm) | Board Lock, Grounding Indents, Shielded | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-037-113R181 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Plug, Male Pins | 37 | 125°C | -55°C | Black | 2 | Signal | 5A | 5A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 4 DC C | 0.370 (9.40mm) | Ground Strap, Grounding Indents, Shielded | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 194-026-113L531 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | -55°C~125°C | Tray | 2005 | 194 | Obsolete | - | Solder | Plug, Male Pins | 26 | 125°C | -55°C | Black | 3 | Signal | 2A | 2A | Gold | Black | - | Housing/Shell (4-40) | D-Sub, High Density | - | 2 DA A High Density | 0.350 (8.89mm) | Board Lock, Grounding Indents, Shielded | 12.5mm | 39.2mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 186-025-192L001 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Panel Mount | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -55°C~100°C | Tray | 2005 | 186 | Obsolete | Not Applicable | IDC, Ribbon Cable | Plug, Male Pins | 25 | 100°C | -55°C | - | 2 | Signal | 1A | 1A | Gold | - | 26-28 AWG, Stranded | Housing/Shell (Unthreaded) | D-Sub | - | 3 DB B | - | Feed Through, Grounding Indents, Strain Relief | - | 53mm | 18mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free |