- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Current Rating | Contact Finish | Contact Gender | Housing Color | Wire Gauge | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 191-037-122-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount | - | - | Polyester Thermoplastic | Polyester | Steel, Tin Plated | Brass | - | -55°C~125°C | - | 2004 | 191 | Obsolete | Not Applicable | Press-Fit | Plug, Male Pins | 37 | 125°C | -55°C | Black | 2 | Male | Signal | 5A | 5A | Gold | - | Black | - | Housing/Shell (Unthreaded) | - | D-Sub | - | 4 DC C | - | Grounding Indents | 12.1mm | 69.3mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-037-112-911 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 171 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 37 | 100°C | -50°C | Black | 2 | Male | Signal | 5A | 5A | Gold | - | Black | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | Stamped | 4 DC C | - | Board Lock, Grounding Indents | 9.93mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 190-009-162-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Surface Mount | Board Edge, Surface Mount, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel | Phosphor Bronze | 300V | - | - | 2003 | 190 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 9 | - | - | Black | 2 | Male | Signal | 5A | 5A | Gold | - | Black | - | Housing/Shell (4-40) | - | D-Sub | - | 1 DE E | - | Board Guide, Board Lock, Grounding Indents, Shielded | 12.5mm | 30mm | 3.91mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E09-102-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2004 | 172-E | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 9 | 100°C | -50°C | White | 2 | Male | Signal | 5A | 5A | Gold | - | White | - | Cable Side (4-40) | Tin | D-Sub | Machined | 1 DE E | - | Grounding Indents | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E09-102-021 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2004 | 172-E | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 9 | 100°C | -50°C | White | 2 | Male | Signal | 5A | 5A | Gold | - | White | - | Cable Side (4-40) | - | D-Sub | Machined | 1 DE E | - | Grounding Indents | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6855W5112461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | - | -55°C~125°C | - | 2005 | 685 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 5 (Coax) | 125°C | -55°C | - | 1 | Male | Coax | - | - | Gold | - | Black | - | Housing/Shell (4-40) | - | D-Sub, Combo | - | 3 DB B - 5W5 | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets | - | 53mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E15-112-021 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 172-E | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | 100°C | -50°C | White | 2 | Male | Signal | 5A | 5A | Gold | - | White | - | Board Side (4-40) | - | D-Sub | Machined | 2 DA A | - | Grounding Indents | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E09-202-021 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 172-E | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 9 | 100°C | -50°C | - | 2 | Female | Signal | 5A | 5A | Gold | Female | - | - | Cable Side (4-40) | - | D-Sub | Machined | 1 DE E | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E15-211-011 NorComp Inc. | In Stock | - | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | - | -50°C~100°C | - | 2002 | 172-E | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | 100°C | -50°C | White | 2 | Female | Signal | 5A | 5A | Gold | - | White | - | Board Side (4-40) | - | D-Sub | - | 2 DA A | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E09-212-011 NorComp Inc. | In Stock | - | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | -50°C~100°C | - | 2002 | 172-E | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 9 | 100°C | -50°C | White | 2 | Female | Signal | 5A | 5A | Gold | - | White | - | Board Side (4-40) | - | D-Sub | - | 1 DE E | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E09-211-031 NorComp Inc. | In Stock | - | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | - | -50°C~100°C | - | 2002 | 172-E | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 9 | 100°C | -50°C | White | 2 | Female | Signal | 5A | 5A | Gold | - | White | - | Mating Side (4-40) | - | D-Sub | - | 1 DE E | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E37-211-011 NorComp Inc. | In Stock | - | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | - | -50°C~100°C | - | 2002 | 172-E | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 37 | 100°C | -50°C | White | 2 | Female | Signal | 5A | 5A | Gold | - | White | - | Board Side (4-40) | - | D-Sub | - | 4 DC C | - | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E37-112-911 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 172-E | Obsolete | Not Applicable | Solder | Plug, Male Pins | 37 | 100°C | -50°C | White | 2 | Male | Signal | 5A | 5A | Gold | - | White | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | Tin | D-Sub | Machined | 4 DC C | - | Board Lock, Grounding Indents | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E25-102-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2004 | 172-E | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 25 | 100°C | -50°C | White | 2 | Male | Signal | 5A | 5A | Gold | - | White | - | Mating Side (4-40) | - | D-Sub | Machined | 3 DB B | - | Grounding Indents | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-015-201L031 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Glass | Steel, Yellow Chromate Plated Zinc | - | - | -50°C~100°C | Tray | 2008 | 171 | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 15 | 100°C | -50°C | Black | 2 | - | Signal | 5A | 5A | Gold | - | - | 20-28 AWG | Mating Side (4-40) | - | D-Sub | Stamped | 2 DA A | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 171-009-201L031 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | Glass | Steel, Yellow Chromate Plated Zinc | - | - | -50°C~100°C | Tray | 2008 | 171 | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 9 | 100°C | -50°C | Black | 2 | - | Signal | 5A | 5A | Gold | - | - | 20-28 AWG | Mating Side (4-40) | - | D-Sub | Stamped | 1 DE E | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 171-025-201L001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | Glass | Steel, Yellow Chromate Plated Zinc | - | - | -50°C~100°C | Tray | 2008 | 171 | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 25 | 100°C | -50°C | Black | 2 | - | Signal | 5A | 5A | Gold | - | - | 20-28 AWG | Housing/Shell (Unthreaded) | - | D-Sub | Stamped | 3 DB B | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 180-015-201L021 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 15 | 100°C | -50°C | - | 3 | - | Signal | 5A | 5A | Gold | - | - | - | Cable Side (4-40) | - | D-Sub, High Density | - | 1 DE E High Density | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 178-025-512-571 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | 25 | Steel | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | - | -55°C~105°C | - | 2002 | 178 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25, 25 | 105°C | -55°C | Black | 2, 2 | Female to Female | Signal | 5A | 5A | Gold | - | Black | - | Mating Side, Female Screwlock (4-40) | - | D-Sub - Stacked | Stamped | 3 DB B ; 3 DB B | 0.318 (8.08mm) | Board Lock, Shielded | 31.8mm | 52.8mm | 25.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 181-015-212-531 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 181 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | 100°C | -50°C | Black | 3 | Female | Signal | 2A | 2A | Gold | - | Black | - | Housing/Shell (4-40) | - | D-Sub, High Density | - | 1 DE E High Density | 0.350 (8.89mm) | Board Lock | 12.6mm | 30.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |