- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Current Rating | Contact Finish | Housing Color | Wire Gauge | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 180-078-201L011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 78 | 100°C | -50°C | - | 4 | - | Signal | 5A | 5A | Gold | - | - | Cable Side (4-40) | - | D-Sub, High Density | Stamped | 5 DD D High Density | - | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 180-078-101L031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 78 | 100°C | -50°C | - | 4 | - | Signal | 2A | 5A | Gold | - | - | Mating Side (4-40) | - | D-Sub, High Density | - | 5 DD D High Density | - | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 180-044-101L021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 44 | 100°C | -50°C | - | 3 | - | Signal | 5A | 5A | Gold | - | - | Cable Side (4-40) | - | D-Sub, High Density | - | 3 DB B High Density | - | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 180-026-101L001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 26 | 100°C | -50°C | - | 3 | - | Signal | 5A | 5A | Gold | - | - | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | 2 DA A High Density | - | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 186-009-292L551 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Phosphor Bronze | - | -55°C~100°C | Tray | 2005 | 186 | Obsolete | Not Applicable | IDC, Ribbon Cable | Receptacle, Female Sockets | 9 | 100°C | -55°C | - | 2 | - | Signal | 1A | 1A | Gold | - | 26-28 AWG, Stranded | Housing/Shell (4-40) | - | D-Sub | - | 1 DE E | - | - | Feed Through, Strain Relief | - | 30.8mm | 21.4mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 186-015-292L001 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Phosphor Bronze | - | -55°C~100°C | Tray | 2005 | 186 | Obsolete | Not Applicable | IDC, Ribbon Cable | Receptacle, Female Sockets | 15 | 100°C | -55°C | - | 2 | - | Signal | 1A | 1A | Gold | - | 26-28 AWG, Stranded | Housing/Shell (Unthreaded) | - | D-Sub | - | 2 DA A | - | - | Feed Through, Strain Relief | - | 39.1mm | 21.4mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 186-037-192L001 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -55°C~100°C | Tray | 2005 | 186 | Obsolete | Not Applicable | IDC, Ribbon Cable | Plug, Male Pins | 37 | 100°C | -55°C | - | 2 | - | Signal | 1A | 1A | Gold | - | 26-28 AWG, Stranded | Housing/Shell (Unthreaded) | - | D-Sub | - | 4 DC C | - | - | Feed Through, Grounding Indents, Strain Relief | - | 69.3mm | 18mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-015-213R161 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 2 | - | Signal | 5A | 5A | Gold | Black | - | Housing/Shell (Unthreaded) | - | D-Sub | Stamped | 2 DA A | - | 0.370 (9.40mm) | Ground Strap, Shielded | 12.5mm | 39.2mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-009-213R531 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Receptacle, Female Sockets | 9 | 125°C | -55°C | Black | 2 | - | Signal | 5A | 5A | Gold | Black | - | Housing/Shell (4-40) | - | D-Sub | Stamped | 1 DE E | - | 0.370 (9.40mm) | Board Lock, Shielded | 12.5mm | 30.8mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-015-113R171 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Plug, Male Pins | 15 | 125°C | -55°C | Black | 2 | - | Signal | 5A | 5A | Gold | Black | - | Housing/Shell (4-40) | - | D-Sub | Stamped | 2 DA A | - | 0.370 (9.40mm) | Ground Strap, Grounding Indents, Shielded | 12.5mm | 39.2mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-009-113R561 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 9 | 125°C | -55°C | Black | 2 | - | Signal | 5A | 5A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Stamped | 1 DE E | - | 0.370 (9.40mm) | Board Lock, Grounding Indents, Shielded | 12.5mm | 30.8mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 192-009-213R171 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Receptacle, Female Sockets | 9 | 125°C | -55°C | Black | 2 | - | Signal | 5A | 5A | Gold | Black | - | Housing/Shell (4-40) | - | D-Sub | Stamped | 1 DE E | - | 0.370 (9.40mm) | Ground Strap, Shielded | 12.5mm | 30.8mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-037-113R531 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Plug, Male Pins | 37 | 125°C | -55°C | Black | 2 | - | Signal | 5A | 5A | Gold | Black | - | Housing/Shell (4-40) | - | D-Sub | Stamped | 4 DC C | - | 0.370 (9.40mm) | Board Lock, Grounding Indents, Shielded | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-037-113R561 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Plug, Male Pins | 37 | 125°C | -55°C | Black | 2 | - | Signal | 5A | 5A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Stamped | 4 DC C | - | 0.370 (9.40mm) | Board Lock, Grounding Indents, Shielded | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-037-113R181 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Plug, Male Pins | 37 | 125°C | -55°C | Black | 2 | - | Signal | 5A | 5A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Stamped | 4 DC C | - | 0.370 (9.40mm) | Ground Strap, Grounding Indents, Shielded | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 186-025-192L001 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -55°C~100°C | Tray | 2005 | 186 | Obsolete | Not Applicable | IDC, Ribbon Cable | Plug, Male Pins | 25 | 100°C | -55°C | - | 2 | - | Signal | 1A | 1A | Gold | - | 26-28 AWG, Stranded | Housing/Shell (Unthreaded) | - | D-Sub | - | 3 DB B | - | - | Feed Through, Grounding Indents, Strain Relief | - | 53mm | 18mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-037-113R161 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Plug, Male Pins | 37 | 125°C | -55°C | Black | 2 | - | Signal | 5A | 5A | Gold | Black | - | Housing/Shell (Unthreaded) | - | D-Sub | Stamped | 4 DC C | - | 0.370 (9.40mm) | Ground Strap, Grounding Indents, Shielded | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 68017W2203L401 NorComp Inc. | In Stock | - | - | - | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2009 | 680 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 17 (15 + 2 Power) | 125°C | -55°C | - | 2 | Female | Signal and Power | 3A 40A | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 3 DB B - 17W2 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68021W1203L201 NorComp Inc. | In Stock | - | - | - | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2007 | 680 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 21 (20 + 1 Power) | 125°C | -55°C | - | 2 | Female | Signal and Power | 3A 20A | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 3 DB B - 21W1 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6805W1203L201 NorComp Inc. | In Stock | - | - | - | Gold | Free Hanging | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2013 | 680 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 5 (4 + 1 Power) | 125°C | -55°C | - | 2 | Female | Signal and Power | 3A 20A | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 1 DE E - 5W1 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free |