- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Shell Finish | Contact Finish | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 171-037-102-021 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2002 | 171 | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 37 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | 5A | - | Gold | - | - | - | - | - | 20-28 AWG | Cable Side (4-40) | D-Sub | Stamped | 4 DC C | - | Grounding Indents | 9.93mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-037-201-011 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | 2002 | 172 | - | Obsolete | Not Applicable | Solder Cup | EAR99 | Receptacle, Female Sockets | 37 | - | - | - | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | 5A | - | Gold | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | 20-28 AWG | Cable Side (4-40) | D-Sub | Machined | 4 DC C | - | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-009-101-031 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | 2002 | 172 | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 9 | - | - | - | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | 5A | - | Gold | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | 20-28 AWG | Mating Side (4-40) | D-Sub | Machined | 1 DE E | - | - | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-050-201-011 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | 2002 | 172 | - | Obsolete | Not Applicable | Solder Cup | EAR99 | Receptacle, Female Sockets | 50 | - | - | - | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | 5A | - | Gold | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | 20-28 AWG | Cable Side (4-40) | D-Sub | Machined | 5 DD D | - | - | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-025-212-021 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | 2002 | 171 | e4 | Obsolete | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | Black | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | Board Side (4-40) | D-Sub | Stamped | 3 DB B | - | - | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-025-112-021 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2002 | 171 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 25 | 100°C | -50°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | - | Black | - | - | Board Side (4-40) | D-Sub | Stamped | 3 DB B | - | Grounding Indents | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-009-112-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2002 | 171 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 9 | 100°C | -50°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | - | Black | - | - | Mating Side (4-40) | D-Sub | Stamped | 1 DE E | - | Grounding Indents | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-025-112-011 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2002 | 172 | - | Obsolete | Not Applicable | Solder | EAR99 | Plug, Male Pins | 25 | - | - | Black | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | Board Side (4-40) | D-Sub | Machined | 3 DB B | - | Grounding Indents | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-015-111-011 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | 2002 | 172 | - | Obsolete | Not Applicable | Solder | EAR99 | Plug, Male Pins | 15 | - | - | Black | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | - | Gold | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | Board Side (4-40) | D-Sub | Machined | 2 DA A | - | - | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-050-211-011 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~125°C | 2005 | 172 | - | Obsolete | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 50 | - | - | Beige | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | 5A | - | Gold | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | White | NO | - | Board Side (4-40) | D-Sub | Machined | 5 DD D | - | - | 10.1mm | 52.8mm | 15.3mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-015-111-031 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | 2002 | 172 | - | Obsolete | Not Applicable | Solder | EAR99 | Plug, Male Pins | 15 | - | - | Black | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | - | Gold | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | Mating Side (4-40) | D-Sub | Machined | 2 DA A | - | - | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-015-241-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | 2003 | 172 | - | Obsolete | Not Applicable | Wire Wrap | - | Receptacle, Female Sockets | 15 | 100°C | -50°C | Beige | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | - | Beige | - | - | Board Side (4-40) | D-Sub | Machined | 2 DA A | - | - | 10.1mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-009-112-021 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2002 | 171 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | Board Side (4-40) | D-Sub | Stamped | 1 DE E | - | Grounding Indents | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-009-281-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | 2003 | 172 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | 100°C | -50°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 1 DE E | - | - | - | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-015-212-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | -50°C~100°C | 2002 | 180 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | - | Signal | - | - | 2A | - | 2A | - | Gold | - | - | - | Black | - | - | Board Side (4-40) | D-Sub, High Density | - | 1 DE E High Density | - | - | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 189-009-312-571 NorComp Inc. | In Stock | - | Datasheet | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | 9 | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | -55°C~105°C | 2002 | 189 | e4 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | - | - | Black | 2, 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | FEMALE-MALE | - | - | NO | - | Mating Side, Female Screwlock (4-40) | D-Sub - Stacked | - | 1 DE E ; 1 DE E | 0.318 (8.08mm) | Board Lock, Grounding Indents | 29.2mm | 30.6mm | 25.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 182-009-212-161 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | -55°C~105°C | 2002 | 182 | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | - | Black | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 1 DE E | 0.318 (8.08mm) | Ground Strap | 12.5mm | 30.8mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68011W1102401 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | 11 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | 2002 | 680 | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 11 (10 + 1 Power) | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | Signal and Power | - | - | 3A 40A | - | 3A | - | Gold | - | - | - | Black | - | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 2 DA A - 11C1 11W1 | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68021W1102201 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | 21 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | 2002 | 680 | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 21 (20 + 1 Power) | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | Signal and Power | - | - | 3A 20A | - | 3A | - | Gold | - | - | - | Black | - | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 3 DB B - 21W1 | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68011W1102201 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | 11 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | 2002 | 680 | - | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 11 (10 + 1 Power) | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | Signal and Power | - | - | 3A 20A | - | 3A | - | Gold | - | - | - | Black | - | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 2 DA A - 11C1 11W1 | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |